- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495C105M050ATA4K8 KEMET | In Stock | - | - | 1000 nF | 2412 | 6032 | 4 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 50 VDC | MouseReel | T495 Auto | 20 % | 1 uF | SMD/SMT | 0.5 uA | 151 mA | 4.8 Ohms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 2917 | - | - | 2000 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 35 VDC | Reel | T495 Auto | 10 % | 22 uF | - | - | - | 275 mOhms | - | - | - | - | ||
![]() T495X477K004ATE060 KEMET | In Stock | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | B45004E4779K606 | Active | - | Details | 0.014110 oz | 4 VDC | Reel | T495 | 10 % | 470 uF | SMD/SMT | 18.8 uA | 1658 mA | 60 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T495A105K025ATA8K0 KEMET | In Stock | - | - | 1000 nF | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.000952 oz | 25 VDC | Reel | T495 Auto | 10 % | 1 uF | - | - | - | 8 Ohms | - | - | - | - | ||
![]() T498C476M016ATE500 KEMET | In Stock | - | - | - | 2412 | 6032 | 4.5 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 VDC | MouseReel | T498 AUTO | 20 % | 47 uF | SMD/SMT | 7.5 uA | 469 mA | 500 mOhms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T495X157K016ATA100 KEMET | In Stock | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 16 VDC | Reel | T495 Auto | 10 % | 150 uF | SMD/SMT | 24 uA | 1285 mA | 100 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T495X156K050AHE250 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 50 VDC | Reel | T495 | 10 % | 15 uF | SMD/SMT | 7.5 uA | 812 mA | 250 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T495X476K035AHA300 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | N | 0.014110 oz | 35 VDC | Reel | T495 Auto | 10 % | 47 uF | - | - | - | 300 mOhms | - | - | - | - | ||
![]() T495C226K025ATA900 KEMET | In Stock | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 25 VDC | MouseReel | T495 Auto | 10 % | 22 uF | SMD/SMT | 5.5 uA | 350 mA | 900 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T498C685K020ATE450 KEMET | In Stock | - | - | 6800 nF | 2412 | 6032 | 4.5 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 20 VDC | MouseReel | T498 AUTO | 10 % | 6.8 uF | SMD/SMT | 1.4 uA | 494 mA | 450 mOhms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T497H156K025BH6411 KEMET | In Stock | - | - | - | 2915 | 7238 | 6 | 500 | + 125 C | KEMET | H Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.012311 oz | 25 VDC | Reel | T497 | 10 % | 15 uF | SMD/SMT | 3.8 uA | - | 1 Ohms | Tantalum Solid Surface Mounts | 2.79 mm | 7.24 mm | 3.81 mm | ||
![]() T498D336K016ATE230 KEMET | In Stock | - | - | - | 2917 | 7343 | 4.5 | 500 | + 150 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 16 VDC | MouseReel | T498 AUTO | 10 % | 33 uF | SMD/SMT | 5.3 uA | 808 mA | 230 mOhms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T498C336K016ATE900 KEMET | In Stock | - | - | - | 2412 | 6032 | 4.5 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 VDC | MouseReel | T498 AUTO | 10 % | 33 uF | SMD/SMT | 5.3 uA | 350 mA | 900 mOhms | Tantalum Solid High Temperature | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T498D225K050ATE2K0 KEMET | In Stock | - | - | 2200 nF | 2917 | 7343 | 4.5 | 500 | + 150 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 50 VDC | MouseReel | T498 AUTO | 10 % | 2.2 uF | SMD/SMT | 1.1 uA | 274 mA | 2 Ohms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495B685K016ATE1K2 KEMET | In Stock | - | - | 6800 nF | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | B45197A3685K209 | Active | - | Details | 0.003790 oz | 16 VDC | Reel | T495 | 10 % | 6.8 uF | SMD/SMT | 1.1 uA | 266 mA | 1.2 Ohms | Tantalum Solid Low ESR Automotive Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T499D106M025AGE1K0 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 175 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 25 VDC | MouseReel | T499 | 20 % | 10 uF | SMD/SMT | 2.5 uA | 387 mA | 1 Ohms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
Tiny WHSL | In Stock | - | - | - | 2917 | - | - | 2500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | B45197A1337M406 | Active | - | Details | 0.015762 oz | 6.3 VDC | Reel | T495 | 20 % | 330 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T495D476M016ATA120 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 16 VDC | MouseReel | T495 Auto | 20 % | 47 uF | - | - | - | 120 mOhms | - | - | - | - | ||
![]() T510X476M035ATA055 KEMET | In Stock | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.021164 oz | 35 VDC | Reel | T510 Auto | 20 % | 47 uF | SMD/SMT | 16.5 uA | 2216 mA | 55 mOhms | Tantalum Solid Surface Mounts | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T495C685M025AHA500 KEMET | In Stock | - | - | 6800 nF | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | N | 0.007918 oz | 25 VDC | MouseReel | T495 Auto | 20 % | 6.8 uF | SMD/SMT | 1.7 uA | 469 mA | 500 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm |