- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493X107K016CC612B KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 100 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T510X337K010CH631C KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 10 VDC | Reel | T510 Space | 10 % | - | 330 uF | - | - | - | 67 mOhms | - | - | - | - | ||
![]() T510E687K006CH621B KEMET | In Stock | - | - | - | 2924 | - | - | 500 | + 125 C | KEMET | E Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.029277 oz | 6.3 VDC | Reel | T510 Space | 10 % | - | 680 uF | - | - | - | 67 mOhms | - | - | - | - | ||
![]() T489D156K035AHE350 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.015762 oz | 35 VDC | Reel | T489 | 10 % | - | 15 uF | SMD/SMT | 3.9 uA | - | 350 mOhms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495X476K020ATA100 KEMET | In Stock | - | - | - | 2917 | 7343 | 4 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 20 VDC | MouseReel | T495 Auto | 10 % | - | 47 uF | SMD/SMT | 9.4 uA | 1285 mA | 100 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T497E106K010CH642B KEMET | In Stock | - | - | - | 2010 | 5025 | 6 % | 2500 | + 125 C | KEMET | E Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014873 oz | 10 VDC | Reel | T497 | 10 % | - | 10 uF | SMD/SMT | 1 uA | - | 3.5 Ohms | Tantalum Solid Low ESR Commercial Grade | 1.27 mm | 5.08 mm | 2.54 mm | ||
![]() T493X106M050BH6120 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 50 VDC | Reel | T493_DLA | 20 % | - | 10 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493X227K016CT6120 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 220 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493B106K016CT6120 KEMET | In Stock | - | - | - | 1311 | - | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-067KCTZ | Active | - | Details | 0.003609 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493X106K050CH642C KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 50 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T495X476M020ATA100 KEMET | In Stock | - | - | - | 2917 | 7343 | 4 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 20 VDC | MouseReel | T495 Auto | 20 % | - | 47 uF | SMD/SMT | 9.4 uA | 1285 mA | 100 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493X685K050CT6110 KEMET | In Stock | - | - | 6800 nF | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | 50 VDC | Reel | T493_DLA | 10 % | - | 6.8 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T494X476M035AHAUTO KEMET | In Stock | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | N | 0.014110 oz | 35 VDC | Reel | T494 AUTO | 20 % | Molded - Automotive Grade | 47 uF | SMD/SMT | 16.5 uA | 574 mA | 500 mOhms | Tantalum Solid Surface Mounts | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T495X686K016AHE150 KEMET | In Stock | - | - | - | 2917 | 7343 | 5 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 16 VDC | MouseReel | T495 | 10 % | - | 68 uF | SMD/SMT | 10.9 uA | 1049 mA | 150 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493X106K035CH642B KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 35 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493X156K050BB6310 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | 50 VDC | Reel | T493_DLA | 10 % | - | 15 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493D106K025AH6120 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.021164 oz | 25 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493A106K016CH6410 KEMET | In Stock | - | - | - | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-066KCHC | Active | - | N | 0.000952 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T493A106K010CT6110 KEMET | In Stock | - | - | - | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-028KCTZ | Active | - | Details | 0.000952 oz | 10 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 67 mOhms | - | - | - | - | ||
![]() T497E685K010AT6110 KEMET | In Stock | - | - | 6800 nF | 2010 | - | - | 500 | + 125 C | KEMET | E Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014873 oz | 10 VDC | Reel | T497 | 10 % | - | 6.8 uF | - | - | - | 83 mOhms | - | - | - | - |