- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T355G106M035AT7301 KEMET | In Stock | - | - | Case G | - | - | - | 6 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T355G106M035ATTR | Active | - | Details | - | 35 VDC | Reel | T355 | 20 % | Dipped | 10 uF | Radial | 3.18 mm | 0.5 mm | 2.8 uA | - | Inside Bend | 2 Ohms | Tantalum Solid Dipped | 6.3 mm | - | 11.4 mm | - | ||
![]() T494B105M050AT KEMET | In Stock | - | - | - | 1000 nF | 1311 | 3528 | 6 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | Details | 0.003527 oz | 50 VDC | Reel | T494 | 20 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 1 uF | SMD/SMT | - | - | 500 nA | 146 mA | - | 4 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T356E336K006AT7301 KEMET | In Stock | - | - | Case E | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 6 VDC | MouseReel | T356 | 10 % | Dipped | 33 uF | Radial | 5.08 mm | 0.5 mm | 1.6 uA | - | Outside Bend | 3 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T355A105M020AT7301 KEMET | In Stock | - | - | Case A | 1000 nF | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 20 VDC | MouseReel | T355 | 20 % | Dipped | 1 uF | Radial | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T489C156K020ATE400 KEMET | In Stock | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | 20 VDC | MouseReel | T489 | 10 % | - | 15 uF | SMD/SMT | - | - | 2.3 uA | - | - | 400 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T354M476K035AS7301 KEMET | In Stock | - | - | Case M | - | - | - | 6 | 500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | - | Active | - | N | - | 35 VDC | Reel | T354 | 10 % | Dipped | 47 uF | Radial | 6.35 mm | 0.5 mm | 10 uA | - | Outside Bend | 800 mOhms | Tantalum Solid Dipped | 10.2 mm | - | 18.8 mm | - | ||
![]() T496C155M050AHE2K0 KEMET | In Stock | - | - | - | 1500 nF | 2412 | 6032 | - | 500 | + 125 C | - | C Case | - 55 C | - | - | - | - | N | 0.010582 oz | 50 VDC | MouseReel | T496 | 20 % | - | 1.5 uF | SMD/SMT | - | - | - | - | - | 2 Ohms | Tantalum Solid Fused | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T489D225M050ATE1K2 KEMET | In Stock | - | - | - | 2200 nF | 2917 | 7343 | 4.5 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | 50 VDC | Reel | T489 | 20 % | - | 2.2 uF | SMD/SMT | - | - | 0.8 uA | - | - | 1.2 Ohms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493A475K020AC6120 KEMET | In Stock | - | - | - | 4700 nF | 1206 | 3216 | 8 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-089KACZ | Active | - | N | 0.000952 oz | 20 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 4.7 uF | SMD/SMT | - | - | 900 nA | - | - | 6 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T355B225M025AT7301 KEMET | In Stock | - | - | Case B | 2200 nF | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 25 VDC | MouseReel | T355 | 20 % | Dipped | 2.2 uF | Radial | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | 6 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.9 mm | - | ||
![]() T370E156K020AS7374 KEMET | In Stock | - | - | Case E | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | 20 VDC | Reel | T370 | 10 % | Molded | 15 uF | Radial | 5.08 mm | - | 3 uA | - | - | 2.3 Ohms | Tantalum Solid Molded | - | 3.3 mm | 7.87 mm | 5.84 mm | ||
![]() T354D335K035AT7301 KEMET | In Stock | - | - | Case D | 3300 nF | - | - | 5 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T354D335K035ATTR | Active | - | Details | - | 35 VDC | Reel | T354 | 10 % | Dipped | 3.3 uF | Radial | 6.35 mm | 0.5 mm | 900 nA | - | Outside Bend | 4 Ohms | Tantalum Solid Dipped | 5 mm | - | 9.9 mm | - | ||
![]() T513X227K016BH6320 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 16 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 220 uF | SMD/SMT | - | - | - | - | - | 25 mOhms | Tantalum Solid High Reliability | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T498B336K004ATE1K5 KEMET | In Stock | - | - | - | - | 1311 | 3528 | 4.5 | 2000 | + 150 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 4 VDC | MouseReel | T498 AUTO | 10 % | - | 33 uF | SMD/SMT | - | - | 1.3 uA | 238 mA | - | 1.5 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T322C395M035ATTR KEMET | In Stock | - | - | Case C | 3900 nF | - | - | 4 | 2500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | 0.017637 oz | 35 VDC | Reel | T322 | 20 % | Molded | 3.9 uF | Axial | - | - | 1.1 uA | - | - | 4 Ohms | Tantalum Solid Molded | 4.57 mm | - | 8.76 mm | - | ||
![]() T496D157M006AHE300 KEMET | In Stock | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | - | D Case | - 55 C | - | - | - | - | N | 0.014110 oz | 6.3 VDC | Reel | T496 | 20 % | Molded - Built-In Fuse | 150 uF | SMD/SMT | - | - | - | - | - | 300 mOhms | Tantalum Solid Fused | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D686K010CB6420 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.021164 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 68 uF | SMD/SMT | - | - | 6.8 uA | - | - | 800 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495B475K020ATE750 KEMET | In Stock | - | - | - | 4700 nF | 1311 | 3528 | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | B45020B4759K757 | Active | - | Details | 0.003790 oz | 20 VDC | MouseReel | T495 | 10 % | SMD Automotive Grade Surge Robust Low ESR | 4.7 uF | SMD/SMT | - | - | - | - | - | 750 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T353E685M025AT7301 KEMET | In Stock | - | - | Case E | 6800 nF | - | - | 5 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.036977 oz | 25 VDC | Reel | T353 | 20 % | Dipped | 6.8 uF | Radial | 5.08 mm | 0.5 mm | 1.4 uA | - | Snap In | 3.1 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 11.7 mm | - | ||
![]() T493X337K010BH6110 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 330 uF | SMD/SMT | - | - | 33 uA | - | - | 500 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm |