- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T110B106M020AS KEMET | 8 | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 10μF | 20V | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 2.9Ohm | - | Polar | - | - | 510 μm | - | - | - | - | 0.06 | 6 % | - | 1μA | - | 4.45mm | - | - | 12.04mm | - | - | - | RoHS Compliant | - | - | ||
![]() T494A226M010AT KEMET | In Stock | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 22μF | 10V | - | 1.6mm | - | - | 3216 | 1206 | 1.2mm | - | 4.5Ohm | - | Polar | - | - | - | 10V | 2.2μA | 129mA | 2000 hours | 0.1 | 10 % | A | - | General Purpose | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D337K004AT KEMET | 28 | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 330μF | 4V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 700mOhm | - | Polar | - | 4V | - | - | - | - | - | 0.08 | 8 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T494B106M010AT KEMET | In Stock | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 10μF | 10V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1411 | 1.9mm | - | 800mOhm | - | Polar | - | - | - | 10V | 1μA | 326mA | 2000 hours | 0.06 | 6 % | B | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T494D107M016AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2011 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 100μF | 16V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | 7343 | 2917 | - | - | 150mOhm | - | Polar | - | - | - | - | 16μA | 1A | 2000 hours | 0.08 | 8 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495X336M035ATE175 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 175mOhm | Matte Tin (Sn) | - | - | - | 33μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 175mOhm | - | Polar | - | - | - | - | 0.0116mA | 874mA | 2000 hours | 0.06 | 6 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495X107K020ZTE150 KEMET | 5200 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2010 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 150mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 100μF | 20V | TR | 4.3mm | - | - | 7343 | 2917 | - | - | 150mOhm | - | Polar | - | - | - | - | 0.02mA | 945mA | 2000 hours | 0.08 | 8 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491C336M025AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 33μF | 25V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 900mOhm | - | Polar | - | - | - | - | 0.0083mA | 140mA | - | 0.06 | 10 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T356G106K035AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.248Dia 6.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 10μF | 35V | - | 6.3mm | - | - | - | - | 5.08mm | - | 2Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | 35V | 2.8μA | - | - | 0.06 | 6 % | G | - | General Purpose | 6.3mm | 11.4mm | 0.449 11.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T494A225K016AT KEMET | 6000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 2.2μF | 16V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | 4Ohm | 0.001 % | Polar | - | - | - | - | 500nA | 137mA | 2000 hours | - | 6 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T495D337K006ATE050 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 50mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 330μF | 6V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 50mOhm | - | Polar | - | 6.3V | - | - | 20.8μA | 1.732A | 2000 hours | 0.08 | 8 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D476K025AT7280 KEMET | 1472 | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 47μF | 25V | TR, 13 INCH | 4.3mm | - | - | - | - | - | - | 700mOhm | - | - | - | - | - | - | 0.0118mA | 185.2mA | - | 0.06 | - | D | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T322F226K050AT KEMET | 201 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.300Diax0.710L 7.62mmx18.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 22μF | 50V | AMMO PACK | - | - | - | - | - | - | - | 1Ohm | - | Polar | - | - | - | - | 8.8μA | - | - | 0.06 | 6 % | F | - | General Purpose | 7.62mm | - | - | 18.03mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D226K020AS KEMET | 500 | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | - | 20V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | - | TR, 7 INCH | - | not_compliant | - | - | - | - | - | 800mOhm | - | - | - | 20V | - | - | 0.0044mA | 173.2mA | - | 0.06 | - | D | - | General Purpose | - | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T494C476K016AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 47μF | 16V | - | 3.2mm | - | - | 6032 | 2312 | - | - | 500mOhm | - | Polar | - | - | - | 16V | 7.5μA | 469mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T494C226M020AT KEMET | 16 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | 20V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 400mOhm | - | Polar | - | - | - | - | 4.4μA | 524mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T110D107K020AS KEMET | 5 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T110 | 0.351Diax0.786L 8.92mmx19.96mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 8532.21.00.20 | 100μF | 20V | TR | - | not_compliant | - | - | - | - | - | 600mOhm | - | Polar | - | - | 640 μm | 20V | 10μA | - | - | 0.06 | 6 % | D | - | General Purpose | 8.6mm | - | - | 19.96mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T491X336M025AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 700mOhm | Matte Tin (Sn) | - | - | - | 33μF | 25V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 700mOhm | - | Polar | - | - | - | - | 8.3μA | 194.4mA | 2000 hours | 0.06 | 6 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T494D157K006AT KEMET | 20 | - | Datasheet | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | - | Tantalum | - | - | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 150μF | 6V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | 7343 | 2917 | - | - | 150mOhm | - | Polar | - | 6.3V | - | - | - | 1A | - | 0.08 | 8 % | - | 9.5μA | - | - | 3.1mm | - | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | - | ||
![]() T491B106K016ATAUTO KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 10μF | 16V | TR, 7 INCH | 2.8mm | - | - | - | - | - | - | 2.5Ohm | - | Polar | - | - | - | - | 0.0016mA | - | - | 0.06 | 6 % | B | - | Automotive | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 |