- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493D686K020BH6410 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 20 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 68 uF | SMD/SMT | - | - | - | - | - | 13.6 uA | - | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D226M035AC6110 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 35 VDC | - | Reel | T493_DLA | 20 % | - | - | - | - | 22 uF | SMD/SMT | - | - | - | - | - | 7.7 uA | - | - | - | 700 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489A334M050ATE7K0 KEMET | In Stock | - | - | - | 330 nF | 330000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | - | 50 VDC | - | MouseReel | T489 | 20 % | - | - | - | - | 0.33 uF | SMD/SMT | - | - | - | - | - | 0.5 uA | - | - | - | 7 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T355A155K016AS7301 KEMET | In Stock | - | - | Case A | 1500 nF | - | - | - | 5 | 1500 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | - | 16 VDC | - | Cut Tape | T355 | 10 % | - | Dipped | - | - | 1.5 uF | Radial | - | - | - | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | - | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T495U107M010ATE150 KEMET | In Stock | - | - | - | - | - | 2412 | 6032 | - | 1000 | + 125 C | KEMET | U Case | - 55 C | Tape & Reel (TR) | B45010W1079M157 | Active | - | Details | 0.010582 oz | - | 10 VDC | - | Reel | T495 | 20 % | - | SMD Automotive Grade Surge Robust Low ESR | - | - | 100 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | 150 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T493X227K016AT6430 KEMET | In Stock | - | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | - | 16 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 220 uF | - | - | - | - | - | - | - | - | - | - | 50 mOhms | - | - | - | - | - | ||
![]() T353C475K025AT7301 KEMET | In Stock | - | - | Case C | 4700 nF | - | - | - | 5 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T353C475K025ATTR | Active | - | Details | - | - | 25 VDC | - | Reel | T353 | 10 % | - | Dipped | - | - | 4.7 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 900 nA | - | Snap In | - | 4 Ohms | Tantalum Solid Dipped | 5 mm | - | 11.2 mm | - | ||
![]() T489D226K025ATE300 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | - | 25 VDC | - | MouseReel | T489 | 10 % | - | - | - | - | 22 uF | SMD/SMT | - | - | - | - | - | 4.1 uA | - | - | - | 300 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493A685K004BH6110 KEMET | In Stock | - | - | - | 6800 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | - | A Case | - 55 C | - | - | - | - | N | 0.000952 oz | - | 4 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 6.8 uF | SMD/SMT | - | - | - | - | - | 300 nA | - | - | - | 6 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T354A104K050AT7301 KEMET | In Stock | - | - | Case A | 100 nF | 100000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 50 VDC | - | MouseReel | T354 | 10 % | - | Dipped | - | - | 0.1 uF | Radial | - | - | - | 6.35 mm | 0.5 mm | 500 nA | - | Outside Bend | - | 26 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T493D475K050CH6220 KEMET | In Stock | - | - | - | 4700 nF | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 50 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 4.7 uF | SMD/SMT | - | - | - | - | - | 2.4 uA | - | - | - | 1.5 Ohms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T496B225M020AHE3K5 KEMET | In Stock | - | - | - | 2200 nF | - | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | N | 0.003439 oz | - | 20 VDC | - | Reel | T496 | 20 % | - | - | - | - | 2.2 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | 3.5 Ohms | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T496X337M004AH KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | No -RoHS Version Available | 0.014110 oz | - | 4 VDC | - | Reel | T496 | 20 % | - | Molded - Built-In Fuse | - | - | 330 uF | SMD/SMT | - | - | - | - | - | 13.2 uA | - | - | - | 83 mOhms | Tantalum Solid Fused | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T340D157K010AT7301 KEMET | In Stock | - | - | Case D | - | - | - | - | 6 | 250 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T340D157K010ATTR | Active | - | Details | - | - | 10 VDC | - | Reel | T340 | 10 % | - | Molded | - | - | 150 uF | Radial | - | - | - | 10 mm | - | 10 uA | - | - | - | 800 mOhms | Tantalum Solid Molded | - | 10.5 mm | 10.5 mm | 12.3 mm | ||
![]() T493D686K016AH6230 KEMET | In Stock | - | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | 07016-079KAHA | Active | - | N | 0.021164 oz | - | 16 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 68 uF | - | - | - | - | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T356A335M010AT7301 KEMET | In Stock | - | - | Case A | 3300 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 10 V | 10 VDC | 10 V | MouseReel | T356 | 20 % | Radial | Dipped | 125 °C | -55 °C | 3.3 uF | Radial | 5.08 mm | Tantalum | 10 Ω | 5.08 mm | 0.5 mm | 500 nA | - | Outside Bend | 5 % | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | 8.6 mm | 8.6 mm | - | ||
![]() T493D107M016CC6430 KEMET | In Stock | - | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 16 VDC | - | Reel | T493_DLA | 20 % | - | - | - | - | 100 uF | - | - | - | - | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T498X106M050ATE500 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 4.5 | 500 | + 150 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | - | 50 VDC | - | Reel | T498 AUTO | 20 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | - | 5 uA | 574 mA | - | - | 500 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493D476K006BC6120 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | D Case | - 55 C | - | - | - | - | N | 0.014110 oz | - | 6.3 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 47 uF | SMD/SMT | - | - | - | - | - | 3 uA | - | - | - | 220 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T322D336J015ATTR KEMET | In Stock | - | - | Case D | - | - | - | - | 6 | 2500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 15 VDC | - | Reel | T322 | 5 % | - | Molded | - | - | 33 uF | Axial | - | - | - | - | - | 4 uA | - | - | - | 1.6 Ohms | Tantalum Solid Molded | 4.57 mm | - | 10.67 mm | - |