- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495X685M050ATE300 KEMET | In Stock | - | - | 6800 nF | - | 2917 | 7343 | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | B45197A7685M509 | Active | Details | 0.014110 oz | 50 VDC | Reel | T495 | 20 % | SMD Automotive Grade Surge Robust Low ESR | 6.8 uF | SMD/SMT | - | - | - | 300 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T497H156K025CH6411 KEMET | In Stock | - | - | - | - | 2815 | 7238 | 6 | 500 | + 125 C | KEMET | H Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.012311 oz | 25 VDC | Reel | T497 | 10 % | - | 15 uF | SMD/SMT | - | 3.8 uA | - | 1 Ohms | Tantalum Solid High Reliability | 2.79 mm | 7.24 mm | 3.81 mm | ||
![]() T396H226K025AT KEMET | In Stock | - | - | - | - | - | - | - | 500 | + 125 C | KEMET | - | - 55 C | Bulk | - | Active | Details | - | 25 VDC | Bulk | * | 10 % | - | 22 uF | - | 2.54 mm | - | - | - | - | - | - | - | ||
![]() T493X157K016CH6330 KEMET | In Stock | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.014110 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 150 uF | - | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493X686K020CH6430 KEMET | In Stock | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.014110 oz | 20 VDC | Reel | T493_DLA | 10 % | - | 68 uF | - | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T495C157K006AHE050 KEMET | In Stock | - | - | - | - | 2412 | 6032 | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.007918 oz | 6.3 VDC | MouseReel | T495 | 10 % | SMD Automotive Grade Surge Robust Low ESR | 150 uF | SMD/SMT | - | - | - | 50 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493X476K025CB6420 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.014110 oz | 25 VDC | Reel | T493_DLA | 10 % | - | 47 uF | SMD/SMT | - | 11.8 uA | - | 300 mOhms | Tantalum Solid Low ESR Commercial Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T494C336K006AH KEMET | In Stock | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.007918 oz | 6.3 VDC | MouseReel | T494 | 10 % | - | 33 uF | SMD/SMT | - | 2.1 uA | 6060 mA | 300 mOhms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493X336K025CH6110 KEMET | In Stock | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.014110 oz | 25 VDC | Reel | T493_DLA | 10 % | - | 33 uF | - | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493A104K050CH6110 KEMET | In Stock | - | - | 100 nF | 100000 pF | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.000952 oz | 50 VDC | Reel | T493_DLA | 10 % | - | 0.1 uF | - | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493X226K035CH6110 KEMET | In Stock | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.014110 oz | 35 VDC | Reel | T493_DLA | 10 % | - | 22 uF | - | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T510X337K010CH641A KEMET | In Stock | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.021164 oz | 10 VDC | Reel | T510 Space | 10 % | - | 330 uF | - | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T513E108M004BK6120 KEMET | In Stock | - | - | - | - | 2924 | 7360 | 6 | 500 | + 125 C | - | E Case | - 55 C | - | - | - | Details | 0.027030 oz | 4 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 1000 uF | SMD/SMT | - | - | - | 10 mOhms | Tantalum Solid High Reliability | 6 mm | 7.3 mm | 3.8 mm | ||
![]() T513X107K020AK6210 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 20 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | - | 45 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513D107M016AB6120 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | D Case | - 55 C | - | - | - | Details | 0.014110 oz | 16 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 3.1 mm | ||
![]() T513X337M010AK6420 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 10 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 330 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513X687K006AT6420 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 6.3 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 680 uF | SMD/SMT | - | - | - | 23 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513X687K006AB6320 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 6.3 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 680 uF | SMD/SMT | - | - | - | 23 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513X687K006BB6230 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 6.3 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 680 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513X477K006BB6410 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 6.3 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 470 uF | SMD/SMT | - | - | - | 30 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm |