- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T513E687M006BH6230 KEMET | In Stock | - | - | - | 2924 | 7360 | 6 | 500 | + 125 C | KEMET | E Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.027030 oz | 6.3 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 680 uF | SMD/SMT | - | - | 83 mOhms | Tantalum Solid High Reliability | 3.6 mm | 7.3 mm | 6 mm | ||
![]() T513D156K035AT6420 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | D Case | - 55 C | - | - | - | - | Details | 0.014110 oz | 35 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 15 uF | SMD/SMT | - | - | 83 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 3.1 mm | ||
![]() T513X336K035BT6420 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.021164 oz | 35 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 33 uF | SMD/SMT | - | - | 55 mOhms | Tantalum Solid High Reliability | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T513X107M020AK6430 KEMET | In Stock | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | 20 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | 35 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513X107M020BH6310 KEMET | In Stock | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 20 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | 45 mOhms | Tantalum Solid High Reliability | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T513X477M006AB6120 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | 6.3 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 470 uF | SMD/SMT | - | - | 83 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513D156M035BT6130 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | D Case | - 55 C | - | - | - | - | Details | 0.014110 oz | 35 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 15 uF | SMD/SMT | - | - | 25 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 3.1 mm | ||
![]() T513X157M016AB6310 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | 16 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 150 uF | SMD/SMT | - | - | 40 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513X687M004AB6320 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | 4 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 680 uF | SMD/SMT | - | - | 83 mOhms | Tantalum Solid High Reliability | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513E107M025BB6120 KEMET | In Stock | - | - | - | 2924 | 7360 | 8 | 500 | + 125 C | - | E Case | - 55 C | - | - | - | - | Details | 0.027030 oz | 25 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | 83 mOhms | Tantalum Solid High Reliability | 6 mm | 7.3 mm | 3.8 mm | ||
![]() T493B226K010BT6110 KEMET | In Stock | - | - | - | 1311 | - | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-033KBTZ | Active | - | Details | 0.003609 oz | 10 VDC | Reel | T493_DLA | 10 % | - | 22 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T494A475K006AH KEMET | In Stock | - | - | 4700 nF | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.000952 oz | 6.3 VDC | MouseReel | T494 | 10 % | - | 4.7 uF | SMD/SMT | 0.5 uA | 146 mA | 3.5 Ohms | Tantalum Solid Surface Mounts | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493A685K010BT6420 KEMET | In Stock | - | - | 6800 nF | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-027KBTC | Active | - | Details | 0.000952 oz | 10 VDC | Reel | T493_DLA | 10 % | - | 6.8 uF | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T489C476K016ATA350 KEMET | In Stock | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 VDC | MouseReel | T489 | 10 % | - | 47 uF | SMD/SMT | 5.6 uA | - | 350 mOhms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493X106K050BT6420 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | 50 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493X106K050CH641B KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 50 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493C105K050BK6210 KEMET | In Stock | - | - | 1000 nF | 2412 | - | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.007908 oz | 50 VDC | Reel | T493_DLA | 10 % | - | 1 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493C685K035BT6120 KEMET | In Stock | - | - | 6800 nF | 2412 | - | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007908 oz | 35 VDC | Reel | T493_DLA | 10 % | - | 6.8 uF | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T493X106M063CH6313 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 63 VDC | Reel | T493_DLA | 20 % | - | 10 uF | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T493D475M050CT6210 KEMET | In Stock | - | - | 4700 nF | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.021164 oz | 50 VDC | Reel | T493_DLA | 20 % | - | 4.7 uF | - | - | - | 83 mOhms | - | - | - | - |