- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Subcategory | Termination Style | Leakage Current | Ripple Current | Product Type | ESR | Quantity | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495B476K006ANA500 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493D226J035CH6320 KEMET | In Stock | - | - | Aluminium | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | simple | - | 10 | - | - | - | - | ||
![]() T419H336K025DH4251 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | H Case | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T496B475M025AHE4K0 KEMET | In Stock | - | - | - | 4700 nF | - | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | N | 0.003439 oz | 25 VDC | Reel | T496 | 20 % | 4.7 uF | - | SMD/SMT | - | - | - | 4 Ohms | - | Tantalum Solid Fused | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T499X226M035AGE700 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 500 | + 175 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 35 VDC | Reel | T499 | 20 % | 22 uF | - | SMD/SMT | - | - | - | 25 mOhms | - | Tantalum Solid High Temperature | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T496B474M035AHE2K6 KEMET | In Stock | - | - | - | 470 nF | 470000 pF | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | N | 0.003439 oz | 35 VDC | Reel | T496 | 20 % | 0.47 uF | - | SMD/SMT | - | - | - | 2.6 Ohms | - | Tantalum Solid Fused | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495D476M010ATA200 KEMET | In Stock | - | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 10 VDC | MouseReel | T495 Auto | 20 % | 47 uF | - | - | - | - | - | 200 mOhms | - | - | - | - | - | ||
![]() T498B156M004ATE2K6 KEMET | In Stock | - | - | - | - | - | 1311 | - | - | 2000 | + 150 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 4 VDC | MouseReel | T498 AUTO | 20 % | 15 uF | - | - | - | - | - | 2.6 Ohms | - | - | - | - | - | ||
![]() T495A226M006ATE900 KEMET | In Stock | - | - | - | - | - | 1206 | 3216 | 8 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | B45006A2269M907 | Active | - | Details | 0.000952 oz | 6.3 VDC | MouseReel | T495 | 20 % | 22 uF | - | SMD/SMT | 1.4 uA | 289 mA | - | 900 mOhms | - | Tantalum Solid Low ESR Automotive Grade | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T498A104M050ATE27K KEMET | In Stock | - | - | - | 100 nF | 100000 pF | 1206 | 3216 | 3 | 2000 | + 150 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | B45196P7104M109 | Active | AEC-Q200 | Details | 0.000952 oz | 50 VDC | MouseReel | T498 AUTO | 20 % | 0.1 uF | - | SMD/SMT | 0.5 uA | 53 mA | - | 27 Ohms | - | Tantalum Solid Surface Mounts | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493D157K010BH6310 KEMET | In Stock | - | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 10 VDC | Reel | T493_DLA | 10 % | 150 uF | - | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T110C106J050AS7200 KEMET | In Stock | - | - | - | - | - | - | - | - | 1 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T110C106J050AS7443 T110C106J050ASTR | Active | - | N | - | 50 VDC | MouseReel | T110 | 5 % | 10 uF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493B106K006BH6310 KEMET | In Stock | - | - | - | - | - | 1311 | - | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003609 oz | 6.3 VDC | Reel | T493_DLA | 10 % | 10 uF | - | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T493A475K010CC611A KEMET | In Stock | - | - | - | 4700 nF | - | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.000952 oz | 10 VDC | Reel | T493_DLA | 10 % | 4.7 uF | - | - | - | - | - | 25 mOhms | - | - | - | - | - | ||
![]() T493A685K010CC611B KEMET | In Stock | - | - | - | 6800 nF | - | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.000952 oz | 10 VDC | Reel | T493_DLA | 10 % | 6.8 uF | - | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T495B157M006ATE800 KEMET | In Stock | - | - | - | - | - | 1311 | 3528 | 15 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.003439 oz | 6.3 VDC | Reel | T495 | 20 % | 150 uF | - | SMD/SMT | 9.5 uA | 168 mA | - | 3 Ohms | - | Tantalum Solid Low ESR Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493X106K050CH6310 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | 50 VDC | Reel | T493_DLA | 10 % | 10 uF | - | SMD/SMT | 5 uA | - | - | 700 mOhms | - | Tantalum Solid Surface Mounts | 4 mm | 7.3 mm | 4.3 mm |