- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Base Product Number | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Lead Style | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Current - Leakage | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491D107K016ZT KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | 2006 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 700mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 100μF | - | - | - | 4.3mm | - | AEC-Q200 | - | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | 16V | - | - | 0.016mA | 417mA | - | 0.08 | - | 8 % | D | - | - | - | - | General Purpose | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T110A474M035AS KEMET | 49 | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | 0°C | 8532.21.00.20 | 470nF | - | 35V | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 13Ohm | - | Polar | - | - | 510 μm | - | - | - | - | 0.03 | - | 3 % | - | - | - | 500nA | - | - | - | 3.43mm | - | - | 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() T495D476M016ATE150 KEMET | 2500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | - | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 47μF | - | 16V | - | 4.3mm | - | - | - | 7343 | 2917 | - | - | 150mOhm | - | Polar | - | - | - | - | 0.0075mA | 900mA | 2000 hours | 0.06 | - | 6 % | D | - | - | - | - | General Purpose | - | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T495C337K004ATE700 KEMET | 1500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | TANTALUM | 149.997327mg | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 700mOhm | - | - | - | - | 330μF | - | 4V | - | 3.2mm | - | - | - | 6032 | 2412 | - | - | 700mOhm | - | Polar | - | 4V | - | - | - | 158mA | 2000 hours | - | - | 12 % | C | - | - | - | - | General Purpose | - | - | 3.2mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D156K025AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 15μF | - | 25V | TR, 7 INCH | 4.3mm | not_compliant | - | - | 7343 | 2917 | - | - | 1Ohm | - | Polar | - | - | - | - | 0.0038mA | 154.8mA | - | 0.06 | - | 6 % | D | - | - | - | - | General Purpose | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T495D477M006ATE100 KEMET | 341 | - | - | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 470μF | - | 6.3V | - | 4.3mm | - | - | - | 7343 | 2917 | - | - | 100mOhm @ 100kHz | - | Polar | - | - | - | - | 0.0296mA | 1103mA | - | - | - | 12 % | D | - | - | - | - | General Purpose | - | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T494X336K035AT KEMET | 29 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | Tantalum | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 33μF | - | 35V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | - | 7343 | 2917 | 3.6mm | - | 300mOhm | - | Polar | - | - | - | 35V | 11.6μA | 524mA | 2000 hours | 0.06 | - | 6 % | X | - | - | - | - | General Purpose | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T499A334K035ATE15K KEMET | 7 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 16.187578mg | - | - | - | - | - | - | 2000 Hrs @ 175°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2008 | T499 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 0.33μF | - | 35V | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | 15Ohm | - | Polar | - | - | - | - | - | - | 2000 hours | 0.04 | - | 4 % | A | - | - | - | - | Automotive | - | - | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T491C106K025AH KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | - | 10μF | - | 25V | - | 3.2mm | - | - | - | 6032 | 2413 | - | - | 1.5Ohm | - | Polar | - | - | - | - | 2.5μA | - | 2000 hours | 0.06 | - | 6 % | C | - | - | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T356F156M020AT7301 KEMET | 29 | - | - | - | - | Through Hole | Radial | - | - | - | - | - | - | T356F | KEMET | - | - | 6 | 1000 | - | KEMET | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | Active | - | Details | - | 20 V | 20 VDC | -55°C ~ 125°C | MouseReel | - | T356, UltraDip II | 0.236" Dia (6.00mm) | ±20% | - | - | - | - | - | - | - | Conformal Coated | - | - | - | - | - | 15 μF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | 2.3Ohm @ 100kHz | - | - | 0.200" (5.08mm) | - | 0.5 mm | - | 2.4 uA | - | - | - | Outside Bend | - | F | Tantalum Capacitors | 2.3 Ohms | - | Tantalum Solid Dipped | General Purpose | Tantalum Capacitors - Solid Leaded | 6 mm | - | 0.441" (11.20mm) | 11.2 mm | - | - | - | - | - | - | ||
![]() T495C226K025ATE900 KEMET | 16 | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 22μF | - | 25V | - | 3.2mm | - | - | - | 6032 | 2412 | - | - | 900mOhm @ 100kHz | - | Polar | - | - | - | - | 0.0055mA | 315mA | - | 0.06 | - | 6 % | C | - | - | - | - | General Purpose | - | - | 3.2mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495C226K016ATA1K5 KEMET | 380000 | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | T495C | KEMET | 2412 | 6032 | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | C Case | - 55 C | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | - | T495 | 0.236" L x 0.126" W (6.00mm x 3.20mm) | ±10% | - | - | - | - | - | - | - | Molded | - | - | - | - | - | 22 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.5Ohm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | C | Tantalum Capacitors | 83 mOhms | - | Tantalum Solid Low ESR Automotive Grade | Automotive | Tantalum Capacitors - Solid SMD | - | 2.5 mm | 0.110" (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | AEC-Q200 | ||
![]() T494D686K020AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 68μF | - | 20V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | - | 7343 | 2917 | - | - | 200mOhm @ 100kHz | - | Polar | - | - | - | - | 13.6μA | 866mA | - | 0.08 | - | 8 % | D | - | - | - | - | General Purpose | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491C156M020AT KEMET | 9 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Tantalum | 149.997327mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 15μF | - | 20V | - | 3.2mm | - | - | - | 6032 | 2413 | - | - | 1.7Ohm | - | Polar | - | - | - | - | 6μA | 101.6mA | 2000 hours | 0.06 | - | 6 % | C | - | - | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T494T106K010AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 10μF | - | 10V | - | 2.8mm | - | AEC-Q200 | - | 3528 | 1411 | - | - | 3.5Ohm | - | Polar | - | - | - | - | 1μA | 141mA | 2000 hours | 0.06 | - | 6 % | T | - | - | - | - | General Purpose | - | - | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T110D156M075AS KEMET | 25 | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T110 | 0.351Diax0.786L 8.92mmx19.96mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | Tin/Lead (Sn60Pb40) | - | - | 8532.21.00.20 | 15μF | - | 75V | Tray | - | not_compliant | - | - | - | - | - | - | 1.2Ohm | - | Polar | - | - | 640 μm | - | 7μA | - | - | 0.04 | - | 4 % | - | - | - | - | - | General Purpose | - | 8.6mm | - | - | 19.96mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T494C227M006AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 300mOhm | - | - | - | - | 220μF | - | 6.3V | - | 3.2mm | - | - | - | 6032 | 2413 | - | - | 300mOhm | - | Polar | - | - | - | - | 13.9μA | 606mA | 2000 hours | 0.1 | - | 10 % | C | - | - | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T494A475K016AT KEMET | 1214 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | - | 16V | TR, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | 3Ohm | 0.001 % | Polar | - | - | - | - | 800nA | 158mA | 2000 hours | - | - | 6 % | A | - | - | - | - | General Purpose | - | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491A225K010AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 2.2μF | - | 10V | TR, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | 8Ohm | - | Polar | - | - | - | - | - | - | - | - | - | 6 % | A | - | - | - | - | General Purpose | - | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T494C107K006AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2015 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 100μF | - | 6.3V | - | 3.2mm | - | - | - | 6032 | 2412 | - | - | 300mOhm | - | Polar | - | - | - | 6.3V | 6.3μA | 606mA | 2000 hours | 0.08 | - | 8 % | C | - | - | - | - | General Purpose | - | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | - |