- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Product Length | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493C105K050CB6420 KEMET | 17 | - | - | - | 1000 nF | 2412 | 6032 | 4 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007908 oz | - | 50 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 1 uF | SMD/SMT | - | - | - | - | 0.5 uA | - | - | - | 1.6 Ohms | Tantalum Solid Low ESR Commercial Grade | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493B106K016CK6110 KEMET | 17 | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003609 oz | - | 16 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | 1.6 uA | - | - | - | 3.5 Ohms | Tantalum Solid Low ESR Commercial Grade | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T494C335K035AT7280 KEMET | 17 | - | - | - | 3300 nF | 2412 | 6032 | - | 3000 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | - | 35 VDC | - | Reel | T494 | 10 % | - | - | - | - | 3.3 uF | SMD/SMT | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid Surface Mounts | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493C106K016AT6310 KEMET | 17 | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007908 oz | - | 16 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | 1.6 uA | - | - | - | 1.8 Ohms | Tantalum Solid Low ESR Commercial Grade | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
Tiny WHSL | 34 | - | - | - | - | 2917 | 7343 | - | 2500 | + 150 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | - | 16 VDC | - | Reel | T498 AUTO | 10 % | - | High Temperature MnO2 Tantalum Surface Mount Capacitors | - | - | 33 uF | SMD/SMT | - | - | - | - | - | - | - | - | 600 mOhms | Tantalum Solid High Temperature | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T513X687K006BT6120 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | - | 6.3 VDC | - | Reel | T513 | 10 % | - | Molded - Hi-Rel COTS | - | - | 680 uF | SMD/SMT | - | - | - | - | - | - | - | - | 23 mOhms | Tantalum Solid High Reliability | - | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T356F276K010AS7301 KEMET | In Stock | - | - | Case F | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | - | 10 VDC | - | Cut Tape | T356 | 10 % | - | Dipped | - | - | 27 uF | Radial | - | - | 5.08 mm | 0.5 mm | 2.2 uA | - | Outside Bend | - | - | Tantalum Solid Dipped | - | 6 mm | - | 11.2 mm | - | ||
![]() T351E685K025AT7301 KEMET | In Stock | - | - | Case E | 6800 nF | - | - | 5 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 25 VDC | - | MouseReel | T351 | 10 % | - | Dipped | - | - | 6.8 uF | Radial | - | - | 2.54 mm | 0.5 mm | 1.4 uA | - | Stand Off | - | 3.1 Ohms | Tantalum Solid Dipped | - | 5.5 mm | - | 11.2 mm | - | ||
![]() T495C107K010ANA1K2 KEMET | 34 | - | - | - | - | 2412 | 6032 | 8 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 10 V | 10 VDC | - | MouseReel | T495 Auto | 10 % | - | - | - | - | 100 uF | SMD/SMT | - | 1.2 Ω | - | - | 10 uA | 303 mA | - | - | 1.2 Ohms | Tantalum Solid Low ESR Automotive Grade | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T498C686K006ATE800 KEMET | 34 | - | - | - | - | 2412 | 6032 | 4.5 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | B45196P1686K309 | Active | AEC-Q200 | Details | 0.007918 oz | - | 6.3 VDC | - | MouseReel | T498 AUTO | 10 % | - | - | - | - | 68 uF | SMD/SMT | - | - | - | - | 4.3 uA | 371 mA | - | - | 800 mOhms | Tantalum Solid Surface Mounts | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T354J276K025AS7301 KEMET | In Stock | - | - | Case J | - | - | - | 6 | 800 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | - | 25 VDC | - | Reel | T354 | 10 % | - | Dipped | - | - | 27 uF | Radial | - | - | 6.35 mm | 0.5 mm | 5.4 uA | - | Outside Bend | - | - | Tantalum Solid Dipped | - | 8.4 mm | - | 14 mm | - | ||
![]() T493B106K020BH6220 KEMET | 34 | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-093KBHA | Active | - | N | 0.003609 oz | - | 20 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | 0.7 uA | - | - | - | 500 mOhms | Tantalum Solid Low ESR Commercial Grade | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493A105K016BH6410 KEMET | In Stock | - | - | - | 1000 nF | 1206 | 3216 | 4 | 2000 | + 125 C | - | A Case | - 55 C | - | - | - | - | N | 0.000952 oz | - | 16 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 1 uF | SMD/SMT | - | - | - | - | 200 nA | - | - | - | 10 Ohms | Tantalum Solid Surface Mounts | - | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T495C227K006ANA225 KEMET | 34 | - | - | - | - | 2412 | 6032 | 10 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 6.3 V | 6.3 VDC | - | Reel | T495 Auto | 10 % | - | - | - | - | 220 uF | SMD/SMT | - | 225 mΩ | - | - | 13.9 uA | 699 mA | - | - | 225 mOhms | Tantalum Solid Low ESR Automotive Grade | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T212C106J075BS7200 KEMET | In Stock | - | - | - | - | - | - | 4 | 1 | + 125 C | - | - | - 55 C | - | M39003/01-6296TR CSR13H106JB7200 | - | - | - | - | - | 75 VDC | - | - | T212 CSR13 | 5 % | - | Hermetically Sealed | - | - | 10 uF | Axial | - | - | - | 0.64 mm | 5 uA | - | - | - | - | Tantalum Solid Hermetically Sealed | - | 7.34 mm | - | 17.42 mm | - | ||
![]() T378F156K035AS KEMET | In Stock | - | - | Case F | - | - | - | 6 | 50 | + 125 C | - | - | - 55 C | - | - | - | MIL-PRF-49137/6 | N | - | - | 35 VDC | 35 V | Bulk | T378 | 10 % | Radial | Molded | 85 °C | -55 °C | 15 uF | Radial | 7.62 mm | 1.6 Ω | 7.62 mm | - | 9 uA | - | - | 6 % | 1.6 Ohms | Tantalum Solid Molded | 9.53 mm | - | 12.07 mm | 12.07 mm | 9.53 mm | ||
![]() T212D127K015BS7200 KEMET | In Stock | - | - | Case D | - | - | - | 6 | 1 | + 125 C | - | - | - 55 C | - | CSR13D127KB7200 M39003/01-6061TR | - | - | - | - | - | 15 VDC | - | - | T212 CSR13 | 10 % | - | Hermetically Sealed | - | - | 120 uF | Axial | - | - | - | 0.64 mm | 6 uA | - | - | - | - | Tantalum Solid Hermetically Sealed | - | 8.92 mm | - | 19.96 mm | - | ||
![]() T212B105K100BS7200 KEMET | In Stock | - | - | Case B | 1000 nF | - | - | 2 | 1 | + 125 C | - | - | - 55 C | - | M39003/01-6375TR CSR13J105KB7200 | - | - | - | - | - | 100 VDC | - | - | T212 CSR13 | 10 % | - | Hermetically Sealed | - | - | 1 uF | Axial | - | - | - | 0.51 mm | 500 nA | - | - | - | - | Tantalum Solid Hermetically Sealed | - | 4.7 mm | - | 12.04 mm | - | ||
![]() T212B276J010BS7200 KEMET | In Stock | - | - | Case B | - | - | - | 6 | 1 | + 125 C | - | - | - 55 C | - | CSR13C276JB7200 M39003/01-6026TR | - | - | - | - | - | 10 VDC | - | - | T212 CSR13 | 5 % | - | Hermetically Sealed | - | - | 27 uF | Axial | - | - | - | 0.51 mm | 2 uA | - | - | - | - | Tantalum Solid Hermetically Sealed | - | 4.7 mm | - | 12.04 mm | - | ||
![]() T492D226K015BS KEMET | 17 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | D Case | - 55 C | - | CWR11HH226KB | - | - | N | 0.023634 oz | - | 15 VDC | - | MouseReel | T492 | 10 % | - | Molded - E-Rel | - | - | 22 uF | SMD/SMT | - | - | - | - | 3.3 uA | - | - | - | 1.1 Ohms | Tantalum Solid High Reliability | - | - | 2.8 mm | 7.3 mm | 4.3 mm |