- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Diameter | Leakage Current | Ripple Current | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T510X336M035AHE065 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 500 | - | - | X Case | - | - | - | - | N | 0.014110 oz | 35 VDC | Reel | T510 Auto | 20 % | - | 33 uF | SMD/SMT | - | - | - | 65 mOhms | Tantalum Solid Low ESR Standard Grade | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T110B275K100AS7200 KEMET | 49 | - | - | Case B | 2700 nF | - | - | - | 3 | 1 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T110B275K100ASTR T110B275K100AS7241 | Active | N | - | 100 VDC | MouseReel | T110 | 10 % | Hermetically Sealed | 2.7 uF | Axial | 0.51 mm | 1.1 uA | - | - | Tantalum Solid Hermetically Sealed | 4.7 mm | - | 12.04 mm | - | ||
![]() T110A185K020AS7200 KEMET | 33 | - | - | Case A | 1800 nF | - | - | - | 4 | 1 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T110A185K020ASTR T110A185K020AS7241 | Active | N | 0.012346 oz | 20 VDC | MouseReel | T110 | 10 % | Hermetically Sealed | 1.8 uF | Axial | 0.51 mm | 300 nA | - | - | Tantalum Solid Hermetically Sealed | 3.43 mm | - | 7.26 mm | - | ||
![]() T493B106K020BB6320 KEMET | 47 | - | - | - | - | - | 1311 | - | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-093KBBB | Active | Details | 0.003609 oz | 20 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T496B335K016AHE2K1 KEMET | In Stock | - | - | - | 3300 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003439 oz | 16 VDC | Reel | T496 | 10 % | - | 3.3 uF | SMD/SMT | - | 0.5 uA | 201 mA | 2.1 Ohms | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T494A475M006AH KEMET | 40 | - | - | - | 4700 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.000952 oz | 6.3 VDC | MouseReel | T494 | 20 % | - | 4.7 uF | SMD/SMT | - | 0.5 uA | 146 mA | 3.5 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493X106K063CH6220 KEMET | 19 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.014110 oz | 63 VDC | Reel | T493_DLA | 10 % | - | 10 uF | SMD/SMT | - | 6.3 uA | - | 400 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T489A106M010ATE1K8 KEMET | 47 | - | - | - | - | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.000952 oz | 10 VDC | MouseReel | T489 | 20 % | - | 10 uF | SMD/SMT | - | 0.8 uA | - | 1.8 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T489B156K016ATE800 KEMET | 36 | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.003790 oz | 16 VDC | MouseReel | T489 | 10 % | - | 15 uF | SMD/SMT | - | 1.8 uA | - | 800 mOhms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T489D157M016ATE700 KEMET | 19 | - | - | - | - | - | 2917 | 7343 | 12 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.015762 oz | 16 VDC | MouseReel | T489 | 20 % | - | 150 uF | SMD/SMT | - | 18 uA | - | 700 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489D686K016ATE490 KEMET | 40 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.015762 oz | 16 VDC | MouseReel | T489 | 10 % | - | 68 uF | SMD/SMT | - | 8.2 uA | - | 490 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489A475M010ATE2K9 KEMET | 45 | - | - | - | 4700 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.000952 oz | 10 VDC | MouseReel | T489 | 20 % | - | 4.7 uF | SMD/SMT | - | 0.5 uA | - | 2.9 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T489C685M035ATE1K0 KEMET | 19 | - | - | - | 6800 nF | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.007918 oz | 35 VDC | MouseReel | T489 | 20 % | - | 6.8 uF | SMD/SMT | - | 1.8 uA | - | 1.07 Ohms | Tantalum Solid Low ESR Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T489B155K035ATE2K5 KEMET | 36 | - | - | - | 1500 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.003790 oz | 35 VDC | MouseReel | T489 | 10 % | - | 1.5 uF | SMD/SMT | - | 0.5 uA | - | 2.5 kOhms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T489A224M050ATE7K5 KEMET | 47 | - | - | - | 220 nF | 220000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.000952 oz | 50 VDC | MouseReel | T489 | 20 % | - | 0.22 uF | SMD/SMT | - | 0.5 uA | - | 7.5 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T489B156K010ATE2K0 KEMET | In Stock | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.003790 oz | 10 VDC | MouseReel | T489 | 10 % | - | 15 uF | SMD/SMT | - | 1.1 uA | - | 2.03 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T489D227M006ATE150 KEMET | 19 | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.015762 oz | 6.3 VDC | MouseReel | T489 | 20 % | - | 220 uF | SMD/SMT | - | 10.4 uA | - | 150 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489D156K035ATE350 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.015762 oz | 35 VDC | Reel | T489 | 10 % | - | 15 uF | SMD/SMT | - | 3.9 uA | - | 350 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489D156M025ATE720 KEMET | 19 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.015762 oz | 25 VDC | MouseReel | T489 | 20 % | - | 15 uF | SMD/SMT | - | 2.8 uA | - | 720 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489C157M006ATE300 KEMET | 47 | - | - | - | - | - | 2412 | 6032 | 8 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.007918 oz | 6.3 VDC | MouseReel | T489 | 20 % | - | 150 uF | SMD/SMT | - | 7.1 uA | - | 300 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm |