- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Operating Temperature Range | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493X106K035BK6210 KEMET | 47 | - | - | - | - | 2917 | 7343 | 4 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 35 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 10 uF | SMD/SMT | - | - | 3.5 uA | - | - | 900 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493D476K016CH6120 KEMET | 33 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 16 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | - | 7.5 uA | - | - | 800 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D336K010CB6420 KEMET | 47 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.021164 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 33 uF | SMD/SMT | - | - | 3.3 uA | - | - | 800 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T499X107K016ATE300 KEMET | 277 | - | - | - | - | 2917 | 7343 | 6 % | 500 | + 175 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | 16 VDC | Reel | T499 | 10 % | - | 100 uF | SMD/SMT | - | - | 16 uA | 742 mA | - | 300 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T110A184M125AS KEMET | In Stock | - | - | 180 nF | 180000 pF | - | - | 3 | 150 | + 125 C | KEMET | - | - 55 C | Bulk | - | Active | - | N | 0.012346 oz | 125 VDC | Bulk | T110 | 20 % | Hermetically Sealed | 0.18 uF | Axial | - | 0.51 mm | 1.5 uA | - | - | - | Tantalum Solid Hermetically Sealed | 3.43 mm | - | 7.26 mm | - | ||
![]() T493D157M010CK6130 KEMET | 47 | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 10 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 150 uF | SMD/SMT | - | - | 15 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493A155K025BC6420 KEMET | 47 | - | - | 1500 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-111KBCC | Active | - | N | 0.000952 oz | 25 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 1.5 uF | SMD/SMT | - | - | 400 nA | - | - | 10 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493B475J010CH6420 KEMET | 45 | - | - | 4700 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003609 oz | 10 VDC | Reel | T493_DLA | 5 % | Molded - Hi-Rel COTS | 4.7 uF | SMD/SMT | - | - | 500 nA | - | - | 3.5 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493C106K025BB6430 KEMET | 19 | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007908 oz | 25 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 10 uF | SMD/SMT | - | - | 2.5 uA | - | - | 1.5 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493X476K025CH6130 KEMET | 40 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 25 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | - | 11.8 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493X476M025AH6420 KEMET | 19 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 25 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | - | 11.8 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493D107K016AC6120 KEMET | 19 | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | 07016-080KACZ | Active | - | N | 0.021164 oz | 16 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | 16 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493X107K016BH6220 KEMET | 40 | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 16 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | 16 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T340A104M040AT KEMET | 19 | - | - | 100 nF | 100000 pF | - | - | - | 300 | + 125 C | KEMET | - | - 55 C | Bulk | - | Active | - | Details | - | 40 VDC | Bulk | T340 | 20 % | - | 0.1 uF | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() T499D335M050ATE2K0 KEMET | 35 | - | - | 3300 nF | - | 2917 | 7343 | - | 500 | + 175 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 50 VDC | MouseReel | T499 | 20 % | - | 3.3 uF | SMD/SMT | - | - | - | - | - | 83 mOhms | Tantalum Solid High Temperature | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D336K025CH6120 KEMET | 18 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | 07016-127KCHZ | Active | - | N | 0.021164 oz | 25 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 33 uF | SMD/SMT | - | - | 8.3 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T242D336K050BS7200 KEMET | In Stock | - | - | - | - | - | - | 6 | 100 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | 50 VDC | Reel | T242 | 10 % | Hermetically Sealed | 33 uF | Axial | - | 0.64 mm | 10 uA | - | - 55 C to + 125 C | - | Tantalum Solid Hermetically Sealed | 8.92 mm | - | 19.96 mm | - | ||
![]() T494U156M016AT KEMET | 35 | - | - | - | - | 2412 | 6032 | 6 | 1000 | + 125 C | KEMET | U Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.010582 oz | 16 VDC | Reel | T494 | 20 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 15 uF | SMD/SMT | - | - | 2.4 uA | 335 mA | - | 800 mOhms | Tantalum Solid Surface Mounts | - | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T493B336K010BK6110 KEMET | 48 | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-037KBKZ | Active | - | N | 0.003609 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 33 uF | SMD/SMT | - | - | 3.3 uA | - | - | 3.5 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493X336M025CH6110 KEMET | 48 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 25 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 33 uF | SMD/SMT | - | - | 8.3 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm |