- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495B106M016ATE2K5 KEMET | 36 | - | - | - | - | 1311 | 3528 | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.003790 oz | 16 VDC | MouseReel | T495 | 20 % | SMD Automotive Grade Surge Robust Low ESR | 10 uF | SMD/SMT | - | - | - | 2.5 Ohms | Tantalum Solid Low ESR Automotive Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T497E105K050BB6115 KEMET | 47 | - | - | 1000 nF | - | 2010 | - | - | 2500 | + 125 C | KEMET | E Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014873 oz | 50 VDC | Reel | T497 | 10 % | - | 1 uF | - | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493X106K063BH6110 KEMET | 19 | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 63 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | - | 50 mOhms | - | - | - | - | ||
![]() T493D476K016CH6120 KEMET | 33 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 16 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | 7.5 uA | - | 800 mOhms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T340A104M040AT KEMET | 19 | - | - | 100 nF | 100000 pF | - | - | - | 300 | + 125 C | KEMET | - | - 55 C | Bulk | - | Active | - | Details | - | 40 VDC | Bulk | T340 | 20 % | - | 0.1 uF | - | 2.5 mm | - | - | - | - | - | - | - | ||
![]() T494B106M010ATAUTO KEMET | 380000 | - | - | - | - | 1311 | 3528 | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 10 VDC | MouseReel | T494 AUTO | 20 % | Molded - Automotive Grade | 10 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid Surface Mounts | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493C107K010AT6320 KEMET | 19 | - | - | - | - | 2412 | - | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007908 oz | 10 VDC | Reel | T493_DLA | 10 % | - | 100 uF | - | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T489C106M020ATA500 KEMET | 47 | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 20 VDC | MouseReel | T489 | 20 % | - | 10 uF | SMD/SMT | - | 1.5 uA | - | 500 mOhms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
Tiny WHSL | 47 | - | - | - | - | 2917 | 7343 | - | 2000 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | B45197A7156M506 | Active | - | Details | 0.014110 oz | 50 VDC | Reel | T495 | 20 % | SMD Automotive Grade Surge Robust Low ESR | 15 uF | SMD/SMT | - | - | - | 300 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493B106K020BB6320 KEMET | 47 | - | - | - | - | 1311 | - | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-093KBBB | Active | - | Details | 0.003609 oz | 20 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T494B105M035AH KEMET | 47 | - | - | 1000 nF | - | 1311 | 3528 | 4 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003790 oz | 35 VDC | MouseReel | T494 | 20 % | - | 1 uF | SMD/SMT | - | 0.5 uA | 206 mA | 2 Ohms | Tantalum Solid Surface Mounts | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T489A106M010ATE1K8 KEMET | 47 | - | - | - | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | 10 VDC | MouseReel | T489 | 20 % | - | 10 uF | SMD/SMT | - | 0.8 uA | - | 1.8 Ohms | Tantalum Solid Low ESR Standard Grade | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T489B156K016ATE800 KEMET | 36 | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.003790 oz | 16 VDC | MouseReel | T489 | 10 % | - | 15 uF | SMD/SMT | - | 1.8 uA | - | 800 mOhms | Tantalum Solid Low ESR Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T489D157M016ATE700 KEMET | 19 | - | - | - | - | 2917 | 7343 | 12 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | 16 VDC | MouseReel | T489 | 20 % | - | 150 uF | SMD/SMT | - | 18 uA | - | 700 mOhms | Tantalum Solid Low ESR Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489D686K016ATE490 KEMET | 40 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | 16 VDC | MouseReel | T489 | 10 % | - | 68 uF | SMD/SMT | - | 8.2 uA | - | 490 mOhms | Tantalum Solid Low ESR Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489A475M010ATE2K9 KEMET | 45 | - | - | 4700 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | 10 VDC | MouseReel | T489 | 20 % | - | 4.7 uF | SMD/SMT | - | 0.5 uA | - | 2.9 Ohms | Tantalum Solid Low ESR Standard Grade | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T489C685M035ATE1K0 KEMET | 19 | - | - | 6800 nF | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | 35 VDC | MouseReel | T489 | 20 % | - | 6.8 uF | SMD/SMT | - | 1.8 uA | - | 1.07 Ohms | Tantalum Solid Low ESR Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T489B155K035ATE2K5 KEMET | 36 | - | - | 1500 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.003790 oz | 35 VDC | MouseReel | T489 | 10 % | - | 1.5 uF | SMD/SMT | - | 0.5 uA | - | 2.5 kOhms | Tantalum Solid Low ESR Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493X336K025CH6130 KEMET | 34 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 25 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 33 uF | SMD/SMT | - | 8.3 uA | - | 700 mOhms | Tantalum Solid Surface Mounts | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T489C225M050ATE1K0 KEMET | 17 | - | - | 2200 nF | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | 50 VDC | MouseReel | T489 | 20 % | - | 2.2 uF | SMD/SMT | - | 0.8 uA | - | 1 Ohms | Tantalum Solid Low ESR Standard Grade | 2.5 mm | 6 mm | 3.2 mm |