- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | Manufacturer Size Code | ESR | Product | Product Length | Product Width | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T496B684K035ATE6K5 KEMET | In Stock | - | - | - | 680 nF | 680000 pF | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | Details | 0.003527 oz | 35 VDC | Reel | T496 | 10 % | SMD / SMT | - | - | 0.68 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 6.5 Ohms | Tantalum Solid Fused | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T496B155M025AHE5K0 KEMET | In Stock | - | - | - | 1500 nF | - | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003439 oz | 25 VDC | Reel | T496 | 20 % | - | - | - | 1.5 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 5 Ohms | Tantalum Solid Fused | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T496X226M025AHE900 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | - | X Case | - 55 C | - | - | - | N | 0.014110 oz | 25 VDC | Reel | T496 | 20 % | - | - | - | 22 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 900 mOhms | Tantalum Solid Fused | - | - | - | 4 mm | 7.3 mm | 4 mm | - | ||
![]() T340D226K040AT KEMET | In Stock | - | - | Case D | - | - | - | - | 6 | 100 | + 85 C | - | - | - 55 C | - | - | - | Details | - | 40 VDC | Bulk | T340 | 10 % | Molded | - | - | 22 uF | - | Radial | - | - | 10 mm | - | 9 uA | - | - | - | - | - | Tantalum Solid Molded | - | - | - | 7.3 mm | 10.5 mm | 12.3 mm | - | ||
![]() T494C107M010AH KEMET | 18 | - | - | - | - | - | 2412 | 6032 | 8 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.007918 oz | 10 VDC | MouseReel | T494 | 20 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | 100 uF | - | SMD/SMT | - | - | - | - | 10 uA | 742 mA | - | - | - | 200 mOhms | Tantalum Solid Surface Mounts | - | - | - | 2.5 mm | 6 mm | 3.2 mm | - | ||
![]() T322C156M015AT7200 KEMET | 18 | - | - | Case C | - | - | - | - | 6 | 2500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322C156M015AT7241 T322C156M015ATTR | Active | Details | 0.017637 oz | 15 VDC | Reel | T322 | 20 % | Molded | - | - | 15 uF | - | Axial | - | - | - | - | 1.5 uA | - | - | - | - | 2.5 Ohms | Tantalum Solid Molded | - | - | 4.57 mm | - | 8.76 mm | - | - | ||
![]() T322D275K050AT7200 KEMET | 18 | - | - | Case D | 2700 nF | - | - | - | 4 | 2500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322D275K050ATTR T322D275K050AT7241 | Active | Details | - | 50 VDC | Reel | T322 | 10 % | Molded | - | - | 2.7 uF | - | Axial | - | - | - | - | 1.1 uA | - | - | - | - | 3.5 Ohms | Tantalum Solid Molded | - | - | 4.57 mm | - | 10.67 mm | - | - | ||
![]() T496D227K004AHE400 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | - | D Case | - 55 C | - | - | - | N | 0.014110 oz | 4 VDC | Reel | T496 | 10 % | Molded - Built-In Fuse | - | - | 220 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 400 mOhms | Tantalum Solid Fused | - | - | - | 2.8 mm | 7.3 mm | 4.3 mm | - | ||
![]() T496C155M050AHE5K0 KEMET | In Stock | - | - | - | 1500 nF | - | 2412 | 6032 | - | 500 | + 125 C | - | C Case | - 55 C | - | - | - | N | 0.010582 oz | 50 VDC | MouseReel | T496 | 20 % | - | - | - | 1.5 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 5 Ohms | Tantalum Solid Fused | - | - | - | 2.5 mm | 6 mm | 3.2 mm | - | ||
![]() T496B334K050AHE10K KEMET | In Stock | - | - | - | 330 nF | 330000 pF | 1311 | 3528 | - | 500 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.003439 oz | 50 VDC | MouseReel | T496 | 10 % | - | - | - | 0.33 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 10 Ohms | Tantalum Solid Fused | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T496B105M025ATE3K5 KEMET | 24000 | - | - | - | 1000 nF | - | 1311 | 3528 | 4 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | Details | 0.003527 oz | 25 VDC | Reel | T496 | 20 % | - | - | - | 1 uF | - | SMD/SMT | - | - | - | - | 300 nA | 140 mA | - | - | - | 3.5 Ohms | Tantalum Solid Fused | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T496B684M025AHE6K5 KEMET | In Stock | - | - | - | 680 nF | 680000 pF | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003439 oz | 25 VDC | Reel | T496 | 20 % | - | - | - | 0.68 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 6.5 Ohms | Tantalum Solid Fused | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T496X227M010AHE300 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | N | 0.014110 oz | 10 VDC | Reel | T496 | 20 % | Molded - Built-In Fuse | - | - | 220 uF | - | SMD/SMT | - | - | - | - | 22 uA | 742 mA | - | - | - | 300 mOhms | Tantalum Solid Fused | - | - | - | 4 mm | 7.3 mm | 4 mm | - | ||
![]() T496X336M020AHE900 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | - | X Case | - 55 C | - | - | - | N | 0.014110 oz | 20 VDC | Reel | T496 | 20 % | - | - | - | 33 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 900 mOhms | Tantalum Solid Fused | - | - | - | 4 mm | 7.3 mm | 4 mm | - | ||
![]() T494B106K025AH KEMET | In Stock | - | - | - | - | - | 1311 | 3528 | 8 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003527 oz | 25 VDC | Reel | T494 | 10 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | 10 uF | - | SMD/SMT | - | - | - | - | 2.5 uA | 168 mA | - | - | - | 3 Ohms | Tantalum Solid Surface Mounts | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T494A335M016AH KEMET | 35 | - | - | - | 3300 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.000952 oz | 16 VDC | MouseReel | T494 | 20 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | 3.3 uF | - | SMD/SMT | - | - | - | - | 500 nA | 137 mA | - | - | - | 4 Ohms | Tantalum Solid Surface Mounts | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | ||
![]() T495D107K006AGE150 KEMET | 35 | - | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.015762 oz | 6.3 VDC | Reel | T495 | 10 % | SMD Automotive Grade Surge Robust Low ESR | 125 °C | -55 °C | 100 uF | 4.3 mm | SMD/SMT | 150 mΩ | Polar | - | - | - | - | - | 8 % | D | 150 mOhms | Tantalum Solid Low ESR Automotive Grade | 7.3 mm | 7.3 x 4.3 x 2.8 | - | 2.8 mm | 7.3 mm | 4.3 mm | No | ||
![]() T356E106M025AS7305 KEMET | In Stock | - | - | Case E | - | - | - | - | 6 | 2000 | + 125 C | KEMET | - | - 55 C | Tape & Box (TB) | T356E106M025ASAMMO | Active | N | - | 25 VDC | Ammo Pack | T356 | 20 % | Dipped | - | - | 10 uF | - | Radial | - | - | 5.08 mm | 0.5 mm | 2 uA | - | Outside Bend | - | - | - | Tantalum Solid Dipped | - | - | 5.5 mm | - | 10.2 mm | - | - | ||
![]() T493X337K010CH6420 KEMET | 18 | - | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | 07016-054KCHC | Active | N | 0.014110 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | - | - | 330 uF | - | SMD/SMT | - | - | - | - | 33 uA | - | - | - | - | 500 mOhms | Tantalum Solid Surface Mounts | - | - | - | 4 mm | 7.3 mm | 4.3 mm | - | ||
![]() T489B336M010ATE650 KEMET | In Stock | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.003790 oz | 10 VDC | MouseReel | T489 | 20 % | - | - | - | 33 uF | - | SMD/SMT | - | - | - | - | 2.5 uA | - | - | - | - | 650 mOhms | Tantalum Solid Low ESR Standard Grade | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - |