- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Lead Style | Dissipation Factor | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T354E225M050AT7301 KEMET | In Stock | - | - | Case E | - | 2200 nF | - | - | - | 5 | 1000 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 50 VDC | - | MouseReel | T354 | 20 % | - | Dipped | - | - | 2.2 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 900 nA | Outside Bend | - | 3.5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T356C156K006AT7301 KEMET | In Stock | - | - | Case C | - | - | - | - | - | 6 | 1500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 6 VDC | - | Reel | T356 | 10 % | - | Dipped | - | - | 15 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 700 nA | Outside Bend | - | 5 Ohms | Tantalum Solid Dipped | 5 mm | - | 9.6 mm | - | ||
![]() T493X336K035BH6120 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | N | 0.014110 oz | - | 35 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 33 uF | SMD/SMT | - | - | - | - | - | - | - | 11.6 uA | - | - | 300 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493C155M035AT6120 KEMET | In Stock | - | - | - | - | 1500 nF | - | 2412 | 6032 | 6 | 500 | + 125 C | - | C Case | - 55 C | - | - | - | Details | 0.010582 oz | - | 35 VDC | - | Reel | T493_DLA | 20 % | - | Molded - Hi-Rel COTS | - | - | 1.5 uF | SMD/SMT | - | - | - | - | - | - | - | 500 nA | - | - | 2.5 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T340D106M040AT7301 KEMET | In Stock | - | - | Case D | - | - | - | - | - | 6 | 250 | + 125 C | - | - | - 55 C | - | - | - | Details | - | - | 40 VDC | - | Reel | T340 | 20 % | - | Molded | - | - | 10 uF | Radial | - | - | - | - | - | 10 mm | - | 4.5 uA | - | - | 1.6 Ohms | Tantalum Solid Molded | - | 10.5 mm | 10.5 mm | 12.3 mm | ||
![]() T340A225K020AT7301 KEMET | 18 | - | - | Case A | - | 2200 nF | - | - | - | 6 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T340A225K020ATTR | Active | Details | - | - | 20 VDC | - | Reel | T340 | 10 % | - | Molded | - | - | 2.2 uF | Radial | - | - | - | - | - | 2.5 mm | - | 1 uA | - | - | 7 Ohms | Tantalum Solid Molded | - | 7.3 mm | 7.3 mm | 4.7 mm | ||
![]() T493A105M010BC6110 KEMET | In Stock | - | - | - | - | 1000 nF | - | 1206 | 3216 | 4 | 2000 | + 125 C | - | A Case | - 55 C | - | - | - | N | 0.000952 oz | - | 10 VDC | - | Reel | T493_DLA | 20 % | - | Molded - Hi-Rel COTS | - | - | 1 uF | SMD/SMT | - | - | - | - | - | - | - | 100 nA | - | - | 10 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493D475K050BC6110 KEMET | 18 | - | - | - | - | 4700 nF | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.021164 oz | - | 50 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 4.7 uF | SMD/SMT | - | - | - | - | - | - | - | 2.4 uA | - | - | 1.5 Ohms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T322D476M006ATTR KEMET | In Stock | - | - | Case D | - | - | - | - | - | 6 | 2500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 6 VDC | - | Reel | T322 | 20 % | - | Molded | - | - | 47 uF | Axial | - | - | - | - | - | - | - | 2.3 uA | - | - | 2 Ohms | Tantalum Solid Molded | 4.57 mm | - | 10.67 mm | - | ||
![]() T493B225K035BC6120 KEMET | In Stock | - | - | - | - | 2200 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003527 oz | - | 35 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 2.2 uF | SMD/SMT | - | - | - | - | - | - | - | 800 nA | - | - | 2.5 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T356A684M035AT7301 KEMET | In Stock | - | - | Case A | - | 680 nF | 680000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | 35 V | 35 VDC | 35 V | MouseReel | T356 | 20 % | Radial | Dipped | 125 °C | -55 °C | 0.68 uF | Radial | - | - | 5.08 mm | Tantalum | 10 Ω | 5.08 mm | 0.5 mm | 500 nA | Outside Bend | 3 % | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | 8.6 mm | 8.6 mm | - | ||
![]() T353B475M016AT7301 KEMET | In Stock | - | - | Case B | - | 4700 nF | - | - | - | 5 | 1500 | + 125 C | - | - | - 55 C | - | - | - | Details | - | - | 16 VDC | - | MouseReel | T353 | 20 % | - | Dipped | - | - | 4.7 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 600 nA | Snap In | - | 5 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.4 mm | - | ||
![]() T493C106K035BC6120 KEMET | 18 | - | - | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | 07016-144KBCZ | Active | N | 0.007908 oz | - | 35 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 10 uF | SMD/SMT | - | - | - | - | - | - | - | 3.5 uA | - | - | 1.2 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493C156M010BC6110 KEMET | In Stock | - | - | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | - | C Case | - 55 C | - | - | - | N | 0.010582 oz | - | 10 VDC | - | Reel | T493_DLA | 20 % | - | Molded - Hi-Rel COTS | - | - | 15 uF | SMD/SMT | - | - | - | - | - | - | - | 1.5 uA | - | - | 1.8 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493A104K035BC6120 KEMET | In Stock | - | - | - | - | 100 nF | 100000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | - | A Case | - 55 C | - | - | - | N | 0.000952 oz | - | 35 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 0.1 uF | SMD/SMT | - | - | - | - | - | - | - | 0.5 uA | - | - | 10 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T398A334M035AT7301 KEMET | In Stock | - | - | Case A | - | 330 nF | 330000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 35 VDC | - | MouseReel | T398 | 20 % | - | Dipped 3-Lead | - | - | 0.33 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | Inside Kink | - | 15 Ohms | Tantalum Solid Dipped | - | 9 mm | 9 mm | 4.8 mm | ||
![]() T353E155K050AT7301 KEMET | 18 | - | - | Case E | - | 1500 nF | - | - | - | 5 | 1000 | + 125 C | KEMET | - | - 55 C | Bulk | T353E155K050ATTR | Active | Details | - | - | 50 VDC | - | Reel | T353 | 10 % | - | Dipped | - | - | 1.5 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 600 nA | Snap In | - | 5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 11.7 mm | - | ||
![]() T396B155M035AS7301 KEMET | In Stock | - | - | Case B | - | 1500 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | N | - | - | 35 VDC | - | Reel | T396 | 20 % | - | Dipped 3-Lead | - | - | 1.5 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | Straight | - | 6 Ohms | Tantalum Solid Dipped | - | - | 8.1 mm | 4.8 mm | ||
![]() T354E156M016AT7301 KEMET | In Stock | - | - | Case E | - | - | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 16 VDC | - | MouseReel | T354 | 20 % | - | Dipped | - | - | 15 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 1.8 uA | Outside Bend | - | 2.5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T495X157M016AHE075 KEMET | In Stock | - | - | - | 670.01263 mg | - | - | 2917 | 7343 | - | 500 | + 125 C | - | X Case | - 55 C | - | - | - | N | 0.014110 oz | 16 V | 16 VDC | 16 V | MouseReel | T495 | 20 % | SMD/SMT | SMD Automotive Grade Surge Robust Low ESR | 125 °C | -55 °C | 150 uF | SMD/SMT | 7343 | 2917 | - | - | 75 mΩ | - | - | - | - | - | 75 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 4 mm | 7.3 mm | 4.3 mm |