- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Product Length | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T322D335K050AT7200 KEMET | 18 | - | - | - | Case D | 3300 nF | - | - | 4 | 2500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322D335K050AT7241 T322D335K050ATTR | Active | Details | - | - | 50 VDC | - | Reel | T322 | 10 % | - | Molded | - | - | 3.3 uF | Axial | - | - | - | - | - | 1.3 uA | - | - | - | 3 Ohms | Tantalum Solid Molded | - | 4.57 mm | - | 10.67 mm | - | ||
![]() T322C226M010AT7200 KEMET | 27 | - | - | - | Case C | - | - | - | 6 | 2500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322C226M010ATTR T322C226M010AT7241 | Active | Details | 0.017637 oz | - | 10 VDC | - | Reel | T322 | 20 % | - | Molded | - | - | 22 uF | Axial | - | - | - | - | - | 1.5 uA | - | - | - | 2.7 Ohms | Tantalum Solid Molded | 8.76 mm | 4.57 mm | - | 8.76 mm | - | ||
![]() T351D226M006AT7301 KEMET | In Stock | - | - | - | Case D | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 6 VDC | - | MouseReel | T351 | 20 % | - | Dipped | - | - | 22 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 1.1 uA | - | Stand Off | - | 3.7 Ohms | Tantalum Solid Dipped | - | 5 mm | - | 10.9 mm | - | ||
![]() T351C106K010AT7301 KEMET | In Stock | - | - | - | Case C | - | - | - | 5 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T351C106K010ATTR | Active | Details | - | - | 10 VDC | - | Reel | T351 | 10 % | - | Dipped | - | - | 10 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 800 nA | - | Stand Off | - | 5 Ohms | Tantalum Solid Dipped | - | 5 mm | - | 10.7 mm | - | ||
![]() T355A225M020AT7301 KEMET | 18 | - | - | - | Case A | 2200 nF | - | - | 5 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T355A225M020ATTR | Active | Details | - | - | 20 VDC | - | Reel | T355 | 20 % | - | Dipped | - | - | 2.2 uF | Radial | - | - | - | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | - | 7 Ohms | Tantalum Solid Dipped | - | 4.5 mm | - | 8.6 mm | - | ||
![]() T398A225M010AT KEMET | In Stock | - | - | - | Case A | 2200 nF | - | - | 5 | 1000 | + 125 C | - | - | - 55 C | - | - | - | Details | - | - | 10 VDC | - | Bulk | T398 | 20 % | - | Dipped 3-Lead | - | - | 2.2 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 13 Ohms | Tantalum Solid Dipped | - | - | 4.8 mm | 9 mm | 4.8 mm | ||
![]() T356K157K010AT7301 KEMET | In Stock | - | - | - | Case K | - | - | - | 8 | 500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 10 VDC | - | Reel | T356 | 10 % | - | Dipped | - | - | 150 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 10 uA | - | Outside Bend | - | 800 mOhms | Tantalum Solid Dipped | - | 8.9 mm | - | 15.5 mm | - | ||
![]() T396D335K035AT KEMET | In Stock | - | - | - | Case D | 3300 nF | - | - | 5 | 500 | + 125 C | KEMET | - | - 55 C | Bulk | - | Active | Details | - | - | 35 VDC | - | Bulk | T396 | 10 % | - | Dipped 3-Lead | - | - | 3.3 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 900 nA | - | Straight | - | 4 Ohms | Tantalum Solid Dipped | - | - | 5.1 mm | 9.4 mm | 5.1 mm | ||
![]() T355F685M035AT7301 KEMET | 18 | - | - | - | Case F | 6800 nF | - | - | 5 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T355F685M035ATTR | Active | Details | - | 35 V | 35 VDC | 35 V | Reel | T355 | 20 % | Radial | Dipped | 125 °C | -55 °C | 6.8 uF | Radial | 3.18 mm | Tantalum | 2.5 Ω | 3.18 mm | 0.5 mm | 1.9 uA | - | Inside Bend | 5 % | 2.5 Ohms | Tantalum Solid Dipped | - | 6 mm | 11.2 mm | 11.2 mm | - | ||
![]() T355E226K010AT7301 KEMET | In Stock | - | - | - | Case E | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 10 VDC | - | MouseReel | T355 | 10 % | - | Dipped | - | - | 22 uF | Radial | - | - | - | 3.18 mm | 0.5 mm | 1.8 uA | - | Inside Bend | - | 2.7 Ohms | Tantalum Solid Dipped | - | 5.5 mm | - | 10.2 mm | - | ||
![]() T398M226M050AT7301 KEMET | In Stock | - | - | - | Case M | - | - | - | 6 | 500 | + 125 C | - | - | - 55 C | - | - | - | Details | - | - | 50 VDC | - | Reel | T398 | 20 % | - | Dipped 3-Lead | - | - | 22 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 8.8 uA | - | Inside Kink | - | 1 Ohms | Tantalum Solid Dipped | - | - | 9.1 mm | 15.7 mm | 9.1 mm | ||
![]() T398A685M006AT7301 KEMET | In Stock | - | - | - | Case A | 6800 nF | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 6 VDC | - | MouseReel | T398 | 20 % | - | Dipped 3-Lead | - | - | 6.8 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 8 Ohms | Tantalum Solid Dipped | - | - | 4.8 mm | 9 mm | 4.8 mm | ||
![]() T356H226M025AS7301 KEMET | In Stock | - | - | Radial | Case H | - | - | - | 6 | 800 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T356H226M025ASTR | Active | N | - | 25 V | 25 VDC | 25 V | Reel | T356 | 20 % | Radial | Dipped | 125 °C | -55 °C | 22 uF | Radial | 5.08 mm | - | 1.5 Ω | 5.08 mm | 0.5 mm | 4.4 uA | - | Outside Bend | 6 % | 1.5 Ohms | Tantalum Solid Dipped | - | 7.6 mm | 11.9 mm | 11.9 mm | - | ||
![]() T398H336M016AT7301 KEMET | In Stock | - | - | - | Case H | - | - | - | 6 | 800 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 16 VDC | - | Reel | T398 | 20 % | - | Dipped 3-Lead | - | - | 33 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 4 uA | - | Inside Kink | - | 1.6 Ohms | Tantalum Solid Dipped | - | - | 6.9 mm | 11.2 mm | 6.9 mm | ||
![]() T398E106M016AT7301 KEMET | 27 | - | - | - | Case E | - | - | - | 6 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T398E106M016ATTR | Active | Details | - | - | 16 VDC | - | Reel | T398 | 20 % | - | Dipped 3-Lead | - | - | 10 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 1.3 uA | - | Inside Kink | - | 3.2 Ohms | Tantalum Solid Dipped | - | - | 5.8 mm | 10.5 mm | 5.8 mm | ||
![]() T356G106M035AT4702 KEMET | In Stock | - | - | - | Case G | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 35 VDC | - | Ammo Pack | T356 | 20 % | - | Dipped | - | - | 10 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 2.8 uA | - | Outside Bend | - | 2 Ohms | Tantalum Solid Dipped | - | 6.3 mm | - | 11.4 mm | - | ||
![]() T356F126J020AS7301 KEMET | In Stock | - | - | - | Case F | - | - | - | 6 | 1000 | + 125 C | - | - | - 55 C | - | - | - | N | - | - | 20 VDC | - | Reel | T356 | 5 % | - | Dipped | - | - | 12 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 1.9 uA | - | Outside Bend | - | - | Tantalum Solid Dipped | - | 6 mm | - | 11.2 mm | - | ||
![]() T398F476K006AT7301 KEMET | In Stock | - | - | - | Case F | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | Details | - | - | 6 VDC | - | Reel | T398 | 10 % | - | Dipped 3-Lead | - | - | 47 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 2.3 uA | - | Inside Kink | - | 2 Ohms | Tantalum Solid Dipped | - | - | 6.1 mm | 10.9 mm | 6.1 mm | ||
![]() T353L686M025AS7301 KEMET | In Stock | - | - | - | Case L | - | - | - | 6 | 500 | + 125 C | - | - | - 55 C | - | - | - | N | - | - | 25 VDC | - | Reel | T353 | 20 % | - | Dipped | - | - | 68 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 10 uA | - | Snap In | - | 800 mOhms | Tantalum Solid Dipped | - | 8.9 mm | - | 18.5 mm | - | ||
![]() T494A226K006AH KEMET | In Stock | - | - | - | - | - | 1206 | 3216 | 6 | 2000 | + 125 C | - | A Case | - 55 C | - | - | - | No -RoHS Version Available | 0.000952 oz | - | 6.3 VDC | - | MouseReel | T494 | 10 % | - | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | 22 uF | SMD/SMT | - | - | - | - | - | 1.4 uA | 158 mA | - | - | 3 Ohms | Tantalum Solid Surface Mounts | - | - | 1.6 mm | 3.2 mm | 1.6 mm |