- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493A104K035BC6120 KEMET | In Stock | - | - | - | - | 100 nF | 100000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | - | A Case | - 55 C | - | - | - | - | N | 0.000952 oz | - | 35 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 0.1 uF | SMD/SMT | - | - | - | - | - | - | - | 0.5 uA | - | - | - | 10 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T398A334M035AT7301 KEMET | In Stock | - | - | Case A | - | 330 nF | 330000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | - | MouseReel | T398 | 20 % | - | Dipped 3-Lead | - | - | 0.33 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 15 Ohms | Tantalum Solid Dipped | - | 9 mm | 9 mm | 4.8 mm | ||
![]() T353E155K050AT7301 KEMET | 18 | - | - | Case E | - | 1500 nF | - | - | - | 5 | 1000 | + 125 C | KEMET | - | - 55 C | Bulk | T353E155K050ATTR | Active | - | Details | - | - | 50 VDC | - | Reel | T353 | 10 % | - | Dipped | - | - | 1.5 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 600 nA | - | Snap In | - | 5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 11.7 mm | - | ||
![]() T396B155M035AS7301 KEMET | In Stock | - | - | Case B | - | 1500 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | - | 35 VDC | - | Reel | T396 | 20 % | - | Dipped 3-Lead | - | - | 1.5 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Straight | - | 6 Ohms | Tantalum Solid Dipped | - | - | 8.1 mm | 4.8 mm | ||
![]() T354E156M016AT7301 KEMET | In Stock | - | - | Case E | - | - | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 16 VDC | - | MouseReel | T354 | 20 % | - | Dipped | - | - | 15 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 1.8 uA | - | Outside Bend | - | 2.5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T495X157M016AHE075 KEMET | In Stock | - | - | - | 670.01263 mg | - | - | 2917 | 7343 | - | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | N | 0.014110 oz | 16 V | 16 VDC | 16 V | MouseReel | T495 | 20 % | SMD/SMT | SMD Automotive Grade Surge Robust Low ESR | 125 °C | -55 °C | 150 uF | SMD/SMT | 7343 | 2917 | - | - | 75 mΩ | - | - | - | - | - | - | 75 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493B155K035AH6120 KEMET | In Stock | - | - | - | - | 1500 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003609 oz | - | 35 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 1.5 uF | SMD/SMT | - | - | - | - | - | - | - | 500 nA | - | - | - | 3 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T494D686M016AT7280 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | 6 | 2500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | - | 16 VDC | - | Reel | T494 | 20 % | - | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | 68 uF | SMD/SMT | - | - | - | - | - | - | - | 10.9 uA | 1000 mA | - | - | 150 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T354E156M016AS7301 KEMET | In Stock | - | - | Case E | - | - | - | - | - | 6 | 1000 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | - | 16 VDC | - | Cut Tape | T354 | 20 % | - | Dipped | - | - | 15 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 1.8 uA | - | Outside Bend | - | 2.5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T353A225M016AS7301 KEMET | In Stock | - | - | Case A | - | 2200 nF | - | - | - | 5 | 1500 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | - | 16 VDC | - | Cut Tape | T353 | 20 % | - | Dipped | - | - | 2.2 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 500 nA | - | Snap In | - | 8 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.2 mm | - | ||
![]() T356B474M050AT7301 KEMET | In Stock | - | - | Case B | - | 470 nF | 470000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 50 V | 50 VDC | 50 V | MouseReel | T356 | 20 % | Radial | Dipped | 125 °C | -55 °C | 0.47 uF | Radial | - | - | 5.08 mm | Tantalum | 13 Ω | 5.08 mm | 0.5 mm | 500 nA | - | Outside Bend | 3 % | 13 Ohms | Tantalum Solid Dipped | 4.5 mm | 8.9 mm | 8.9 mm | - | ||
![]() T352B125K035AT7301 KEMET | In Stock | - | - | Case B | - | 1200 nF | - | - | - | 5 | 1500 | + 125 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | - | MouseReel | T352 | 10 % | - | Dipped | - | - | 1.2 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 500 nA | - | Stand Off | - | - | Tantalum Solid Dipped | 4.5 mm | - | 10.4 mm | - | ||
![]() T352A225M016AT7301 KEMET | In Stock | - | - | Case A | - | 2200 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 16 VDC | - | MouseReel | T352 | 20 % | - | Dipped | - | - | 2.2 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 500 nA | - | Stand Off | - | 8 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.2 mm | - | ||
![]() T496B225K020AHE1K6 KEMET | In Stock | - | - | - | - | 2200 nF | - | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | N | 0.003439 oz | - | 20 VDC | - | Reel | T496 | 10 % | - | - | - | - | 2.2 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 1.6 Ohms | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493X106M050AH6110 KEMET | 34 | - | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | - | 50 VDC | - | Reel | T493_DLA | 20 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | - | - | - | 5 uA | - | - | - | 700 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T498A474K035ATE10K KEMET | 34 | - | - | - | - | 470 nF | 470000 pF | 1206 | 3216 | 3 | 2000 | + 150 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | B45196P6474K109 | Active | AEC-Q200 | Details | 0.000952 oz | - | 35 VDC | - | MouseReel | T498 AUTO | 10 % | - | - | - | - | 0.47 uF | SMD/SMT | - | - | - | - | - | - | - | 0.5 uA | 87 mA | - | - | 10 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T489B155M035ATE2K5 KEMET | 17 | - | - | - | - | 1500 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.003790 oz | - | 35 VDC | - | MouseReel | T489 | 20 % | - | - | - | - | 1.5 uF | SMD/SMT | - | - | - | - | - | - | - | 0.5 uA | - | - | - | 2.5 kOhms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493X336K025CH6130 KEMET | 34 | - | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | - | 25 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 33 uF | SMD/SMT | - | - | - | - | - | - | - | 8.3 uA | - | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T489C225M050ATE1K0 KEMET | 17 | - | - | - | - | 2200 nF | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | - | 50 VDC | - | MouseReel | T489 | 20 % | - | - | - | - | 2.2 uF | SMD/SMT | - | - | - | - | - | - | - | 0.8 uA | - | - | - | 1 Ohms | Tantalum Solid Low ESR Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T354E685M025AT7301 KEMET | In Stock | - | - | Case E | - | 6800 nF | - | - | - | 5 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 25 VDC | - | MouseReel | T354 | 20 % | - | Dipped | - | - | 6.8 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 1.4 uA | - | Outside Bend | - | 3.1 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - |