- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T489D336M025ATE400 KEMET | 48 | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | 25 VDC | MouseReel | T489 | 20 % | - | 33 uF | SMD/SMT | 6.2 uA | 400 mOhms | Tantalum Solid Low ESR Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489D226K035ATE650 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | 35 VDC | MouseReel | T489 | 10 % | - | 22 uF | SMD/SMT | 5.8 uA | 650 mOhms | Tantalum Solid Low ESR Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D106K035CH6310 KEMET | 48 | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 35 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 10 uF | SMD/SMT | 3.5 uA | 1 Ohms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493B106K020AH6110 KEMET | 48 | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-092KAHZ | Active | - | N | 0.003609 oz | 20 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 10 uF | SMD/SMT | 2 uA | 3 Ohms | Tantalum Solid Surface Mounts | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493B335K035CK6410 KEMET | 18 | - | - | 3300 nF | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003609 oz | 35 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 3.3 uF | SMD/SMT | 1.2 uA | 3.5 Ohms | Tantalum Solid Surface Mounts | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T510X226K050AHE100 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 50 VDC | Reel | T510 Multiple Anode | 10 % | - | 22 uF | SMD/SMT | - | 83 mOhms | Tantalum Solid Low ESR Standard Grade | - | - | - | ||
![]() T493D107M016CH6420 KEMET | 18 | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | 07016-080MCHC | Active | - | N | 0.021164 oz | 16 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | 16 uA | 700 mOhms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493B225M020CK6410 KEMET | 18 | - | - | 2200 nF | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003609 oz | 20 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 2.2 uF | SMD/SMT | 400 nA | 3.5 Ohms | Tantalum Solid Surface Mounts | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493D157K010CC6410 KEMET | 18 | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 150 uF | SMD/SMT | 15 uA | 700 mOhms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493C107K010BC6220 KEMET | 18 | - | - | - | 2412 | 6032 | 8 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.007908 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | 10 uA | 1.2 Ohms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493D475K050AH6110 KEMET | 18 | - | - | 4700 nF | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 50 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 4.7 uF | SMD/SMT | 2.4 uA | 1.5 Ohms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493A106K010CK6410 KEMET | 48 | - | - | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-028KCKC | Active | - | N | 0.000952 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 10 uF | SMD/SMT | 1 uA | 4 Ohms | Tantalum Solid Surface Mounts | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493C685K025BH6410 KEMET | 35 | - | - | 6800 nF | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.007908 oz | 25 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 6.8 uF | SMD/SMT | 1.7 uA | 1.9 Ohms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493A105K035CK6410 KEMET | 48 | - | - | 1000 nF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.000952 oz | 35 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 1 uF | SMD/SMT | 400 nA | 10 Ohms | Tantalum Solid Surface Mounts | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493D156K035BH6410 KEMET | 18 | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | 07016-147KBHC | Active | - | N | 0.021164 oz | 35 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 15 uF | SMD/SMT | 5.3 uA | 800 mOhms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D686M020BH6420 KEMET | 18 | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | 07016-104MBHC | Active | - | N | 0.021164 oz | 20 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 68 uF | SMD/SMT | 13.6 uA | 700 mOhms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
Tiny WHSL | 35 | - | - | - | 2917 | 7343 | - | 2500 | + 150 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 6.3 VDC | Reel | T498 AUTO | 10 % | High Temperature MnO2 Tantalum Surface Mount Capacitors | 100 uF | SMD/SMT | - | 600 mOhms | Tantalum Solid High Temperature | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D106K035CB6420 KEMET | 18 | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.021164 oz | 35 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 10 uF | SMD/SMT | 3.5 uA | 1 Ohms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D156K025CB6420 KEMET | 18 | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.021164 oz | 25 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 15 uF | SMD/SMT | 3.8 uA | 1 Ohms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D157M010BK6130 KEMET | In Stock | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 10 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 150 uF | SMD/SMT | 15 uA | 700 mOhms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm |