- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493X475M050CC6420 KEMET | 10 | - | - | - | 4700 nF | - | 2917 | 7343 | 4 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 50 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 4.7 uF | SMD/SMT | - | - | 2.4 uA | - | - | 900 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T513X108K004AK6110 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | 4 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 1000 uF | SMD/SMT | - | - | - | - | - | 23 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T398C475M025AT7301 KEMET | In Stock | - | - | Case C | 4700 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 25 VDC | Reel | T398 | 20 % | Dipped 3-Lead | 4.7 uF | Radial | 2.54 mm | 0.5 mm | 900 nA | - | Inside Kink | 4 Ohms | Tantalum Solid Dipped | - | 9.9 mm | 9.9 mm | 5.1 mm | ||
![]() T493E476M035AH6110 KEMET | 40 | - | - | - | - | - | 2924 | 7360 | 6 | 500 | + 125 C | KEMET | E Case | - 55 C | Tape & Reel (TR) | 07016-156MMAHZ | Active | - | N | 0.028352 oz | 35 VDC | Reel | T493_DLA | 20 % | - | 47 uF | SMD/SMT | - | - | 16.5 uA | - | - | 200 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 3.6 mm | 7.3 mm | 6 mm | ||
![]() T494A154K050AH KEMET | 40 | - | - | - | 150 nF | 150000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.000952 oz | 50 VDC | MouseReel | T494 | 10 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 0.15 uF | SMD/SMT | - | - | 500 nA | 87 mA | - | 10 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T110D277K006AT KEMET | 10 | - | - | - | - | - | - | - | 8 | 20 | + 125 C | KEMET | - | - 55 C | Tray | - | Active | - | Details | - | 6 VDC | Bulk | T110 | 10 % | Hermetically Sealed | 270 uF | Axial | - | 0.64 mm | 6 uA | - | - | - | Tantalum Solid Hermetically Sealed | 8.92 mm | - | 19.96 mm | - | ||
![]() T355E685M025AT7301 KEMET | In Stock | - | - | Case E | 6800 nF | - | - | - | 5 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 25 VDC | MouseReel | T355 | 20 % | Dipped | 6.8 uF | Radial | 3.18 mm | 0.5 mm | 1.4 uA | - | Inside Bend | 3.1 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T499B475M016ATE6K0 KEMET | 10 | - | - | - | 4700 nF | - | 1311 | 3528 | - | 2000 | + 175 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 16 VDC | MouseReel | T499 | 20 % | - | 4.7 uF | SMD/SMT | - | - | - | - | - | 83 mOhms | Tantalum Solid High Temperature | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T354E225K050AS7301 KEMET | In Stock | - | - | Case E | 2200 nF | - | - | - | 5 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | 50 VDC | Reel | T354 | 10 % | Dipped | 2.2 uF | Radial | 6.35 mm | 0.5 mm | 900 nA | - | Outside Bend | 3.5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T354K226M035AT7301 KEMET | In Stock | - | - | Case K | - | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 35 VDC | MouseReel | T354 | 20 % | Dipped | 22 uF | Radial | 6.35 mm | 0.5 mm | 6.2 uA | - | Outside Bend | 1.3 Ohms | Tantalum Solid Dipped | 8.9 mm | - | 15.5 mm | - | ||
![]() T350A125K025AT7301 KEMET | 10 | - | - | Case A | 1200 nF | - | - | - | 5 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T350A125K025ATTR | Active | - | Details | - | 25 VDC | Reel | T350 | 10 % | Dipped | 1.2 uF | Radial | 2.54 mm | 0.5 mm | 500 nA | - | Straight | - | Tantalum Solid Dipped | 4.5 mm | - | 7.1 mm | - | ||
![]() T340C226M015AT7301 KEMET | In Stock | - | - | Case C | - | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 15 VDC | Reel | T340 | 20 % | Molded | 22 uF | Radial | 5 mm | - | 4 uA | - | - | 2 Ohms | Tantalum Solid Molded | - | 4.3 mm | 10.5 mm | 7.3 mm | ||
![]() T354L686M025AT7301 KEMET | In Stock | - | - | Case L | - | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 25 VDC | Reel | T354 | 20 % | Dipped | 68 uF | Radial | 6.35 mm | 0.5 mm | 10 uA | - | Outside Bend | 800 mOhms | Tantalum Solid Dipped | 8.9 mm | - | 18.1 mm | - | ||
![]() T493C476K010BH6210 KEMET | 40 | - | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | 07016-040KBHA | Active | - | N | 0.007908 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | - | 4.7 uA | - | - | 1.2 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T396M476M035AT7301 KEMET | In Stock | - | - | Case M | - | - | - | - | 6 | 500 | + 125 C | - | - | - 55 C | - | - | - | - | Details | - | 35 VDC | Reel | T396 | 20 % | Dipped 3-Lead | 47 uF | Radial | 2.54 mm | 0.5 mm | 10 uA | - | Straight | 800 mOhms | Tantalum Solid Dipped | - | 9.1 mm | 15.7 mm | 9.1 mm | ||
![]() T491C226M025ATAUTO KEMET | 40 | - | - | - | - | - | 2412 | 6032 | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 25 VDC | MouseReel | T491 Auto | 20 % | Molded - Automotive Grade | 22 uF | - | - | - | - | - | - | 25 mOhms | - | - | - | - | - | ||
![]() T496X476M020AHE300 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | N | 0.014110 oz | 20 VDC | Reel | T496 | 20 % | - | 47 uF | SMD/SMT | - | - | - | - | - | 300 mOhms | Tantalum Solid Fused | - | 4 mm | 7.3 mm | 4 mm | ||
![]() T354A155K025AS7301 KEMET | In Stock | - | - | Case A | 1500 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | 25 VDC | Cut Tape | T354 | 10 % | Dipped | 1.5 uF | Radial | 6.35 mm | 0.5 mm | 500 nA | - | Outside Bend | 8 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T351A155M025AT7301 KEMET | In Stock | - | - | Case A | 1500 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 25 VDC | MouseReel | T351 | 20 % | Dipped | 1.5 uF | Radial | 2.54 mm | 0.5 mm | 500 nA | - | Stand Off | 8 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 9.6 mm | - | ||
![]() T494X227M016AH KEMET | 40 | - | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 16 VDC | Reel | T494 | 20 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 220 uF | SMD/SMT | - | - | 35.2 uA | 642 mA | - | 400 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm |