- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493X336K035CH4884 KEMET | 49 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | N | 0.014110 oz | 35 VDC | Reel | T493_DLA | 10 % | - | 33 uF | SMD/SMT | - | - | 11.6 uA | - | - | 83 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T350A224K035AT7301 KEMET | 49 | - | - | Case A | 220 nF | 220000 pF | - | - | 3 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T350A224K035ATTR | Active | - | Details | - | 35 VDC | Reel | T350 | 10 % | Dipped | 0.22 uF | Radial | 2.54 mm | 0.5 mm | 500 nA | - | Straight | - | Tantalum Solid Dipped | 4.5 mm | - | 7.1 mm | - | ||
![]() T498D107K004ATE600 KEMET | 40 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 150 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 4 VDC | MouseReel | T498 AUTO | 10 % | - | 100 uF | SMD/SMT | - | - | 4 uA | 500 mA | - | 600 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493B106K020CH6410 KEMET | 10 | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-092KCHC | Active | - | N | 0.003609 oz | 20 VDC | Reel | T493_DLA | 10 % | - | 10 uF | SMD/SMT | - | - | 2 uA | - | - | 1 Ohms | Tantalum Solid Low ESR Commercial Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T355A105M020AT7301 KEMET | In Stock | - | - | Case A | 1000 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 20 VDC | MouseReel | T355 | 20 % | Dipped | 1 uF | Radial | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T489C156K020ATE400 KEMET | 40 | - | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | 20 VDC | MouseReel | T489 | 10 % | - | 15 uF | SMD/SMT | - | - | 2.3 uA | - | - | 400 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T354M476K035AS7301 KEMET | In Stock | - | - | Case M | - | - | - | - | 6 | 500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | - | Active | - | N | - | 35 VDC | Reel | T354 | 10 % | Dipped | 47 uF | Radial | 6.35 mm | 0.5 mm | 10 uA | - | Outside Bend | 800 mOhms | Tantalum Solid Dipped | 10.2 mm | - | 18.8 mm | - | ||
![]() T496C155M050AHE2K0 KEMET | In Stock | - | - | - | 1500 nF | - | 2412 | 6032 | - | 500 | + 125 C | - | C Case | - 55 C | - | - | - | - | N | 0.010582 oz | 50 VDC | MouseReel | T496 | 20 % | - | 1.5 uF | SMD/SMT | - | - | - | - | - | 2 Ohms | Tantalum Solid Fused | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T489D225M050ATE1K2 KEMET | In Stock | - | - | - | 2200 nF | - | 2917 | 7343 | 4.5 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | 50 VDC | Reel | T489 | 20 % | - | 2.2 uF | SMD/SMT | - | - | 0.8 uA | - | - | 1.2 Ohms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493A475K020AC6120 KEMET | 40 | - | - | - | 4700 nF | - | 1206 | 3216 | 8 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-089KACZ | Active | - | N | 0.000952 oz | 20 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 4.7 uF | SMD/SMT | - | - | 900 nA | - | - | 6 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T355B225M025AT7301 KEMET | In Stock | - | - | Case B | 2200 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 25 VDC | MouseReel | T355 | 20 % | Dipped | 2.2 uF | Radial | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | 6 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.9 mm | - | ||
![]() T370E156K020AS7374 KEMET | In Stock | - | - | Case E | - | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | 20 VDC | Reel | T370 | 10 % | Molded | 15 uF | Radial | 5.08 mm | - | 3 uA | - | - | 2.3 Ohms | Tantalum Solid Molded | - | 3.3 mm | 7.87 mm | 5.84 mm | ||
![]() T355A225K020AT7301 KEMET | In Stock | - | - | Case A | 2200 nF | - | - | - | 5 | 1500 | + 125 C | - | - | - 55 C | - | - | - | - | Details | - | 20 VDC | MouseReel | T355 | 10 % | Dipped | 2.2 uF | Radial | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | 7 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T355A225M016AT7301 KEMET | In Stock | - | - | Case A | 2200 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 16 VDC | MouseReel | T355 | 20 % | Dipped | 2.2 uF | Radial | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | 8 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T498A334M035ATE11K KEMET | In Stock | - | - | - | 330 nF | 330000 pF | 1206 | 3216 | - | 2000 | + 150 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.000952 oz | 35 VDC | MouseReel | T498 AUTO | 20 % | High Temperature MnO2 Tantalum Surface Mount Capacitors | 0.33 uF | SMD/SMT | - | - | - | - | - | 11 Ohms | Tantalum Solid High Temperature | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T351B474M050AT7301 KEMET | In Stock | - | - | Case B | 470 nF | 470000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 50 VDC | MouseReel | T351 | 20 % | Dipped | 0.47 uF | Radial | 2.54 mm | 0.5 mm | 500 nA | - | Stand Off | 13 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 9.9 mm | - | ||
![]() T489A474K025ATE9K5 KEMET | 80000 | - | - | - | 470 nF | 470000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | 25 VDC | MouseReel | T489 | 10 % | - | 0.47 uF | SMD/SMT | - | - | 0.5 uA | - | - | 9.53 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T352E685K025AT7301 KEMET | In Stock | - | - | Case E | 6800 nF | - | - | - | 5 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 25 VDC | MouseReel | T352 | 10 % | Dipped | 6.8 uF | Radial | 5.08 mm | 0.5 mm | 1.4 uA | - | Stand Off | 3.1 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 11.7 mm | - | ||
Tiny WHSL | 10 | - | - | - | 1000 nF | - | 1311 | 3528 | - | 8000 | + 175 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 35 VDC | Reel | T499 | 10 % | - | 1 uF | SMD/SMT | - | - | - | - | - | 25 mOhms | Tantalum Solid High Temperature | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495A334M035ATE6K0 KEMET | 10 | - | - | - | 330 nF | 330000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | B45035A3349M608 | Active | - | Details | 0.000952 oz | 35 VDC | Reel | T495 | 20 % | - | 0.33 uF | SMD/SMT | - | - | 0.5 uA | 112 mA | - | 6 Ohms | Tantalum Solid Low ESR Automotive Grade | - | 1.6 mm | 3.2 mm | 1.6 mm |