- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 49 | - | - | - | - | 2917 | 7343 | - | 2500 | + 175 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.015762 oz | 16 VDC | Reel | T499 | 10 % | - | 47 uF | SMD/SMT | - | - | - | - | - | 83 mOhms | Tantalum Solid High Temperature | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
Tiny WHSL | 49 | - | - | - | 1500 nF | 1206 | 3216 | - | 9000 | + 175 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000952 oz | 20 VDC | Reel | T499 | 10 % | - | 1.5 uF | SMD/SMT | - | - | - | - | - | 25 mOhms | Tantalum Solid High Temperature | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T496B105M035AHE3K1 KEMET | In Stock | - | - | - | 1000 nF | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003439 oz | 35 VDC | Reel | T496 | 20 % | - | 1 uF | SMD/SMT | - | - | - | - | - | 3.1 Ohms | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T494D336M016ATAUTO KEMET | 380000 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.015762 oz | 16 VDC | MouseReel | T494 AUTO | 20 % | Molded - Automotive Grade | 33 uF | SMD/SMT | - | - | 5.3 uA | 775 mA | - | 250 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T496B105K035ATE3K1 KEMET | 24000 | - | - | - | 1000 nF | 1311 | 3528 | 4 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.003790 oz | 35 VDC | Reel | T496 | 10 % | - | 1 uF | SMD/SMT | - | - | 400 nA | 149 mA | - | 3.1 Ohms | Tantalum Solid Fused | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T494A335K025AH KEMET | 32 | - | - | - | 3300 nF | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | Active | - | N | 0.000952 oz | 25 VDC | MouseReel | T494 | 10 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 3.3 uF | SMD/SMT | - | - | 800 nA | 158 mA | - | 3 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T513D107M016AK6110 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | D Case | - 55 C | - | - | - | Details | 0.014110 oz | 16 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | - | - | - | 75 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 3.1 mm | ||
![]() T513X336M035AT6120 KEMET | 49 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.021164 oz | 35 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 33 uF | SMD/SMT | - | - | - | - | - | 55 mOhms | Tantalum Solid High Reliability | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T513X476M035BT6210 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 35 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | - | - | - | - | 65 mOhms | Tantalum Solid High Reliability | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T513X477K006BT6210 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 6.3 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 470 uF | SMD/SMT | - | - | - | - | - | 30 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T513D156K035AB6110 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | D Case | - 55 C | - | - | - | Details | 0.014110 oz | 35 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 15 uF | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Solid High Reliability | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493A225J010BH6110 KEMET | 38 | - | - | - | 2200 nF | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | Active | - | N | 0.000952 oz | 10 VDC | Reel | T493_DLA | 5 % | - | 2.2 uF | SMD/SMT | - | - | 0.5 uA | - | - | 8 Ohms | Tantalum Solid Low ESR Commercial Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493D336J025AT6210 KEMET | 38 | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.021164 oz | 25 VDC | Reel | T493_DLA | 5 % | - | 33 uF | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T510X227K016AGE025 KEMET | 31 | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.021164 oz | 16 VDC | Reel | T510 Multiple Anode | 10 % | - | 220 uF | SMD/SMT | - | - | 35.2 uA | 3286 mA | - | 25 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T354L337M006AS7301 KEMET | In Stock | - | - | Case L | - | - | - | 8 | 500 | + 125 C | - | - | - 55 C | - | - | - | N | - | 6 VDC | Reel | T354 | 20 % | Dipped | 330 uF | Radial | 6.35 mm | 0.5 mm | 10 uA | - | Outside Bend | 700 mOhms | Tantalum Solid Dipped | 8.9 mm | - | 18.1 mm | - | ||
![]() T355F156K020AS7301 KEMET | In Stock | - | - | Case F | - | - | - | 6 | 1000 | + 125 C | - | - | - 55 C | - | - | - | N | - | 20 VDC | Reel | T355 | 10 % | Dipped | 15 uF | Radial | 3.18 mm | 0.5 mm | 2.4 uA | - | Inside Bend | 2.3 Ohms | Tantalum Solid Dipped | 6 mm | - | 11.2 mm | - | ||
![]() T496X476K016AH KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 1 | + 125 C | - | X Case | - 55 C | - | - | - | No -RoHS Version Available | 0.014110 oz | 16 VDC | Reel | T496 | 10 % | Molded - Built-In Fuse | 47 uF | SMD/SMT | - | - | 7.5 uA | - | - | 83 mOhms | Tantalum Solid Fused | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T322C685M025AT7200 KEMET | In Stock | - | - | Case C | 6800 nF | - | - | 4 | 2500 | + 85 C | - | - | - 55 C | - | - | - | Details | 0.017637 oz | 25 VDC | Reel | T322 | 20 % | Molded | 6.8 uF | Axial | - | - | 1.4 uA | - | - | 3.1 Ohms | Tantalum Solid Molded | 4.57 mm | - | 8.76 mm | - | ||
![]() T398J476M016AT7301 KEMET | In Stock | - | - | Case J | - | - | - | 6 | 800 | + 85 C | - | - | - 55 C | - | - | - | Details | - | 16 VDC | Reel | T398 | 20 % | Dipped 3-Lead | 47 uF | Radial | 2.54 mm | 0.5 mm | 5.6 uA | - | Inside Kink | 1.3 Ohms | Tantalum Solid Dipped | - | 7.6 mm | 12.2 mm | 7.6 mm | ||
![]() T493D475K050CH6420 KEMET | 49 | - | - | - | 4700 nF | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | Active | - | N | 0.021164 oz | 50 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 4.7 uF | SMD/SMT | - | - | 2.4 uA | - | - | 600 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm |