- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493C476K016BH6110 KEMET | 40 | - | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.007908 oz | - | 16 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 47 uF | SMD/SMT | - | - | - | - | - | - | - | 7.5 uA | - | - | - | 1.2 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T396B155M035AT7301 KEMET | In Stock | - | - | Case B | 1500 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | - | Reel | T396 | 20 % | - | Dipped 3-Lead | - | - | 1.5 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Straight | - | 6 Ohms | Tantalum Solid Dipped | 4.5 mm | 4.8 mm | 8.1 mm | 4.8 mm | ||
![]() T354F226M016AS7301 KEMET | In Stock | - | - | Case F | - | - | - | - | 6 | 1000 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | - | 16 VDC | - | Cut Tape | T354 | 20 % | - | Dipped | - | - | 22 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 2.6 uA | - | Outside Bend | - | 2 Ohms | Tantalum Solid Dipped | 6 mm | - | 11.2 mm | - | ||
![]() T355E825K016AT7301 KEMET | 10 | - | - | Case E | 8200 nF | - | - | - | 6 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T355E825K016ATTR | Active | - | Details | - | - | 16 VDC | - | Reel | T355 | 10 % | - | Dipped | - | - | 8.2 uF | Radial | - | - | - | - | - | 3.18 mm | 0.5 mm | 1 uA | - | Inside Bend | - | - | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T351E226K010AT7301 KEMET | In Stock | - | - | Case E | - | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 10 VDC | - | MouseReel | T351 | 10 % | - | Dipped | - | - | 22 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 1.8 uA | - | Stand Off | - | 2.7 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 11.2 mm | - | ||
![]() T493X337K010CH6120 KEMET | 10 | - | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | 07016-054KCHZ | Active | - | N | 0.014110 oz | - | 10 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 330 uF | SMD/SMT | - | - | - | - | - | - | - | 33 uA | - | - | - | 500 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T498A156M004ATE2K7 KEMET | In Stock | - | - | - | - | - | 1206 | 3216 | 4.5 | 2000 | + 150 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.000952 oz | - | 4 VDC | - | MouseReel | T498 AUTO | 20 % | - | - | - | - | 15 uF | SMD/SMT | - | - | - | - | - | - | - | 0.6 uA | 167 mA | - | - | 2.7 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T354E106M020AS7301 KEMET | 49 | - | - | Case E | - | - | - | - | 6 | 1000 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | 20 V | 20 VDC | 20 V | Cut Tape | T354 | 20 % | Radial | Dipped | 85 °C | -55 °C | 10 uF | Radial | - | - | 6.35 mm | Tantalum | 2.9 Ω | 6.35 mm | 0.5 mm | 1.6 uA | - | Outside Bend | 6 % | 2.9 Ohms | Tantalum Solid Dipped | 5.5 mm | 10.2 mm | 10.2 mm | - | ||
![]() T513X157K016BB6230 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | - | 16 VDC | - | Reel | T513 | 10 % | - | Molded - Hi-Rel COTS | - | - | 150 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T496B224M050ATE10K KEMET | In Stock | - | - | - | 220 nF | 220000 pF | 1311 | 3528 | 4 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | Details | 0.003527 oz | - | 50 VDC | - | Reel | T496 | 20 % | - | - | - | - | 0.22 uF | SMD/SMT | - | - | - | - | - | - | - | 100 nA | 83 mA | - | - | 10 Ohms | Tantalum Solid Fused | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493D106M035BH6110 KEMET | 10 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 35 VDC | - | Reel | T493_DLA | 20 % | - | Molded - Hi-Rel COTS | - | - | 10 uF | SMD/SMT | - | - | - | - | - | - | - | 3.5 uA | - | - | - | 1 Ohms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T513X477M006BK6130 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | - | 6.3 VDC | - | Reel | T513 | 20 % | - | Molded - Hi-Rel COTS | - | - | 470 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T498B336M006ATE1K7 KEMET | 10 | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 150 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 6.3 V | 6.3 VDC | 6.3 V | MouseReel | T498 AUTO | 20 % | SMD/SMT | High Temperature MnO2 Tantalum Surface Mount Capacitors | 150 °C | -55 °C | 33 uF | SMD/SMT | 3528 | 1411 | - | - | 1.7 Ω | - | - | 2.1 uA | 224 mA | - | - | 1.7 Ohms | Tantalum Solid High Temperature | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T350B225J025AS7301 KEMET | In Stock | - | - | Case B | 2200 nF | - | - | - | 5 | 1500 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | - | 25 VDC | - | Reel | T350 | 5 % | - | Dipped | - | - | 2.2 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Straight | - | 6 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 7.6 mm | - | ||
Tiny WHSL | 40 | - | - | - | - | - | 2412 | 6032 | - | 3000 | + 175 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | - | 16 VDC | - | Reel | T499 | 10 % | - | High Temperature Surface Mount | - | - | 22 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid High Temperature | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T322B125K035AT7200 KEMET | In Stock | - | - | Case B | 1200 nF | - | - | - | 3 | 4000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | - | Reel | T322 | 10 % | - | Molded | - | - | 1.2 uF | Axial | - | - | - | - | - | - | - | 500 nA | - | - | - | 8 Ohms | Tantalum Solid Molded | 2.79 mm | - | 7.37 mm | - | ||
![]() T489D226K020ATE650 KEMET | 40 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | - | 20 VDC | - | MouseReel | T489 | 10 % | - | - | - | - | 22 uF | SMD/SMT | - | - | - | - | - | - | - | 3.3 uA | - | - | - | 650 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495C106K035AGE400 KEMET | 10 | - | - | - | - | - | 2412 | 6032 | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | - | 35 VDC | - | MouseReel | T495 | 10 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 400 mOhms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T494D157M006AH KEMET | 40 | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.015762 oz | - | 6.3 VDC | - | MouseReel | T494 | 20 % | - | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | 150 uF | SMD/SMT | - | - | - | - | - | - | - | 9.5 uA | 1000 mA | - | - | 150 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T513X686M025AK6310 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | - | 25 VDC | - | Reel | T513 | 20 % | - | Molded - Hi-Rel COTS | - | - | 68 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 45 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 4.3 mm |