- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T494B334M050AG KEMET | 40 | - | - | - | 330 nF | 330000 pF | 1311 | 3528 | 4 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.003790 oz | 50 VDC | Reel | T494 | 20 % | - | 0.33 uF | SMD/SMT | - | - | 0.5 uA | 184 mA | - | 2.5 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T497F685K025AH6110 KEMET | 40 | - | - | - | 6800 nF | - | 2214 | - | - | 1000 | + 125 C | KEMET | F Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.006125 oz | 25 VDC | Reel | T497 | 10 % | - | 6.8 uF | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T494C476M016AH KEMET | 40 | - | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.007918 oz | 16 VDC | MouseReel | T494 | 20 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 47 uF | SMD/SMT | - | - | 7.5 uA | 469 mA | - | 500 mOhms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493A684K035BC6110 KEMET | 10 | - | - | - | 680 nF | 680000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.000952 oz | 35 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 0.68 uF | SMD/SMT | - | - | 200 nA | - | - | 10 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T354M476J035AS7301 KEMET | In Stock | - | - | Case M | - | - | - | - | 6 | 500 | + 125 C | - | - | - 55 C | - | - | - | N | - | 35 VDC | Reel | T354 | 5 % | Dipped | 47 uF | Radial | 6.35 mm | 0.5 mm | 10 uA | - | Outside Bend | 800 mOhms | Tantalum Solid Dipped | 10.2 mm | - | 18.8 mm | - | ||
![]() T494A104K050AT7280 KEMET | 34 | - | - | - | 100 nF | 100000 pF | 1206 | 3216 | - | 9000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.000952 oz | 50 VDC | Reel | T494 | 10 % | - | 0.1 uF | SMD/SMT | - | - | - | - | - | 83 mOhms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493B226K016CH6410 KEMET | In Stock | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-070KCHC | Active | N | 0.003609 oz | 16 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 22 uF | SMD/SMT | - | - | 3.5 uA | - | - | 2.2 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493D686K020BH6410 KEMET | 17 | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.021164 oz | 20 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 68 uF | SMD/SMT | - | - | 13.6 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D226M035AC6110 KEMET | 17 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.021164 oz | 35 VDC | Reel | T493_DLA | 20 % | - | 22 uF | SMD/SMT | - | - | 7.7 uA | - | - | 700 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489A334M050ATE7K0 KEMET | 34 | - | - | - | 330 nF | 330000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.000952 oz | 50 VDC | MouseReel | T489 | 20 % | - | 0.33 uF | SMD/SMT | - | - | 0.5 uA | - | - | 7 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T355A155K016AS7301 KEMET | In Stock | - | - | Case A | 1500 nF | - | - | - | 5 | 1500 | + 125 C | - | - | - 55 C | - | - | - | N | - | 16 VDC | Cut Tape | T355 | 10 % | Dipped | 1.5 uF | Radial | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T495U107M010ATE150 KEMET | 34 | - | - | - | - | - | 2412 | 6032 | - | 1000 | + 125 C | KEMET | U Case | - 55 C | Tape & Reel (TR) | B45010W1079M157 | Active | Details | 0.010582 oz | 10 VDC | Reel | T495 | 20 % | SMD Automotive Grade Surge Robust Low ESR | 100 uF | SMD/SMT | - | - | - | - | - | 150 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T493X227K016AT6430 KEMET | 34 | - | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.014110 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 220 uF | - | - | - | - | - | - | 50 mOhms | - | - | - | - | - | ||
![]() T489A474M025ATE9K5 KEMET | 34 | - | - | - | 470 nF | 470000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.000952 oz | 25 VDC | MouseReel | T489 | 20 % | - | 0.47 uF | SMD/SMT | - | - | 0.5 uA | - | - | 9.53 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493X337K010BH6130 KEMET | 34 | - | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | 07016-055KBHZ | Active | N | 0.014110 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 330 uF | SMD/SMT | - | - | 33 uA | - | - | 50 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T495U476M010ATE400 KEMET | 34 | - | - | - | - | - | 2412 | 6032 | - | 1000 | + 125 C | KEMET | U Case | - 55 C | Tape & Reel (TR) | B45192R2476M309 | Active | Details | 0.010582 oz | 10 VDC | MouseReel | T495 | 20 % | SMD Automotive Grade Surge Robust Low ESR | 47 uF | SMD/SMT | - | - | - | - | - | 400 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T355A475K010AT7301 KEMET | In Stock | - | - | Case A | 4700 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | 10 VDC | MouseReel | T355 | 10 % | Dipped | 4.7 uF | Radial | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | 8 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T322F337J006AS7200 KEMET | In Stock | - | - | Case F | - | - | - | - | 8 | 500 | + 85 C | - | - | - 55 C | - | - | - | N | - | 6 VDC | Reel | T322 | 5 % | Molded | 330 uF | Axial | - | - | 10 uA | - | - | 700 mOhms | Tantalum Solid Molded | 7.62 mm | - | 18.03 mm | - | ||
![]() T496X107M010AHE400 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | N | 0.014110 oz | 10 VDC | Reel | T496 | 20 % | Molded - Built-In Fuse | 100 uF | SMD/SMT | - | - | 10 uA | 642 mA | - | 400 mOhms | Tantalum Solid Fused | - | 4 mm | 7.3 mm | 4 mm | ||
![]() T493B105K025CC6420 KEMET | 34 | - | - | - | 1000 nF | - | 1311 | 3528 | 4 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.003609 oz | 25 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 1 uF | SMD/SMT | - | - | 300 nA | - | - | 5 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm |