- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T498A105M016ATE6K5 KEMET | 34 | - | - | - | 1000 nF | 1206 | 3216 | 3 | 2000 | + 150 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.000952 oz | 16 V | 16 VDC | 16 V | MouseReel | T498 AUTO | 20 % | SMD/SMT | High Temperature MnO2 Tantalum Surface Mount Capacitors | 150 °C | -55 °C | 1 uF | SMD/SMT | 3216 | 1206 | - | - | 0.5 uA | 107 mA | - | 6.5 Ohms | Tantalum Solid High Temperature | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T489A685M010ATE2K6 KEMET | 17 | - | - | - | 6800 nF | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | - | 10 VDC | - | MouseReel | T489 | 20 % | - | - | - | - | 6.8 uF | SMD/SMT | - | - | - | - | 0.5 uA | - | - | 2.65 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T498C336K010ATE900 KEMET | 34 | - | - | - | - | 2412 | 6032 | 4.5 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | B45196P2336K309 | Active | AEC-Q200 | Details | 0.007918 oz | - | 10 VDC | - | MouseReel | T498 AUTO | 10 % | - | - | - | - | 33 uF | SMD/SMT | - | - | - | - | 3.3 uA | 350 mA | - | 900 mOhms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T340B225K050AT KEMET | In Stock | - | - | Case B | 2200 nF | - | - | - | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 50 VDC | - | Bulk | T340 | 10 % | - | Molded | - | - | 2.2 uF | Radial | - | - | 5 mm | - | - | - | - | 3.5 Ohms | Tantalum Solid Molded | - | 4 mm | 8.3 mm | 7.2 mm | ||
![]() T489D157K006ATE400 KEMET | 34 | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | - | 6.3 VDC | - | MouseReel | T489 | 10 % | - | - | - | - | 150 uF | SMD/SMT | - | - | - | - | 7.1 uA | - | - | 400 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493X337M010BH6110 KEMET | 17 | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | - | 10 VDC | - | Reel | T493_DLA | 20 % | - | Molded - Hi-Rel COTS | - | - | 330 uF | SMD/SMT | - | - | - | - | 33 uA | - | - | 500 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T489B225M035ATE4K5 KEMET | 34 | - | - | - | 2200 nF | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.003790 oz | - | 35 VDC | - | MouseReel | T489 | 20 % | - | - | - | - | 2.2 uF | SMD/SMT | - | - | - | - | 0.6 uA | - | - | 4.55 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T496B226K006AHE1K5 KEMET | In Stock | - | - | - | - | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | N | 0.003527 oz | - | 6.3 VDC | - | Reel | T496 | 10 % | - | Molded - Built-In Fuse | - | - | 22 uF | SMD/SMT | - | - | - | - | - | - | - | 1.5 Ohms | Tantalum Solid Fused | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T496D227K010ATE300 KEMET | 34 | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | - | 10 VDC | - | Reel | T496 | 10 % | - | Molded - Built-In Fuse | - | - | 220 uF | SMD/SMT | - | - | - | - | 22 uA | 707 mA | - | 300 mOhms | Tantalum Solid Fused | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493B475K025CH6220 KEMET | 17 | - | - | - | 4700 nF | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-116KCHA | Active | - | N | 0.003609 oz | - | 25 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 4.7 uF | SMD/SMT | - | - | - | - | 1.2 uA | - | - | 1.5 Ohms | Tantalum Solid Low ESR Commercial Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493B156K010BH6220 KEMET | 17 | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-032KBHA | Active | - | N | 0.003609 oz | - | 10 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 15 uF | SMD/SMT | - | - | - | - | 1.5 uA | - | - | 600 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493C105K050BC6120 KEMET | In Stock | - | - | - | 1000 nF | 2412 | 6032 | 4 | 500 | + 125 C | - | C Case | - 55 C | - | - | - | - | N | 0.010582 oz | - | 50 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 1 uF | SMD/SMT | - | - | - | - | 500 nA | - | - | 1.6 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T496X156M035AHE500 KEMET | In Stock | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | N | 0.014110 oz | - | 35 VDC | - | Reel | T496 | 20 % | - | - | - | - | 15 uF | SMD/SMT | - | - | - | - | - | - | - | 500 mOhms | Tantalum Solid Fused | - | 4 mm | 7.3 mm | 4 mm | ||
![]() T495B157K006ATE800 KEMET | 34 | - | - | - | - | 1311 | 3528 | 15 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.003439 oz | - | 6.3 VDC | - | Reel | T495 | 10 % | - | - | - | - | 150 uF | SMD/SMT | - | - | - | - | 9.5 uA | 168 mA | - | 3 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493A475K020CH6120 KEMET | 34 | - | - | - | 4700 nF | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-089KCHZ | Active | - | N | 0.000952 oz | - | 20 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 4.7 uF | SMD/SMT | - | - | - | - | 0.9 uA | - | - | 1.8 Ohms | Tantalum Solid Low ESR Commercial Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493D476K025CC6110 KEMET | 34 | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 25 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 47 uF | SMD/SMT | - | - | - | - | 11.8 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T350L337K006AT7301 KEMET | 17 | - | - | Case L | - | - | - | 8 | 500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T350L337K006ATTR | Active | - | Details | - | - | 6.3 VDC | - | Reel | T350 | 10 % | - | Dipped | - | - | 330 uF | Radial | - | - | 5.08 mm | 0.5 mm | 10 uA | - | Straight | - | Tantalum Solid Dipped | 8.9 mm | - | 16 mm | - | ||
![]() T513X337K010BH6230 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | - | 10 VDC | - | Reel | T513 | 10 % | - | Molded - Hi-Rel COTS | - | - | 330 uF | SMD/SMT | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid High Reliability | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T398J336M020AT7301 KEMET | In Stock | - | - | Case J | - | - | - | 6 | 800 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 20 VDC | - | Reel | T398 | 20 % | - | Dipped 3-Lead | - | - | 33 uF | Radial | - | - | 2.54 mm | 0.5 mm | 5.3 uA | - | Inside Kink | 1.4 Ohms | Tantalum Solid Dipped | - | 12.2 mm | 12.2 mm | 7.6 mm | ||
![]() T355C475M025AT7301 KEMET | In Stock | - | - | Case C | 4700 nF | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 25 VDC | - | MouseReel | T355 | 20 % | - | Dipped | - | - | 4.7 uF | Radial | - | - | 3.18 mm | 0.5 mm | 900 nA | - | Inside Bend | 4 Ohms | Tantalum Solid Dipped | 5 mm | - | 9.6 mm | - |