- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Material | Case Code - in | Case Code - mm | Dissipation Factor DF | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Number of Elements | RoHS | Voltage Rating (DC) | Voltage Rating DC | Packaging | Tolerance | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Gender | Capacitance | Subcategory | Depth | Military Standard | Termination Style | Operating Supply Voltage | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Contact Style | Lead Diameter | Interface | Leakage Current | Max Supply Voltage | Min Supply Voltage | Wire/Cable Type | Cable Length | Power Dissipation | Number of Bits | Supply Type | Resolution | Sampling Rate | Product Type | ESR | Integral Nonlinearity (INL) | Dual Supply Voltage | Product | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T429H336K025AC D100 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | H Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T492D686K006CH D500 KEMET | In Stock | - | - | - | - | - | Steel | 2917 | 7343 | 6 | + 125 C | D Case | - 55 C | - | - | - | 6.3 VDC | - | 10 % | - | - | - | - | - | - | 68 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | 4.1 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 900 mOhms | - | - | Tantalum Solid High Reliability | - | 2.8 mm | 7.3 mm | 4.3 mm | - | - | ||
![]() T492D106K025BH 4250 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | D Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T409F156K010BC D100 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | F Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T409H475M050CH D100 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | H Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | C Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T212C106M050SS KEMET | In Stock | - | - | Surface Mount | Case C | - | - | - | - | 4 | + 125 C | - | - 55 C | - | Compliant | 100 V | 50 VDC | - | 10 % | - | - | Hermetically Sealed | 150 °C | -55 °C | - | 3.3 nF | Capacitors | 1.25 mm | MIL-PRF-39003 | Axial | - | X7R | 1.6 Ω | - | - | 0.64 mm | - | 2.5 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Solid Hermetically Sealed | 7.34 mm | - | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 20 | - | - | - | - | - | B Case | - | 1 | Compliant | - | - | Bulk | - | - | - | - | 85 °C | -40 °C | - | - | Capacitors | - | - | - | 5 V | - | - | Bipolar, Unipolar | - | - | Serial | - | 10 V | 4.5 V | - | - | 500 mW | 10 | Dual | 1.25 B | 30 ksps | Tantalum Capacitors | - | 0.5 LSB | 5 V | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | D Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T492B155K025CH D100 KEMET | In Stock | - | - | - | - | - | - | 1411 | 3528 | 6 | + 125 C | B Case | - 55 C | - | - | - | 25 VDC | - | 10 % | - | - | - | - | - | - | 1.5 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | 500 nA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 6.5 Ohms | - | - | Tantalum Solid High Reliability | - | 1.9 mm | 3.5 mm | 2.8 mm | - | - | ||
![]() T409G226M015BC KEMET | In Stock | - | - | - | - | - | - | 2711 | 6728 | 6 | + 125 C | G Case | - 55 C | - | - | - | 15 VDC | - | 20 % | - | - | - | - | - | - | 22 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | 4 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 1.1 Ohms | - | - | Tantalum Solid High Reliability | - | 2.79 mm | 6.73 mm | 2.79 mm | - | - | ||
![]() T429H337K006CC 4252 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | H Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | D Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T492B105K025BK D100 KEMET | In Stock | - | - | - | - | - | - | 1411 | 3528 | 4 | + 125 C | B Case | - 55 C | - | Non-Compliant | - | 25 VDC | - | 10 % | - | - | - | - | - | Female | 1 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | Socket | - | - | 0.5 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 6.5 Ohms | - | - | Tantalum Solid High Reliability | - | 1.9 mm | 3.5 mm | 2.8 mm | - | - | ||
![]() T222A275K006DS KEMET | In Stock | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 6 VDC | - | 10 % | - | - | Hermetically Sealed | - | - | - | 2.7 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T492C685K020CC 4250 KEMET | In Stock | - | - | - | - | 50 | - | - | - | - | - | C Case | - | - | Compliant | - | - | Bulk | 10 % | Crimp | Discrete Wire | - | 125 °C | -55 °C | Female | 6.8 µF | Capacitors | 3.2 mm | MIL-PRF-55365 | - | - | - | 2.4 Ω | - | - | - | - | - | - | - | Discrete | 203 mm | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | 2.5 mm | 6 mm | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | B Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T409G106K025BC D500 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | G Case | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | Capacitors | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T492C105K050CH 4250 KEMET | In Stock | - | - | - | - | - | Plastic | - | - | - | - | C Case | - | - | Non-Compliant | - | - | Tape & Reel | 10 % | - | - | - | 125 °C | -55 °C | - | 1 µF | Capacitors | 3.2 mm | MIL-PRF-55365 | - | - | - | 6 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | 2.5 mm | 6 mm | - | No | - | ||
![]() T492C155K035CC 4250 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | C Case | - | - | Non-Compliant | - | - | Tape & Reel | 10 % | - | - | - | 125 °C | -55 °C | - | 1.5 µF | Capacitors | 3.2 mm | MIL-PRF-55365 | - | - | - | 4.5 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | 2.5 mm | 6 mm | - | - | - |