- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T396B155K035AT7301 KEMET | In Stock | - | - | Case B | 1500 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | - | Reel | T396 | 10 % | - | Dipped 3-Lead | - | - | 1.5 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Straight | - | 6 Ohms | Tantalum Solid Dipped | - | 8.1 mm | 8.1 mm | 4.8 mm | ||
![]() T494B336M010ATAUTO KEMET | 380000 | - | - | - | - | - | 1311 | 3528 | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | - | 10 VDC | - | Reel | T494 AUTO | 20 % | - | Molded - Automotive Grade | - | - | 33 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T350A104M050AT7301 KEMET | In Stock | - | - | Case A | 100 nF | 100000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 50 VDC | - | MouseReel | T350 | 20 % | - | Dipped | - | - | 0.1 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Straight | - | 26 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 7.1 mm | - | ||
![]() T356L337M006AT7301 KEMET | In Stock | - | - | Case L | - | - | - | - | 8 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 6 VDC | - | Reel | T356 | 20 % | - | Dipped | - | - | 330 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 10 uA | - | Outside Bend | - | 700 mOhms | Tantalum Solid Dipped | 8.9 mm | - | 18.1 mm | - | ||
![]() T493X686M020BH6110 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | N | 0.014110 oz | - | 20 VDC | - | Reel | T493_DLA | 20 % | - | Molded - Hi-Rel COTS | - | - | 68 uF | SMD/SMT | - | - | - | - | - | 13.6 uA | - | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T322A225M010ATTR KEMET | In Stock | - | - | Case A | 2200 nF | - | - | - | 4 | 4500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 10 VDC | - | Reel | T322 | 20 % | - | Molded | - | - | 2.2 uF | Axial | - | - | - | - | - | 500 nA | - | - | - | 13 Ohms | Tantalum Solid Molded | 2.41 mm | - | 6.6 mm | - | ||
![]() T398A335M016AT7301 KEMET | In Stock | - | - | Case A | 3300 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 16 VDC | - | MouseReel | T398 | 20 % | - | Dipped 3-Lead | - | - | 3.3 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 6 Ohms | Tantalum Solid Dipped | - | 4.8 mm | 9 mm | 4.8 mm | ||
![]() T496B685K006AHE3K5 KEMET | In Stock | - | - | - | 6800 nF | - | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | N | 0.003439 oz | - | 6.3 VDC | - | Reel | T496 | 10 % | - | - | - | - | 6.8 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | 6.5 Ohms | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T356C156M006AT7301 KEMET | In Stock | - | - | Case C | - | - | - | - | 6 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 6 V | 6 VDC | 6.3 V | MouseReel | T356 | 20 % | Radial | Dipped | 125 °C | -55 °C | 15 uF | Radial | 5.08 mm | Tantalum | 5 Ω | 5.08 mm | 0.5 mm | 700 nA | - | Outside Bend | 6 % | 5 Ohms | Tantalum Solid Dipped | 5 mm | 9.6 mm | 9.6 mm | - | ||
![]() T494B685K010AH KEMET | 40 | - | - | - | 6800 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003790 oz | - | 10 VDC | - | MouseReel | T494 | 10 % | - | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | 6.8 uF | SMD/SMT | - | - | - | - | - | 700 nA | 266 mA | - | - | 1.2 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493X336K035BH6420 KEMET | 10 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | 07016-154MKBHC | Active | - | N | 0.014110 oz | - | 35 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 33 uF | SMD/SMT | - | - | - | - | - | 11.6 uA | - | - | - | 600 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T496B224M050AHE10K KEMET | In Stock | - | - | - | 220 nF | 220000 pF | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | N | 0.003439 oz | - | 50 VDC | - | Reel | T496 | 20 % | - | - | - | - | 0.22 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | 10 Ohms | Tantalum Solid Fused | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T489D336K020ATA250 KEMET | 40 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | - | 20 VDC | - | MouseReel | T489 | 10 % | - | - | - | - | 33 uF | SMD/SMT | - | - | - | - | - | 5 uA | - | - | - | 250 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T498D226M016ATE800 KEMET | 34 | - | - | - | - | - | 2917 | 7343 | 4.5 | 500 | + 150 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | - | 16 VDC | - | MouseReel | T498 AUTO | 20 % | - | - | - | - | 22 uF | SMD/SMT | - | - | - | - | - | 3.5 uA | 433 mA | - | - | 800 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T398K226K035AT7301 KEMET | In Stock | - | - | Case K | - | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | - | Reel | T398 | 10 % | - | Dipped 3-Lead | - | - | 22 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 6.2 uA | - | Inside Kink | - | 1.3 Ohms | Tantalum Solid Dipped | - | 8.6 mm | 12.7 mm | 8.6 mm | ||
![]() T350C156M006AT7301 KEMET | 17 | - | - | Case C | - | - | - | - | 6 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T350C156M006ATTR | Active | - | Details | - | - | 6.3 VDC | - | Reel | T350 | 20 % | - | Dipped | - | - | 15 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 700 nA | - | Straight | - | - | Tantalum Solid Dipped | 5 mm | - | 8.4 mm | - | ||
![]() T351H336K016AT7301 KEMET | 17 | - | - | Case H | - | - | - | - | 6 | 800 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T351H336K016ATTR | Active | - | Details | - | - | 16 VDC | - | Reel | T351 | 10 % | - | Dipped | - | - | 33 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 4 uA | - | Stand Off | - | 1.6 Ohms | Tantalum Solid Dipped | 7.6 mm | - | 12.7 mm | - | ||
![]() T493X336K035CH6220 KEMET | 34 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | 07016-154MKCHA | Active | - | N | 0.014110 oz | - | 35 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 33 uF | SMD/SMT | - | - | - | - | - | 11.6 uA | - | - | - | 300 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T496B106M006AHE3K5 KEMET | In Stock | - | - | - | - | - | 1311 | 3528 | - | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | - | N | 0.003439 oz | - | 6.3 VDC | - | Reel | T496 | 20 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | 3.5 Ohms | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495X476M035ATA300 KEMET | 34 | - | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 35 V | 35 VDC | - | MouseReel | T495 Auto | 20 % | - | - | - | - | 47 uF | SMD/SMT | - | - | 300 mΩ | - | - | - | - | - | - | 300 mOhms | - | - | 4 mm | 7.3 mm | 4.3 mm |