- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Lead Style | Dissipation Factor | Manufacturer Size Code | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39003/09-0364 KEMET | 10 | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | Military, MIL-PRF-39003/9, CSR21 | 0.351Diax0.922L 8.92mmx23.42mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | - | 8532.21.00.20 | 47μF | - | 35V | - | - | - | not_compliant | - | - | - | - | - | 110mOhm | S (0.001%) | Polar | - | - | - | - | 0.008mA | 2700mA | - | 0.05 | - | 5 % | D | - | - | High Reliability | - | 8.92mm | - | - | 19.96mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T494C106M016AT KEMET | 119 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 10μF | - | 10V | - | - | 3.2mm | - | - | - | 6032 | 2412 | - | 600mOhm | - | Polar | - | 16V | - | - | 1.6μA | 428mA | 2000 hours | 0.06 | - | 6 % | C | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495X106M050ATE300 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 300mOhm | Matte Tin (Sn) | - | - | - | - | 10μF | - | 50V | TR, EMBOSSED PLASTIC, 7 INCH | - | 4.3mm | - | - | - | 7343 | 2917 | - | 300mOhm | - | Polar | - | - | - | - | 5μA | 297mA | 2000 hours | 0.06 | - | 6 % | X | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T351A274K050AT7301 KEMET | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | - | - | T351A | KEMET | 270 nF | 270000 pF | 3 | 1500 | - | KEMET | + 125 C | KEMET | - 55 C | Tape & Reel (TR) | T351A274K050ATTR | Active | Details | 0.082453 oz | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | - | T351, UltraDip II | 0.177" Dia (4.50mm) | ±10% | - | - | - | - | - | - | - | Conformal Coated | - | - | - | - | - | - | 0.27 μF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | 17Ohm @ 100kHz | - | - | 0.100" (2.54mm) | - | 0.5 mm | - | 500 nA | - | - | - | Stand Off | - | A | Tantalum Capacitors | Tantalum Solid Dipped | General Purpose | Tantalum Capacitors - Solid Leaded | 4.5 mm | - | 0.378" (9.60mm) | 9.6 mm | - | - | - | - | - | - | ||
![]() T495X476M035ATE185 KEMET | 781 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2015 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 47μF | - | 35V | TR, EMBOSSED PLASTIC, 7 INCH | - | 4.3mm | - | - | - | 7343 | 2917 | - | 185mOhm | - | Polar | - | - | - | - | 0.0165mA | 850mA | 2000 hours | 0.08 | - | 8 % | X | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491X687M004AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 680μF | - | 4V | TR, Embossed Plastic, 7 Inch | - | 4.3mm | - | - | - | 7343 | 2917 | - | 500mOhm | - | POLARIZED | - | 4V | - | - | - | - | - | - | - | - | X | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491V157M010AT KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 150μF | - | 10V | TR, 7 INCH | - | 4.3mm | - | - | - | 7343 | 2917 | - | 700mOhm | - | Polar | - | - | - | - | 0.015mA | - | - | 0.08 | - | 8 % | V | - | - | General Purpose | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T350J336K025AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.331Dia 8.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 8532.21.00.40 | 33μF | - | 25V | TR | - | - | - | - | - | - | - | 5.08mm | 1.2Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | 25V | 6.6μA | - | - | 0.06 | - | 6 % | J | - | - | General Purpose | - | 8.4mm | 12.7mm | 0.500 12.70mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T499D226K020ATE800 KEMET | 7 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 175°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | MATTE TIN OVER NICKEL | - | - | - | 8532.21.00.50 | 22μF | - | 20V | - | - | 4.3mm | - | - | - | 7343 | 2917 | - | 800mOhm | - | Polar | - | - | - | - | 0.0044mA | 390mA | 2000 hours | 0.06 | - | 6 % | D | - | - | Automotive | - | - | 3.1mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T491A105M016AS KEMET | 1000158 | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 8532.21.00.50 | 1μF | - | 16V | - | - | 1.6mm | - | - | - | 3216 | 1206 | - | 10Ohm | - | Polar | - | - | - | - | - | - | - | 0.04 | - | 4 % | A | - | - | General Purpose | - | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491C226K016AT7280 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 22μF | - | 16V | - | - | 3.2mm | - | - | - | - | - | - | 1.5Ohm | - | Polar | - | - | - | - | 0.0035mA | 236mA | - | 0.06 | - | 6 % | C | - | - | General Purpose | - | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T350A335K016AT KEMET | In Stock | - | - | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | - | - | 3.3μF | - | 16V | TR | - | - | - | - | 16V | - | - | 2.54mm | 6Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | 16V | 500nA | - | - | 0.05 | - | 5 % | A | - | - | General Purpose | - | 4.5mm | 7.1mm | 0.280 7.10mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495C336K006ZTE350 KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~125°C | Tape & Reel (TR) | 2006 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | 350mOhm | Tin (Sn) | - | - | - | 8532.21.00.50 | 33μF | - | - | - | - | 3.2mm | - | - | - | 6032 | 2312 | - | 350mOhm | - | POLARIZED | - | 6.3V | - | - | 0.0021mA | 504mA | 2000 hours | 0.06 | - | - | C | - | - | General Purpose | - | - | 2.5mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520W157M006ATE025 KEMET | In Stock | - | Datasheet | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | - | - | 150μF | - | 6.3V | TR, 7 INCH | - | 4.3mm | - | - | - | 7343 | 2917 | - | 25mOhm | - | Polar | - | - | - | - | 0.0945mA | 675mA | - | 0.1 | - | 10 % | - | - | - | - | - | - | 1.5mm | - | 7.3mm | 4.3mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() T491A106K010ZT KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 4Ohm | - | - | - | - | 8532.21.00.50 | 10μF | - | 10V | - | - | 1.6mm | - | - | - | 3216 | 1206 | - | 3.8Ohm | - | Polar | - | - | - | - | - | - | - | - | - | 6 % | A | - | - | General Purpose | - | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495X686M025ATE200 KEMET | 500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 68μF | - | 25V | TR, EMBOSSED PLASTIC, 7 INCH | - | 4.3mm | - | - | - | 7343 | 2917 | - | 200mOhm | - | Polar | - | - | - | - | 0.017mA | 817mA | 2000 hours | 0.06 | - | 8 % | X | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491D476M016AT7027 KEMET | 22 | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | - | 47μF | - | - | - | - | - | - | - | - | - | - | - | 800mOhm | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | General Purpose | - | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M39003/09-2020 KEMET | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | Military, MIL-PRF-39003/9, CSR21 | 0.351Diax0.922L 8.92mmx23.42mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | - | 8532.21.00.20 | 220μF | - | 10V | - | - | - | not_compliant | - | - | - | - | - | 55mOhm | B (0.1%) | Polar | - | - | - | - | 0.01mA | 3900mA | - | 0.1 | - | 10 % | D | - | - | High Reliability | - | 8.92mm | - | - | 19.96mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T491C475M025AS KEMET | 1500 | - | Datasheet | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.21.00.50 | 4.7μF | - | 25V | - | - | 3.2mm | - | - | - | 6032 | 2413 | - | 2.4Ohm | - | Polar | - | - | - | - | 0.0012mA | 85.6mA | - | 0.06 | - | 6 % | C | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T350H107K006AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.299Dia 7.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | - | 100μF | - | 6.3V | TR | 5.08mm | - | - | - | - | - | - | 2.54mm | 1.6Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | - | 4.8μA | - | - | 0.08 | - | 8 % | H | - | - | General Purpose | - | 7.6mm | 10.2mm | 0.402 10.20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |