- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493X337K010CK6410 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 10 VDC | Reel | T493_DLA | 10 % | - | 330 uF | SMD/SMT | - | 33 uA | - | 500 mOhms | Tantalum Solid Low ESR Commercial Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493X107K016CH6110 KEMET | 14 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 100 uF | - | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T350B475K016AT7303 KEMET | 14 |
| - | 4700 nF | - | - | - | - | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | - | Active | - | Details | - | 16 VDC | Reel | T350 | 10 % | - | 4.7 uF | - | 2.54 mm | - | - | - | - | - | - | - | ||
![]() T493C686J010BK6120 KEMET | In Stock | - | - | - | - | 2412 | 6032 | 8 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | 07016-042JBKZ | Active | - | N | 0.007908 oz | 10 VDC | Reel | T493_DLA | 5 % | - | 68 uF | SMD/SMT | - | 6.8 uA | - | 300 mOhms | Tantalum Solid Low ESR Commercial Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T495V477M006ATE150 KEMET | 43 |
| - | - | - | 2917 | 7343 | - | 1000 | + 125 C | KEMET | V Case | - 55 C | Tape & Reel (TR) | B45194R1477M409 | Active | - | Details | 0.014110 oz | 6.3 VDC | Reel | T495 | 20 % | SMD Automotive Grade Surge Robust Low ESR | 470 uF | SMD/SMT | - | - | - | 150 mOhms | Tantalum Solid Low ESR Automotive Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495C476M010ATA1K4 KEMET | 30 |
| - | - | - | 2412 | 6032 | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 10 VDC | MouseReel | T495 Auto | 20 % | SMD Automotive Grade Surge Robust Low ESR | 47 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493D107M010AH6110 KEMET | 14 |
| - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 10 VDC | Reel | T493_DLA | 20 % | - | 100 uF | SMD/SMT | - | 10 uA | - | 700 mOhms | Tantalum Solid Low ESR Commercial Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495B475K020ATA1K0 KEMET | 30 |
| - | 4700 nF | - | 1311 | 3528 | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 20 VDC | Reel | T495 Auto | 10 % | SMD Automotive Grade Surge Robust Low ESR | 4.7 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid Low ESR Automotive Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495A106K010ATE2K5 KEMET | 30 |
| - | - | - | 1206 | 3216 | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | 10 VDC | MouseReel | T495 | 10 % | SMD Automotive Grade Surge Robust Low ESR | 10 uF | SMD/SMT | - | - | - | 2.5 Ohms | Tantalum Solid Low ESR Automotive Grade | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T495B226K010AHA2K3 KEMET | 30 |
| - | - | - | 1311 | 3528 | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | N | 0.003790 oz | 10 VDC | Reel | T495 Auto | 10 % | SMD Automotive Grade Surge Robust Low ESR | 22 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid Low ESR Automotive Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493X157K016CH6130 KEMET | 14 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 150 uF | - | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T495C226M016ATE500 KEMET | 30 |
| - | - | - | 2412 | 6032 | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | 16 VDC | MouseReel | T495 | 20 % | SMD Automotive Grade Surge Robust Low ESR | 22 uF | SMD/SMT | - | - | - | 500 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T495A335M010ATE2K0 KEMET | 30 |
| - | 3300 nF | - | 1206 | 3216 | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | B45010A3359M208 | Active | - | Details | 0.000952 oz | 10 VDC | Reel | T495 | 20 % | SMD Automotive Grade Surge Robust Low ESR | 3.3 uF | SMD/SMT | - | - | - | 2 Ohms | Tantalum Solid Low ESR Automotive Grade | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T110A224M020AS0100 KEMET | 30 |
| - | 220 nF | 220000 pF | - | - | - | 150 | + 125 C | KEMET | - | - 55 C | Bulk | - | Active | - | N | - | 20 VDC | Bulk | T110 | 20 % | - | 0.22 uF | - | - | - | - | - | - | - | - | - | ||
![]() T493D106J035CH6210 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 35 VDC | Reel | T493_DLA | 5 % | - | 10 uF | SMD/SMT | - | 3.5 uA | - | 1 Ohms | Tantalum Solid Low ESR Commercial Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495B475K020ATA3K0 KEMET | 30 |
| - | 4700 nF | - | 1311 | 3528 | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 20 VDC | Reel | T495 Auto | 10 % | SMD Automotive Grade Surge Robust Low ESR | 4.7 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid Low ESR Automotive Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495C226K006ATA2K0 KEMET | 380000 |
| - | - | - | 2412 | 6032 | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 6.3 VDC | MouseReel | T495 Auto | 10 % | SMD Automotive Grade Surge Robust Low ESR | 22 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T494A104M035AT7280 KEMET | 43 |
| - | 100 nF | 100000 pF | 1206 | 3216 | - | 9000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | 35 VDC | Reel | T494 | 20 % | - | 0.1 uF | SMD/SMT | - | - | - | 83 mOhms | Tantalum Solid Surface Mounts | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T495A475K020AHE1K8 KEMET | 30 |
| - | 4700 nF | - | 1206 | 3216 | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.000952 oz | 20 VDC | MouseReel | T495 | 10 % | SMD Automotive Grade Surge Robust Low ESR | 4.7 uF | SMD/SMT | - | - | - | 1.8 Ohms | Tantalum Solid Low ESR Automotive Grade | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493B336J010BK6120 KEMET | 43 |
| - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-038JBKZ | Active | - | N | 0.003609 oz | 10 VDC | Reel | T493_DLA | 5 % | - | 33 uF | SMD/SMT | - | 3.3 uA | - | 425 mOhms | Tantalum Solid Low ESR Commercial Grade | 1.9 mm | 3.5 mm | 2.8 mm |