- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493X686K020CH6430 KEMET | 14 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 20 VDC | Reel | T493_DLA | 10 % | - | 68 uF | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T495C157K006AHE050 KEMET | 30 |
| - | - | - | 2412 | 6032 | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.007918 oz | 6.3 VDC | MouseReel | T495 | 10 % | SMD Automotive Grade Surge Robust Low ESR | 150 uF | SMD/SMT | - | - | 50 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493X476K025CB6420 KEMET | In Stock | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | 25 VDC | Reel | T493_DLA | 10 % | - | 47 uF | SMD/SMT | 11.8 uA | - | 300 mOhms | Tantalum Solid Low ESR Commercial Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T494C336K006AH KEMET | 30 |
| - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.007918 oz | 6.3 VDC | MouseReel | T494 | 10 % | - | 33 uF | SMD/SMT | 2.1 uA | 6060 mA | 300 mOhms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T496D475K050BT6310 KEMET | 30 |
| - | 4700 nF | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | 50 VDC | Reel | T496 HRA | 10 % | - | 4.7 uF | SMD/SMT | 2.4 uA | - | 1.5 Ohms | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489B476M006ATA1K6 KEMET | 380000 |
| - | - | - | 1311 | - | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.003790 oz | 6.3 VDC | MouseReel | T489 | 20 % | - | 47 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T495B335K025ATE1K2 KEMET | 40 |
| - | 3300 nF | - | 1411 | 3528 | 6 % | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | B45197A5335K209 | Active | - | Details | 0.003790 oz | 25 VDC | MouseReel | T495 | 10 % | SMD Automotive Grade Surge Robust Low ESR | 3.3 uF | SMD/SMT | 0.8 uA | 266 mA | 1.2 Ohms | Tantalum Solid Low ESR Automotive Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T489C476K016ATA540 KEMET | 470 |
| - | - | - | 2312 | 6032 | 6 % | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.010582 oz | 16 VDC | MouseReel | T489 Auto | 10 % | - | 47 uF | SMD/SMT | 5.6 uA | - | 540 mOhms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T495A106K010ATA2K0 KEMET | 2448 |
| - | - | - | 1206 | 3216 | 6 % | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | 10 VDC | MouseReel | T495 Auto | 10 % | - | 10 uF | SMD/SMT | 1 uA | 204 mA | 2 Ohms | Tantalum Solid Low ESR Automotive Grade | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493X106K035AH6120 KEMET | 14 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 35 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493C106K016CH622B KEMET | 2580 |
| - | - | - | 2412 | - | - | 1000 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.007908 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 10 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T494X226K035ATAUTO KEMET | 30 |
| - | - | - | 2917 | 7343 | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 35 VDC | Reel | T494 AUTO | 10 % | Molded - Automotive Grade | 22 uF | SMD/SMT | - | - | 83 mOhms | Tantalum Solid Surface Mounts | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493D156M035AH6110 KEMET | 22 |
| - | - | - | 2917 | 7343 | 6 % | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 35 VDC | Reel | T493_DLA | 20 % | - | 15 uF | SMD/SMT | 5.3 uA | - | 300 mOhms | Tantalum Solid High Reliability | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493X336K025CH6110 KEMET | 14 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 25 VDC | Reel | T493_DLA | 10 % | - | 33 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493A104K050CH6110 KEMET | 43 |
| - | 100 nF | 100000 pF | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.000952 oz | 50 VDC | Reel | T493_DLA | 10 % | - | 0.1 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T493X226K035CH6110 KEMET | 30 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | 35 VDC | Reel | T493_DLA | 10 % | - | 22 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T510X337K010CH641A KEMET | 14 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 10 VDC | Reel | T510 Space | 10 % | - | 330 uF | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T510X337K010CH631C KEMET | 2143 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 10 VDC | Reel | T510 Space | 10 % | - | 330 uF | - | - | - | 67 mOhms | - | - | - | - | ||
![]() T510E687K006CH621B KEMET | In Stock | - | - | - | - | 2924 | - | - | 500 | + 125 C | KEMET | E Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.029277 oz | 6.3 VDC | Reel | T510 Space | 10 % | - | 680 uF | - | - | - | 67 mOhms | - | - | - | - | ||
![]() T489D156K035AHE350 KEMET | 43 |
| - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.015762 oz | 35 VDC | Reel | T489 | 10 % | - | 15 uF | SMD/SMT | 3.9 uA | - | 350 mOhms | Tantalum Solid Surface Mounts | 2.8 mm | 7.3 mm | 4.3 mm |