- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material Type | Approvals | Cable Types | Case Code - in | Case Code - mm | Dissipation Factor DF | Energy efficiency rating | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Operation | Package | Product Status | RoHS | Shaft Type | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Type | Applications | Capacitance | Subcategory | Termination Style | Output Voltage | Output Type | Wire Gauge | Leakage Current | Ripple Current | Output Configuration | Output Current | Jacket Color | Adhesive | Terminal Type | Product Type | ESR | Depth Behind Panel | Stranding | Background Color | Control Voltage | Product | Conductor Type | Input Voltage | Contacts | Bearings | Shrink Ratio | IP Rating | Label Width | Diameter | Height | Length | Width | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493D685K050CC6320 KEMET | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12923032 | - | KEMET | - | - | Panel | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495C156M020ZTA1K5 KEMET | In Stock | - | - | Aluminum | - | - | - | - | - | - | - | - | Grace Technologies | P-P22#2R2-K3RD0 | - | KEMET | - | - | - | - | (2) 125V Receptacles | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() T493B105K035CH6410 KEMET | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E34LB2-1X | - | KEMET | - | - | - | - | - | Momentary | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 1.09 | - | - | - | - | - | - | 1NO, 1NC | - | - | IP65 | - | - | - | - | - | - | ||
![]() M39003/03-3030 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39003/01-2898C8368 KEMET | In Stock | - | - | - | - | - | - | - | - | 4 | - | - | - | - | + 125 C | - | - | - 85 C | - | - | - | - | - | - | - | - | 75 VDC | - | - | - | 10 % | - | - | - | 10 uF | Capacitors | Axial | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 1.6 Ohms | - | - | - | - | Tantalum Solid Hermetically Sealed | - | - | - | - | - | - | - | 7.09 mm | - | 16.51 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29FC157KBHA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520H128M006ATE070 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T521B156M025ATE090 KEMET | 1322 | - | - | - | - | - | - | 1311 | 3528 | 10 % | - | - | - | - | + 125 C | KEMET | B Case | - 55 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 25 VDC | - | - | * | 20 % | - | High Voltage Polymer Electrolytic Capacitors | - | 15 uF | Capacitors | SMD/SMT | - | - | - | 112.5 uA | 972 mA | - | - | - | - | - | Tantalum Capacitors | 90 mOhms | - | - | - | - | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() 07016-163KCHB KEMET | In Stock | - | - | - | - | - | - | - | - | - | n.rel. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens-KNX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495C336M010ZTA380 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903803114 | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T502D156M025AG6210 KEMET | In Stock | - | - | - | - | UL | - | - | - | - | - | - | Warrick a Brand of Gems Sensor | DFD2D0 | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A | - | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495C685M020ATE480 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | PTFE | NTE Electronics | WT22-05-100 | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | 600 Volts AC | - | * | - | - | - | Hook-Up Wire | - | - | - | - | - | 22 AWG | - | - | - | - | Green | - | - | - | - | - | 19 | - | - | - | Stranded | - | - | - | - | - | - | - | - | 100 Feet | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE | - | - | - | - | - | - | Dynapar | HS35R1000H342 | - | KEMET | - | - | - | Hollowshaft | - | - | Tape & Reel (TR) | Active | Yes | Hollow | - | - | -40 to 85 Degrees C | * | - | 10 Pin Connector | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | - | IP67 | - | - | - | - | - | - | ||
![]() T540D476M016AH 6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KEMET | - | - 55 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493X337K010CH 642C KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | 10 % | - | - | - | - | + 125 C | KEMET | X Case | - 55 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | 10 VDC | - | - | * | 10 % | - | - | - | 330 uF | Capacitors | SMD/SMT | - | - | - | 33 uA | - | - | - | - | - | - | Tantalum Capacitors | 100 mOhms | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | - | - | - | - | 4 mm | 7.3 mm | 4.3 mm | - | ||
![]() T493D226K016AH6120 KEMET | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T140D476K050AS7200 KEMET | 44 |
| - | - | Polyolefin | ASTM | 8 AWG to 4 AWG (0.187 in to 0.32 in) | - | - | - | - | - | Brady | 114332 | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | Active | No | - | - | - | - | * | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Black | - | - | - | - | - | - | 2 to 1 | - | 2 | - | - | - | - | 0.645 | ||
![]() CWR11FH476KBB KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | - | - | Murrelektronik | 7000-P8221-P032500 | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | 10 VDC | - | - | CWR11 | 10 % | - | - | - | 47 uF | Capacitors | SMD/SMT | - | - | - | 4.7 uA | - | - | - | - | - | - | Tantalum Capacitors | 900 mOhms | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | - | - | - | - | - | - | - | - |