- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491D107K016ATAUTO KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 100μF | 16V | TR, 7 INCH | 4.3mm | - | - | - | - | - | - | 700mOhm | - | Polar | - | - | - | 0.016mA | - | - | 0.08 | 8 % | D | - | Automotive | - | 2.8mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T491C225K050AT KEMET | 4072 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 2.2μF | 50V | - | 3.2mm | - | 6032 | 2412 | - | - | - | 3Ohm | - | Polar | - | - | - | 1.1μA | 191mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495C337K004ATE300 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Cut Tape (CT) | 2014 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 330μF | 4V | - | 3.2mm | - | 6032 | 2413 | - | - | - | 300mOhm | - | Polar | - | 4V | - | 13.2μA | 606mA | 2000 hours | 0.1 | 10 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | No | - | ROHS3 Compliant | - | - | ||
![]() T496D336M016ATE1K0 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 33μF | 16V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | - | - | 1Ohm | - | Polar | - | - | - | 0.0053mA | 154.8mA | 2000 hours | 0.06 | 6 % | D | - | Fail Safe with Built-in Fuse | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() T322D476K006AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.180Diax0.420L 4.57mmx10.67mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 47μF | 6V | AMMO PACK | - | - | - | - | - | - | - | 2Ohm | - | Polar | - | 6V | - | 2.3μA | - | - | 0.06 | 6 % | D | - | General Purpose | 4.57mm | - | - | 10.67mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495X477K010ZTE100 KEMET | 800 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2006 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 470μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | - | - | 100mOhm | - | Polar | - | - | - | 0.047mA | 1152mA | 2000 hours | 0.15 | 15 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T350K686K016AS KEMET | 28 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.350Dia 8.90mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Tin/Lead (Sn60Pb40) | - | - | 8532.21.00.40 | 68μF | 16V | - | - | - | - | - | 5.08mm | - | - | 1Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | 8.2μA | - | - | 0.06 | 6 % | K | - | General Purpose | - | 13.5mm | 0.532 13.50mm | 8.9mm | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T350J476M016AS KEMET | 21 | - | Datasheet | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.40 | 47μF | 16V | TR | - | - | - | - | 5.08mm | TANTALUM CAPACITOR | - | 1.3Ohm | - | Polar | - | - | 500 μm | - | - | - | 0.06 | 6 % | - | 5.6μA | - | - | 12.7mm | - | 12.7mm | - | - | RoHS Compliant | - | - | ||
![]() T491D476K006AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 47μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | - | - | 800mOhm | 0.001 % | Polar | - | - | - | 0.003mA | - | 2000 hours | 0.06 | 6 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T494B106K006AT KEMET | 42 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2014 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 10μF | 6.3V | TR, 7 INCH | 2.8mm | AEC-Q200 | 3528 | 1411 | - | - | - | 1Ohm | - | Polar | - | - | - | 600nA | 292mA | 2000 hours | 0.06 | 6 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() T491A475K016ATAUTO KEMET | 1346 | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 4.7μF | 16V | TR, 7 INCH | 1.6mm | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | A | - | Automotive | - | 1.6mm | 0.071 1.80mm | 3.2mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T491A105M016AH KEMET | 34 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 16.187578mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 10Ohm | - | - | - | 8532.21.00.50 | 1μF | 16V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | 10Ohm | - | - | - | - | - | - | - | 2000 hours | 0.04 | 4 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T491B684M035AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | 65.005457mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 6.5Ohm | - | - | - | - | 0.68μF | 35V | - | 2.8mm | - | 3528 | 1411 | - | - | - | 6.5Ohm | - | Polar | - | - | - | 0.0005mA | 103mA | 2000 hours | 0.04 | 4 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491C107K004AT KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 100μF | 4V | - | 3.2mm | - | 6032 | 2412 | - | - | - | 1.2Ohm | - | Polar | - | 4V | - | 4μA | 303mA | - | 0.08 | 8 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T494D226K016AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 250mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 22μF | 16V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | - | - | 250mOhm | - | Polar | - | - | - | 3.5μA | 775mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T322B475K010AT KEMET | 479 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.110Diax0.290L 2.79mmx7.37mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 4.7μF | 10V | AMMO PACK | - | - | - | - | - | - | - | 8Ohm | - | Polar | - | - | - | 500nA | - | - | 0.04 | 4 % | B | - | General Purpose | 2.79mm | - | - | 7.37mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T494A105K016AT KEMET | 363 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 1μF | 16V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | 6Ohm | 0.001 % | Polar | - | - | - | 500nA | 112mA | 2000 hours | 0.04 | 4 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491A685M016AH KEMET | 34 | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | 16.187578mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 6.8μF | 16V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | 3.5Ohm @ 100kHz | - | - | - | - | - | - | - | - | - | - | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T110C476M020AS KEMET | 29 | - | - | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 47μF | 20V | - | - | - | - | - | - | TANTALUM CAPACITOR | - | 1.2Ohm | - | Polar | - | - | 640 μm | - | - | - | 0.06 | 6 % | - | 4.5μA | - | 7.09mm | - | - | 17.42mm | - | - | RoHS Compliant | - | - | ||
![]() T495D157K016ZTE150 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 85°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2006 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | - | TR, 13 INCH | - | - | 7343 | 2917 | - | - | Tantalum | 150mOhm | - | - | - | 16V | - | 0.024mA | 900mA | 2000 hours | 0.1 | - | D | - | General Purpose | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - |