- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T497C105K025AH6110 KEMET | 30 |
| - | 1000 nF | 2005 | 5013 | 6 | 2500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.005168 oz | 25 VDC | Reel | T497 | 10 % | - | 1 uF | SMD/SMT | 0.5 uA | - | 6.5 Ohms | Tantalum Solid Surface Mounts | 1.27 mm | 5.08 mm | 1.27 mm | ||
![]() T495B475K025ATA3K2 KEMET | 30 |
| - | 4700 nF | 1311 | - | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 25 VDC | Reel | T495 Auto | 10 % | - | 4.7 uF | - | - | - | 3.2 Ohms | - | - | - | - | ||
![]() T495D476K025AHE120 KEMET | In Stock | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.015762 oz | 25 VDC | Reel | T495 | 10 % | - | 47 uF | SMD/SMT | 11.8 uA | 1118 mA | 120 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T499C475M025ATE2K4 KEMET | 30 |
| - | 4700 nF | 2412 | - | - | 500 | + 175 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 25 VDC | MouseReel | T499 | 20 % | - | 4.7 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T499A105K035AGE10K KEMET | 30 |
| - | 1000 nF | 1206 | 3216 | 4 | 2000 | + 175 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.000952 oz | 35 VDC | Reel | T499 | 10 % | - | 1 uF | SMD/SMT | 0.5 uA | 87 mA | 10 Ohms | Tantalum Solid Surface Mounts | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T495C107M010ATE200 KEMET | 30 |
| - | - | 2412 | - | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | B45010C1079M207 | Active | - | Details | 0.007918 oz | 10 VDC | MouseReel | T495 | 20 % | - | 100 uF | - | - | - | 200 mOhms | - | - | - | - | ||
![]() T495C107K010ATA1K2 KEMET | 380000 |
| - | - | 2412 | - | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 10 VDC | MouseReel | T495 Auto | 10 % | - | 100 uF | - | - | - | 1.2 Ohms | - | - | - | - | ||
![]() T499X336K035AGE600 KEMET | 30 |
| - | - | 2917 | 7343 | 6 | 500 | + 175 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 35 VDC | Reel | T499 | 10 % | - | 33 uF | SMD/SMT | 11.6 uA | 524 mA | 600 mOhms | Tantalum Solid Surface Mounts | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T495X157K016AHA100 KEMET | 30 |
| - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | N | 0.014110 oz | 16 VDC | Reel | T495 Auto | 10 % | - | 150 uF | SMD/SMT | 24 uA | 1285 mA | 100 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T495A106K006ATA4K0 KEMET | 30 |
| - | - | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.000952 oz | 6.3 VDC | Reel | T495 Auto | 10 % | - | 10 uF | - | - | - | 4 Ohms | - | - | - | - | ||
![]() T495D107M016ATA130 KEMET | 14 |
| - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 16 VDC | MouseReel | T495 Auto | 20 % | - | 100 uF | SMD/SMT | 16 uA | 1074 mA | 130 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495D107M016ATA150 KEMET | 30 |
| - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 16 VDC | MouseReel | T495 Auto | 20 % | - | 100 uF | SMD/SMT | 16 uA | 1000 mA | 150 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495C156K020AGE400 KEMET | 30 |
| - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | 20 VDC | MouseReel | T495 | 10 % | - | 15 uF | SMD/SMT | 3 uA | 524 mA | 400 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T498X685K050ATE500 KEMET | 30 |
| - | 6800 nF | 2917 | 7343 | 4.5 | 500 | + 150 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 50 VDC | MouseReel | T498 AUTO | 10 % | - | 6.8 uF | SMD/SMT | 3.4 uA | 574 mA | 500 mOhms | Tantalum Solid Surface Mounts | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T498B475K020ATE1K9 KEMET | 14 |
| - | 4700 nF | 1311 | 3528 | 4.5 | 2000 | + 150 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | 20 VDC | MouseReel | T498 AUTO | 10 % | - | 4.7 uF | SMD/SMT | 0.9 uA | 212 mA | 1.9 Ohms | Tantalum Solid Surface Mounts | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495X107K010ATA150 KEMET | In Stock | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 10 VDC | MouseReel | T495 Auto | 10 % | - | 100 uF | - | - | - | 150 mOhms | - | - | - | - | ||
![]() T495X476M025ATA120 KEMET | 43 |
| - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 25 VDC | MouseReel | T495 Auto | 20 % | - | 47 uF | - | - | - | 120 mOhms | - | - | - | - | ||
![]() T494E476K035ATAUTO KEMET | 30 |
| - | - | 2924 | 7360 | - | 500 | + 125 C | KEMET | E Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.028352 oz | 35 VDC | Reel | T494 AUTO | 10 % | Molded - Automotive Grade | 47 uF | SMD/SMT | - | - | 83 mOhms | Tantalum Solid Surface Mounts | 3.6 mm | 7.3 mm | 6 mm | ||
![]() T495C476M016ATA350 KEMET | 30 |
| - | - | 2412 | - | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 VDC | MouseReel | T495 Auto | 20 % | - | 47 uF | - | - | - | 350 mOhms | - | - | - | - | ||
![]() T495C475M025AHE530 KEMET | 30 |
| - | 4700 nF | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.007918 oz | 25 VDC | MouseReel | T495 | 20 % | - | 4.7 uF | SMD/SMT | 1.2 uA | 456 mA | 530 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm |