- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495D227M016ATE200 KEMET | 437 | - | - | - | - | 2917 | 7343 | 12 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | B45016D2279M207 | Active | - | Details | 0.015762 oz | 16 VDC | Reel | T495 | 20 % | 220 uF | SMD/SMT | 35.2 uA | 866 mA | 200 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495X476M020ATA150 KEMET | 380000 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | 20 VDC | MouseReel | T495 Auto | 20 % | 47 uF | - | - | - | 150 mOhms | - | - | - | - | ||
![]() T510X226K050AHA100 KEMET | 30 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | N | 0.021164 oz | 50 VDC | Reel | T510 Auto | 10 % | 22 uF | - | - | - | 100 mOhms | - | - | - | - | ||
![]() T495A475K010ATA4K5 KEMET | 43 |
| - | 4700 nF | - | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.000952 oz | 10 VDC | Reel | T495 Auto | 10 % | 4.7 uF | - | - | - | 4.5 Ohms | - | - | - | - | ||
![]() T495B476M010AGE650 KEMET | In Stock | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.003790 oz | 10 VDC | Reel | T495 | 20 % | 47 uF | SMD/SMT | 4.7 uA | 362 mA | 650 mOhms | Tantalum Solid Low ESR Automotive Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 2917 | - | - | 2500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | B45197A1337K406 | Active | - | Details | 0.015762 oz | 6.3 VDC | Reel | T495 | 10 % | 330 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T498C474K050ATE6K5 KEMET | 30 |
| - | 470 nF | 470000 pF | 2412 | 6032 | 3 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 50 VDC | MouseReel | T498 AUTO | 10 % | 0.47 uF | SMD/SMT | 0.5 uA | 130 mA | 6.5 Ohms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
Tiny WHSL | 43 |
| - | - | - | 2917 | - | - | 2500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | B45197A2337M406 | Active | - | Details | 0.015762 oz | 10 VDC | Reel | T495 | 20 % | 330 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T495A105K025ATA5K0 KEMET | 30 |
| - | 1000 nF | - | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.000952 oz | 25 VDC | Reel | T495 Auto | 10 % | 1 uF | - | - | - | 500 mOhms | - | - | - | - | ||
![]() T495X157M010AGE080 KEMET | 43 |
| - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | 10 VDC | Reel | T495 | 20 % | 150 uF | SMD/SMT | 15 uA | 1436 mA | 80 mOhms | Tantalum Solid Low ESR Automotive Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T497F685M025BH6110 KEMET | In Stock | - | - | 6800 nF | - | 2214 | - | - | 500 | + 125 C | KEMET | F Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.006125 oz | 25 VDC | Reel | T497 | 20 % | 6.8 uF | - | - | - | 83 mOhms | - | - | - | - | ||
![]() T495D336K016ATA250 KEMET | 30 |
| - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 16 VDC | MouseReel | T495 Auto | 10 % | 33 uF | - | - | - | 250 mOhms | - | - | - | - | ||
![]() T495C226M025ATA900 KEMET | 30 |
| - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 25 VDC | MouseReel | T495 Auto | 20 % | 22 uF | SMD/SMT | 5.5 uA | 350 mA | 900 mOhms | Tantalum Solid Low ESR Automotive Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T510X476K035ATA065 KEMET | 14 |
| - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.021164 oz | 35 VDC | Reel | T510 Auto | 10 % | 47 uF | SMD/SMT | 16.5 uA | 2038 mA | 65 mOhms | Tantalum Solid Surface Mounts | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T498C474M050ATE6K5 KEMET | In Stock | - | - | 470 nF | 470000 pF | 2412 | 6032 | 3 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 50 VDC | MouseReel | T498 AUTO | 20 % | 0.47 uF | SMD/SMT | 0.5 uA | 130 mA | 6.5 Ohms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T495C476M016ATA1K4 KEMET | 30 |
| - | - | - | 2412 | - | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 VDC | MouseReel | T495 Auto | 20 % | 47 uF | - | - | - | 1.4 Ohms | - | - | - | - | ||
![]() T495B475K016ATE1K5 KEMET | 43 |
| - | 4700 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | B45197A3475K209 | Active | - | Details | 0.003790 oz | 16 VDC | Reel | T495 | 10 % | 4.7 uF | SMD/SMT | 0.8 uA | 238 mA | 1.5 Ohms | Tantalum Solid Low ESR Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | 30 |
| - | - | - | 2412 | - | - | 3000 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 VDC | Reel | T498 AUTO | 20 % | 22 uF | - | - | - | 25 mOhms | - | - | - | - | ||
![]() T498C475M020ATE1K7 KEMET | 30 |
| - | 4700 nF | - | 2412 | 6032 | 4.5 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 20 VDC | MouseReel | T498 AUTO | 20 % | 4.7 uF | SMD/SMT | 0.9 uA | 254 mA | 1.7 Ohms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T498C476K004ATE1K1 KEMET | 30 |
| - | - | - | 2412 | 6032 | 4.5 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 4 VDC | MouseReel | T498 AUTO | 10 % | 47 uF | SMD/SMT | 1.9 uA | 316 mA | 1.1 Ohms | Tantalum Solid Surface Mounts | 2.5 mm | 6 mm | 3.2 mm |