- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T322D336J015ATTR KEMET | In Stock | - | - | Case D | - | - | - | - | 6 | 2500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | 15 VDC | Reel | T322 | 5 % | Molded | 33 uF | Axial | - | - | 4 uA | - | - | 1.6 Ohms | Tantalum Solid Molded | 4.57 mm | - | 10.67 mm | - | ||
![]() T489D226M020ATE650 KEMET | 31 |
| - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.015762 oz | 20 VDC | MouseReel | T489 | 20 % | - | 22 uF | SMD/SMT | - | - | 3.3 uA | - | - | 650 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T322A274K035AT7200 KEMET | 47 |
| - | Case A | 270 nF | 270000 pF | - | - | 3 | 4500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322A274K035ATTR T322A274K035AT7241 | Active | Details | - | 35 VDC | Reel | T322 | 10 % | Molded | 0.27 uF | Axial | - | - | 500 nA | - | - | 17 Ohms | Tantalum Solid Molded | 2.41 mm | - | 6.6 mm | - | ||
![]() T513D107M016AT6110 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | D Case | - 55 C | - | - | - | Details | 0.014110 oz | 16 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | - | - | - | 75 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 3.1 mm | ||
![]() T352B475K016AT7301 KEMET | In Stock | - | - | Case B | 4700 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | 16 VDC | Reel | T352 | 10 % | Dipped | 4.7 uF | Radial | 5.08 mm | 0.5 mm | 600 nA | - | Stand Off | 5 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.4 mm | - | ||
![]() T513X337K010BT6210 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 10 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 330 uF | SMD/SMT | - | - | - | - | - | 35 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T350A154K035AS7301 KEMET | In Stock | - | - | Case A | 150 nF | 150000 pF | - | - | 3 | 1500 | + 125 C | - | - | - 55 C | - | - | - | N | - | 35 VDC | Cut Tape | T350 | 10 % | Dipped | 0.15 uF | Radial | 2.54 mm | 0.5 mm | 500 nA | - | Straight | 21 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 7.1 mm | - | ||
![]() T493X337K010BK6120 KEMET | 14 |
| - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | 07016-054KBKZ | Active | N | 0.014110 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 330 uF | SMD/SMT | - | - | 33 uA | - | - | 500 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493C476K016BH6110 KEMET | 14 |
| - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.007908 oz | 16 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | - | 7.5 uA | - | - | 1.2 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T396B155M035AT7301 KEMET | In Stock | - | - | Case B | 1500 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | 35 VDC | Reel | T396 | 20 % | Dipped 3-Lead | 1.5 uF | Radial | 2.54 mm | 0.5 mm | 500 nA | - | Straight | 6 Ohms | Tantalum Solid Dipped | 4.5 mm | 4.8 mm | 8.1 mm | 4.8 mm | ||
![]() T354F226M016AS7301 KEMET | In Stock | - | - | Case F | - | - | - | - | 6 | 1000 | + 125 C | - | - | - 55 C | - | - | - | N | - | 16 VDC | Cut Tape | T354 | 20 % | Dipped | 22 uF | Radial | 6.35 mm | 0.5 mm | 2.6 uA | - | Outside Bend | 2 Ohms | Tantalum Solid Dipped | 6 mm | - | 11.2 mm | - | ||
![]() T494V686K010AT7280 KEMET | 47 |
| - | - | - | - | 2917 | 7343 | 6 | 3000 | + 125 C | KEMET | V Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.014110 oz | 10 VDC | Reel | T494 | 10 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 68 uF | SMD/SMT | - | - | 6.8 uA | 645 mA | - | 300 mOhms | Tantalum Solid Surface Mounts | - | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489B335M025ATE3K7 KEMET | 14 |
| - | - | 3300 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.003790 oz | 25 VDC | MouseReel | T489 | 20 % | - | 3.3 uF | SMD/SMT | - | - | 0.6 uA | - | - | 3.74 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T494A155M035AT KEMET | 47 |
| - | - | 1500 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.000952 oz | 35 VDC | MouseReel | T494 | 20 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 1.5 uF | SMD/SMT | - | - | 500 nA | 137 mA | - | 4 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T513X336M035BT6210 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 35 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 33 uF | SMD/SMT | - | - | - | - | - | 65 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T355H476K010AT7301 KEMET | 47 |
| - | Case H | - | - | - | - | 6 | 800 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T355H476K010ATTR | Active | Details | - | 10 VDC | Reel | T355 | 10 % | Dipped | 47 uF | Radial | 3.18 mm | 0.5 mm | 3.8 uA | - | Inside Bend | 1.7 Ohms | Tantalum Solid Dipped | 7.6 mm | - | 11.9 mm | - | ||
![]() T513X336M035BK6210 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | Details | 0.014110 oz | 35 VDC | Reel | T513 | 20 % | Molded - Hi-Rel COTS | 33 uF | SMD/SMT | - | - | - | - | - | 65 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T494C335K025AH KEMET | 47 |
| - | - | 3300 nF | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.007918 oz | 25 VDC | MouseReel | T494 | 10 % | - | 3.3 uF | SMD/SMT | - | - | 0.8 uA | 303 mA | - | 1.2 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T489C685K025ATE1K0 KEMET | 47 |
| - | - | 6800 nF | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.007918 oz | 25 VDC | MouseReel | T489 | 10 % | - | 6.8 uF | SMD/SMT | - | - | 1.3 uA | - | - | 1.07 Ohms | Tantalum Solid Low ESR Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T489D156M035ATE350 KEMET | 14 |
| - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.015762 oz | 35 VDC | Reel | T489 | 20 % | - | 15 uF | SMD/SMT | - | - | 3.9 uA | - | - | 350 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm |