- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T355F476K006AT7301 KEMET | In Stock | - | - | Case F | - | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 6 V | 6 VDC | 6.3 V | MouseReel | T355 | 10 % | Radial | Dipped | 125 °C | -55 °C | 47 uF | Radial | 3.18 mm | Tantalum | 2 Ω | 3.18 mm | 0.5 mm | 2.3 uA | - | Inside Bend | 6 % | 2 Ohms | Tantalum Solid Dipped | 6 mm | 11.2 mm | 11.2 mm | - | ||
![]() T368D476K035AS7303 KEMET | In Stock | - | - | Case D | - | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | - | 25 VDC | - | Reel | T368 | 10 % | - | Dipped | - | - | 47 uF | Radial | - | - | - | 6.35 mm | 0.64 mm | 9.4 uA | - | Outside Bend | - | 800 mOhms | Tantalum Solid Dipped | - | - | 13.2 mm | 6.35 mm | ||
![]() T353G107M003AT7301 KEMET | In Stock | - | - | Case G | - | - | - | - | 8 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 3 VDC | - | Reel | T353 | 20 % | - | Dipped | - | - | 100 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 2.4 uAumps | - | Snap In | - | - | Tantalum Solid Dipped | 6.3 mm | - | 13 mm | - | ||
![]() T353A474J035AS7301 KEMET | In Stock | - | - | Case A | 470 nF | 470000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | - | 35 VDC | - | Cut Tape | T353 | 5 % | - | Dipped | - | - | 0.47 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 500 nA | - | Snap In | - | 13 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.2 mm | - | ||
![]() T493C106K010BH6110 KEMET | 21 |
| - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.007908 oz | - | 10 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 10 uF | SMD/SMT | - | - | - | - | - | 1 uA | - | - | - | 1.8 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493D336K025CH6420 KEMET | 14 |
| - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | 07016-127KCHC | Active | - | N | 0.021164 oz | - | 25 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 33 uF | SMD/SMT | - | - | - | - | - | 8.3 uA | - | - | - | 300 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495B474K035ATA2K5 KEMET | 14 |
| - | - | 470 nF | 470000 pF | 1311 | 3528 | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | - | 35 VDC | - | Reel | T495 Auto | 10 % | - | SMD Automotive Grade Surge Robust Low ESR | - | - | 0.47 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493D476K010AH6430 KEMET | 21 |
| - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 10 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 47 uF | - | - | - | - | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T355E225M050AT7301 KEMET | 738 |
| - | Case E | 2200 nF | - | - | - | 5 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | - | Active | - | Details | - | - | 50 VDC | - | MouseReel | T355 | 20 % | - | Dipped | - | - | 2.2 uF | Radial | - | - | - | 3.18 mm | 0.5 mm | 900 nA | - | Inside Bend | - | 3.5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T489D226M016ATE1K1 KEMET | 14 |
| - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | - | 16 VDC | - | MouseReel | T489 | 20 % | - | - | - | - | 22 uF | SMD/SMT | - | - | - | - | - | 2.6 uA | - | - | - | 1.1 Ohms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T498X156K035ATE500 KEMET | 380000 |
| - | - | - | - | 2917 | 7343 | 4.5 | 500 | + 150 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.014110 oz | - | 35 VDC | - | MouseReel | T498 AUTO | 10 % | - | - | - | - | 15 uF | SMD/SMT | - | - | - | - | - | 5.3 uA | 574 mA | - | - | 500 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T398G475K050AT7301 KEMET | In Stock | - | - | Case G | 4700 nF | - | - | - | 5 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 50 VDC | - | Reel | T398 | 10 % | - | Dipped 3-Lead | - | - | 4.7 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 1.9 uA | - | Inside Kink | - | 2.5 Ohms | Tantalum Solid Dipped | - | 11.2 mm | 11.2 mm | 6.3 mm | ||
![]() T494A106M006AN KEMET | 14 |
| - | - | - | - | 1206 | 3216 | - | 500 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | - | 6.3 VDC | - | MouseReel | T494 | 20 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T489D106K035ATE400 KEMET | 14 |
| - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | - | 35 VDC | - | Reel | T489 | 10 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | - | 2.6 uA | - | - | - | 400 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T355C475M025AT7301 KEMET | In Stock | - | - | Case C | 4700 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 25 VDC | - | MouseReel | T355 | 20 % | - | Dipped | - | - | 4.7 uF | Radial | - | - | - | 3.18 mm | 0.5 mm | 900 nA | - | Inside Bend | - | 4 Ohms | Tantalum Solid Dipped | 5 mm | - | 9.6 mm | - | ||
![]() T352B475M016AT7301 KEMET | In Stock | - | - | Case B | 4700 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 16 VDC | - | MouseReel | T352 | 20 % | - | Dipped | - | - | 4.7 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 600 nA | - | Stand Off | - | 5 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.4 mm | - | ||
![]() T355C475M020AT7301 KEMET | In Stock | - | - | Case C | 4700 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 20 VDC | - | Reel | T355 | 20 % | - | Dipped | - | - | 4.7 uF | Radial | - | - | - | 3.18 mm | 0.5 mm | 800 nA | - | Inside Bend | - | 4.5 Ohms | Tantalum Solid Dipped | 5 mm | - | 9.6 mm | - | ||
![]() T496D157M010AHE700 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | - | D Case | - 55 C | - | - | - | - | N | 0.014110 oz | - | 10 VDC | - | Reel | T496 | 20 % | - | Molded - Built-In Fuse | - | - | 150 uF | SMD/SMT | - | - | - | - | - | 15 uA | 463 mA | - | - | 700 mOhms | Tantalum Solid Fused | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D476K020AK6110 KEMET | 14 |
| - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 20 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 47 uF | SMD/SMT | - | - | - | - | - | 9.4 uA | - | - | - | 700 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489A105K035ATE6K6 KEMET | 21 |
| - | - | 1000 nF | - | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | - | 35 VDC | - | MouseReel | T489 | 10 % | - | - | - | - | 1 uF | SMD/SMT | - | - | - | - | - | 0.5 uA | - | - | - | 6.63 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm |