- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491A336K010AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 33μF | 10V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 6Ohm | - | Polar | - | - | - | - | 3.3μA | - | 2000 hours | 0.15 | 15 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D336K020AS KEMET | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 33μF | 20V | TR, 7 INCH | - | not_compliant | - | 7343 | 2917 | - | 800mOhm | - | - | - | - | - | - | 0.0066mA | 173.2mA | - | 0.06 | - | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T491A106M016AS KEMET | 36000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | 16.187578mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | 8532.21.00.50 | 10μF | 16V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 7Ohm | - | Polar | - | - | - | - | - | - | - | - | 8 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T496D107K006ATE800 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 800mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 100μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 800mOhm | - | Polar | - | - | - | - | 0.0063mA | 173.2mA | 2000 hours | 0.08 | 8 % | D | Fail Safe with Built-in Fuse | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491X686K025AT4860 KEMET | 44 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | 68μF | - | - | - | - | - | - | - | - | 700mOhm | - | - | - | - | - | - | - | - | - | - | - | X | General Purpose | - | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T494A334K025AT KEMET | 29332 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | 8532.21.00.50 | 0.33μF | 25V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 10Ohm | 0.001 % | Polar | - | - | - | - | 500nA | 87mA | 2000 hours | 0.04 | 4 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491A105K020AS KEMET | 100000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | 16.187578mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | 8532.21.00.50 | 1μF | 20V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 9Ohm | - | Polar | - | - | - | - | - | - | - | 0.04 | 4 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T498D685K035ATE900 KEMET | 557 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 150°C | - | -55°C~150°C | Tape & Reel (TR) | 2011 | T498 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 6.8μF | 35V | - | 4.3mm | - | - | 7343 | 2917 | - | 900mOhm | - | Polar | - | - | - | - | 0.0024mA | 367mA | 2000 hours | 0.06 | 6 % | D | Automotive | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T322B105K035AS KEMET | In Stock | - | - | 10 Weeks | Lead, Tin | Through Hole | Through Hole | Axial | - | WIRE | - | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.110Diax0.290L 2.79mmx7.37mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | 1μF | 35V | AMMO PACK | 2.79mm | - | - | - | - | - | 8Ohm | - | Polar | - | - | 510 μm | - | 500nA | - | - | 0.03 | 3 % | B | General Purpose | 2.79mm | - | - | 7.37mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T494B226M006AT KEMET | 2207 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2012 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 22μF | 6.3V | TR, 7 INCH | 2.8mm | - | AEC-Q200 | 3528 | 1411 | - | 600mOhm | - | Polar | - | - | - | - | 1.4μA | 376mA | 2000 hours | 0.06 | 6 % | B | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491A475M010AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | 16.187578mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | 8532.21.00.50 | 4.7μF | 10V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 4Ohm | - | Polar | - | - | - | - | - | - | - | - | 6 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T110B275J035AS KEMET | In Stock | - | Datasheet | 22 Weeks | - | - | Through Hole | Axial | NO | WIRE | - | TANTALUM (DRY/SOLID) | - | - | - | -55°C~125°C | Bulk | 2004 | T110 | 0.185Diax0.474L 4.70mmx12.04mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | 8532.21.00.20 | 2.7μF | 35V | TR | - | not_compliant | - | - | - | - | 5Ohm @ 100kHz | - | Polar | - | - | 510 μm | - | 1μA | - | - | 0.04 | 4 % | B | General Purpose | 4.45mm | - | - | 12.04mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T491C685M035AT7280 KEMET | 29 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | 8532.21.00.50 | 6.8μF | 35V | - | 3.2mm | - | - | - | - | - | 1.8Ohm | - | POLARIZED | - | - | - | - | 0.0024mA | 222mA | - | 0.06 | - | C | General Purpose | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491D157K004AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 150μF | 4V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 800mOhm | 0.001 % | Polar | - | 4V | - | - | 0.006mA | - | 2000 hours | 0.08 | 0.8 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491A474K025AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | 16.187578mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | 8532.21.00.50 | 0.47μF | 25V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 13Ohm | - | Polar | - | - | - | - | 500nA | - | - | 0.04 | 4 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T322E566K015AT KEMET | 44 | - | Datasheet | 21 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.280Diax0.530L 7.11mmx13.46mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | 56μF | 15V | AMMO PACK | - | - | - | - | - | - | 1.3Ohm | - | Polar | - | - | - | - | 6.7μA | - | - | 0.06 | 6 % | E | General Purpose | 7.11mm | - | - | 13.46mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T350A224K035AT KEMET | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | 8532.21.00.40 | 0.22μF | 35V | TR | - | - | - | - | - | 2.54mm | 17Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | 35V | 500nA | - | - | 0.03 | 3 % | A | General Purpose | 4.5mm | 7.1mm | 0.280 7.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491A105K025AS KEMET | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | 16.187578mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | 8532.21.00.50 | 1μF | 25V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 8Ohm | - | Polar | - | - | - | - | - | - | - | 0.04 | 4 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T356M476K035AT KEMET | 149 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.402Dia 10.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | - | - | 47μF | 35V | TR | - | - | - | - | - | 5.08mm | 800mOhm | - | Polar | 0.200 5.08mm | - | 500 μm | 35V | 10μA | - | - | 0.06 | 6 % | M | General Purpose | 10.2mm | 18.8mm | 0.740 18.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D227K016AT7246 KEMET | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | 220μF | - | - | - | - | - | - | - | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | D | General Purpose | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - |