- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493B226K010AK6110 KEMET | 30 |
| - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-033KAKZ | Active | - | N | 0.003609 oz | - | 10 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 22 uF | SMD/SMT | - | - | - | - | - | 2.2 uA | - | - | 700 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495A334K035ATE6K0 KEMET | 21 |
| - | - | 330 nF | 330000 pF | 1206 | 3216 | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | B45035A3349K608 | Active | AEC-Q200 | Details | 0.000952 oz | - | 35 VDC | - | Reel | T495 | 10 % | - | SMD Automotive Grade Surge Robust Low ESR | - | - | 0.33 uF | SMD/SMT | - | - | - | - | - | - | - | - | 6 Ohms | Tantalum Solid Low ESR Automotive Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T110D107J020AS7200 KEMET | 31 |
| - | Case D | - | - | - | - | 6 | 1 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T110D107J020AS7443 T110D107J020ASTR | Active | - | N | - | - | 20 VDC | - | Reel | T110 | 5 % | - | Hermetically Sealed | - | - | 100 uF | Axial | - | - | - | - | 0.64 mm | 10 uA | - | - | - | Tantalum Solid Hermetically Sealed | 8.92 mm | 0.64 mm | 19.96 mm | - | ||
![]() T498C156M016ATE1K1 KEMET | 47 |
| - | - | - | - | 2412 | 6032 | 4.5 | 500 | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 V | 16 VDC | 16 V | MouseReel | T498 AUTO | 20 % | SMD/SMT | High Temperature MnO2 Tantalum Surface Mount Capacitors | 150 °C | -55 °C | 15 uF | SMD/SMT | 6032 | 2412 | 1.1 Ω | - | - | 2.4 uA | 316 mA | - | 1.1 Ohms | Tantalum Solid High Temperature | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T350K396M020AS7301 KEMET | 47 |
| - | 13.5 mm x 8.9 mm | - | - | - | - | 6 | 500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T350K396M020ASTR | Active | - | N | - | - | 20 VDC | - | Reel | T350 | 20 % | - | Dipped | - | - | 39 uF | Radial | - | - | - | 5.08 mm | 0.5 mm | 6.2 uA | - | Straight | - | Tantalum Solid Dipped | 8.9 mm | - | 13.5 mm | - | ||
![]() T494C107K010AG KEMET | 47 |
| - | - | - | - | 2412 | 6032 | 8 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | - | 10 VDC | - | MouseReel | T494 | 10 % | - | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | 100 uF | SMD/SMT | - | - | - | - | - | 10 uA | 742 mA | - | 200 mOhms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T513X336M035AT6210 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | Details | 0.014110 oz | - | 35 VDC | - | Reel | T513 | 20 % | - | Molded - Hi-Rel COTS | - | - | 33 uF | SMD/SMT | - | - | - | - | - | - | - | - | 65 mOhms | Tantalum Solid High Reliability | - | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() T396K226K035AT7301 KEMET | In Stock | - | - | Case K | - | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | - | Reel | T396 | 10 % | - | Dipped 3-Lead | - | - | 22 uF | Radial | - | - | - | 2.54 mm | 0.5 mm | 6.2 uA | - | Straight | 1.3 Ohms | Tantalum Solid Dipped | - | 12.7 mm | 12.7 mm | 8.6 mm | ||
![]() T355H226K025AS7301 KEMET | In Stock | - | - | Case H | - | - | - | - | 6 | 500 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | - | 25 VDC | - | Reel | T355 | 10 % | - | Dipped | - | - | 22 uF | Radial | - | - | - | 3.18 mm | 0.5 mm | 4.4 uA | - | Inside Bend | 1.5 Ohms | Tantalum Solid Dipped | 7.6 mm | - | 11.9 mm | - | ||
![]() T354M476J035AS7301 KEMET | In Stock | - | - | Case M | - | - | - | - | 6 | 500 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | - | 35 VDC | - | Reel | T354 | 5 % | - | Dipped | - | - | 47 uF | Radial | - | - | - | 6.35 mm | 0.5 mm | 10 uA | - | Outside Bend | 800 mOhms | Tantalum Solid Dipped | 10.2 mm | - | 18.8 mm | - | ||
![]() T494A104K050AT7280 KEMET | 47 |
| - | - | 100 nF | 100000 pF | 1206 | 3216 | - | 9000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | - | 50 VDC | - | Reel | T494 | 10 % | - | - | - | - | 0.1 uF | SMD/SMT | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493B226K016CH6410 KEMET | In Stock | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-070KCHC | Active | - | N | 0.003609 oz | - | 16 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 22 uF | SMD/SMT | - | - | - | - | - | 3.5 uA | - | - | 2.2 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493D686K020BH6410 KEMET | 31 |
| - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 20 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 68 uF | SMD/SMT | - | - | - | - | - | 13.6 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D226M035AC6110 KEMET | 14 |
| - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 35 VDC | - | Reel | T493_DLA | 20 % | - | - | - | - | 22 uF | SMD/SMT | - | - | - | - | - | 7.7 uA | - | - | 700 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489A334M050ATE7K0 KEMET | 47 |
| - | - | 330 nF | 330000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | - | 50 VDC | - | MouseReel | T489 | 20 % | - | - | - | - | 0.33 uF | SMD/SMT | - | - | - | - | - | 0.5 uA | - | - | 7 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T355A155K016AS7301 KEMET | In Stock | - | - | Case A | 1500 nF | - | - | - | 5 | 1500 | + 125 C | - | - | - 55 C | - | - | - | - | N | - | - | 16 VDC | - | Cut Tape | T355 | 10 % | - | Dipped | - | - | 1.5 uF | Radial | - | - | - | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T495U107M010ATE150 KEMET | 47 |
| - | - | - | - | 2412 | 6032 | - | 1000 | + 125 C | KEMET | U Case | - 55 C | Tape & Reel (TR) | B45010W1079M157 | Active | - | Details | 0.010582 oz | - | 10 VDC | - | Reel | T495 | 20 % | - | SMD Automotive Grade Surge Robust Low ESR | - | - | 100 uF | SMD/SMT | - | - | - | - | - | - | - | - | 150 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T493X227K016AT6430 KEMET | 47 |
| - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | - | 16 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 220 uF | - | - | - | - | - | - | - | - | - | 50 mOhms | - | - | - | - | - | ||
![]() T489A474M025ATE9K5 KEMET | 47 |
| - | - | 470 nF | 470000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | - | 25 VDC | - | MouseReel | T489 | 20 % | - | - | - | - | 0.47 uF | SMD/SMT | - | - | - | - | - | 0.5 uA | - | - | 9.53 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493X337K010BH6130 KEMET | 47 |
| - | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | 07016-055KBHZ | Active | - | N | 0.014110 oz | - | 10 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 330 uF | SMD/SMT | - | - | - | - | - | 33 uA | - | - | 50 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm |