- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495A106K010ATE1K8 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 1.8Ohm | - | - | - | 8532.21.00.50 | 10μF | 10V | - | 1.6mm | - | - | 3216 | 1206 | - | - | 1.8Ohm | - | Polar | - | - | - | 1μA | 184mA | 2000 hours | - | 6 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T499A475K010ATE6K0 KEMET | 800 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 175°C | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | 10V | - | 1.6mm | - | - | 3216 | 1206 | - | - | 6Ohm | - | Polar | - | - | - | - | - | 2000 hours | - | 6 % | A | - | Automotive | - | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T495X337K006ATE065 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 330μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 65mOhm | - | POLARIZED | - | - | - | - | - | 2000 hours | 0.08 | - | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491A475M016AS KEMET | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | 16V | - | 1.6mm | - | - | 3216 | 1206 | - | - | 4Ohm | - | Polar | - | - | - | - | - | - | - | 6 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T322D475K050AT KEMET | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | 2 | Tantalum | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.180Diax0.420L 4.57mmx10.67mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 4.7μF | 50V | AMMO PACK | - | - | - | - | - | - | - | 2.5Ohm | - | Polar | - | 510 μm | 50V | 1.9μA | - | - | 0.04 | 4 % | D | - | General Purpose | 4.57mm | - | - | 10.67mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495X107M016ATE080 KEMET | 35 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 100μF | 16V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 80mOhm | - | Polar | - | - | - | 0.016mA | 574.4mA | 2000 hours | 0.08 | 8 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491D335M050AT KEMET | 100000 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 3.3μF | 50V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 2Ohm | - | Polar | - | - | - | 1.7μA | 109.6mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T322E685K050AT KEMET | In Stock | - | Datasheet | 10 Weeks | Tin | PCB, Through Hole | Through Hole | Axial | - | - | 2 | Tantalum | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.280Diax0.530L 7.11mmx13.46mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 6.8μF | 50V | AMMO PACK | - | - | - | - | - | - | - | 2Ohm | - | Polar | - | 640 μm | 50V | 2.7μA | - | - | 0.04 | 4 % | E | - | General Purpose | 7.11mm | - | - | 13.46mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495D107K016AHE125 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 100μF | 16V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 125mOhm | 0.001 % | Polar | - | - | - | 16μA | 1.095A | 2000 hours | 0.08 | 8 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T491C226K006AT KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 22μF | 6.3V | - | 3.2mm | - | - | 6032 | 2312 | - | - | 1.8Ohm | - | Polar | - | - | - | 6μA | 247mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495C107K006ATE075 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | WRAPAROUND | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 75mOhm | - | - | - | 8532.21.00.50 | 100μF | 6.3V | - | 3.2mm | - | - | 6032 | 2312 | - | - | 75mOhm | - | Polar | - | - | - | 6.3μA | 1.09A | 2000 hours | 0.08 | 8 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491W107M010AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 100μF | 10V | TR, 7 INCH | - | - | - | 7343 | 2917 | - | Tantalum | 800mOhm | - | POLARIZED | - | - | - | 0.01mA | 189.6mA | 2000 hours | 0.08 | - | W | - | General Purpose | - | 1.5mm | 0.059 1.50mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T322A105K020AT KEMET | 1913 | - | - | 10 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | 2 | Tantalum | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.095Diax0.260L 2.41mmx6.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 1μF | 20V | - | - | - | - | - | - | - | - | 10Ohm | - | Polar | - | 510 μm | 20V | 500nA | - | - | 0.04 | 4 % | A | - | General Purpose | 2.41mm | - | - | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495D225K050ATE600 KEMET | 990 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 2.2μF | 50V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 600mOhm @ 100kHz | - | Polar | - | - | - | 0.0011mA | 450mA | - | 0.06 | 6 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T513D156K035BH6110 KEMET | 20033640 | - | Datasheet | - | - | Surface Mount | - | - | - | J BEND | - | Tantalum | - | - | - | Cut Tape | - | - | - | 10% | - | - | - | - | 2 | SMD/SMT | EAR99 | - | - | - | 125°C | -55°C | - | 15μF | 35V | TR, 7 INCH | - | not_compliant | - | 7343 | 2917 | 3.8mm | - | 100mOhm | - | POLARIZED | - | - | 35V | - | - | - | 0.06 | 6 % | - | 5.3μA | - | - | 4.3mm | - | 7.3mm | 3.1mm | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() T491C225K035AS KEMET | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | Tantalum | 149.997327mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 2.2μF | 35V | - | 3.2mm | - | - | 6032 | 2413 | - | - | 3.5Ohm | - | Polar | - | - | - | 0.0008mA | 74mA | - | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T356B105K050AT KEMET | 856 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | Tantalum | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 1μF | 50V | - | - | - | - | - | - | 5.08mm | - | 8Ohm | - | Polar | 0.200 5.08mm | 500 μm | 50V | 500nA | - | - | 0.03 | 3 % | B | - | General Purpose | 4.5mm | 8.9mm | 0.350 8.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T322E107K015AT KEMET | 38 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | - | 2 | Tantalum | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.280Diax0.530L 7.11mmx13.46mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 100μF | 15V | AMMO PACK | - | - | - | - | - | - | - | 800mOhm | - | Polar | - | 640 μm | 15V | 10μA | - | - | 0.08 | 8 % | E | - | General Purpose | 7.11mm | - | - | 13.46mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495D156K035ATE225 KEMET | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 15μF | 35V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 225mOhm @ 100kHz | - | Polar | - | - | - | 0.0053mA | 734mA | - | 0.06 | 6 % | D | - | General Purpose | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T494X107M016AT KEMET | 390 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2014 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 100μF | 16V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | 7343 | 2917 | - | - | 150mOhm | - | Polar | - | - | - | 16μA | 1.049A | 2000 hours | 0.08 | 8 % | X | - | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - |