- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Fail Safe with Built-in Fuse | High Shock and Vibration | IL (uA) | IR (mA) | Lifetime @ Temp. | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Size(mm) | Features | Case Code | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495X106M035AS4563 KEMET Corporation | In Stock | - | - | - | - | - | 7343-43 | - | - | - | - | - | - | 2 | 10uF | Molded | 4 | EAR99 | Low | 0.25 | No | No | 2.8 | 812 | - | 125 | -55 | Surface Mount | 4.3 | - | - | Tape and Reel | - | - | - | 20% | - | - | Obsolete | - | - | - | - | Solid | - | - | - | - | - | - | - | - | - | Flat | - | - | Inward L | - | - | - | - | - | Polar | - | - | - | 35VDC | - | - | - | - | - | - | 7.3 X 4.3 X 4 | - | X | 7.3 | - | - | - | - | 4 | - | - | RoHS Compliant | - | ||
![]() T491C157M004ZT KEMET | In Stock | - | Datasheet | - | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | 4V | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | - | - | 3.2mm | - | - | - | - | - | - | - | - | 1.2Ohm | POLARIZED | - | 4V | - | - | 0.006mA | 273mA | - | 0.08 | - | C | - | General Purpose | - | - | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | RoHS Compliant | - | ||
![]() T494C156M020AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 15μF | 20V | - | 3.2mm | - | - | - | - | 6032 | 2413 | - | - | 400mOhm | Polar | - | - | - | - | 3μA | 524mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() T491D107K006AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 100μF | 6.3V | TR, 7 INCH | 4.3mm | - | not_compliant | - | - | 7343 | 2917 | - | - | 800mOhm | Polar | - | - | - | - | 0.0063mA | 173.2mA | - | 0.08 | 8 % | D | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | - | Lead Free | ||
![]() T495D157K006ZTE100 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Tin (Sn) | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 100mOhm | Polar | - | - | - | - | 0.0095mA | 1098mA | 2000 hours | 0.08 | 8 % | D | - | General Purpose | - | - | - | 4.3mm | 0.122 3.10mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() T491X227M006ZT KEMET | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 220μF | - | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | AEC-Q200 | - | - | - | - | - | 700mOhm | POLARIZED | - | 6.3V | - | - | 0.0139mA | 437mA | - | 0.08 | - | X | - | General Purpose | - | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | - | ||
![]() T110B396K010AS KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TANTALUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T110 | 0.185Diax0.474L 4.70mmx12.04mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 8532.21.00.20 | 39μF | 10V | - | - | - | not_compliant | - | - | - | - | - | - | 2.1Ohm | Polar | - | - | 510 μm | - | 2μA | - | - | 0.06 | 6 % | B | - | General Purpose | - | - | 4.7mm | - | - | 12.04mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T491B685M016AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 6.8μF | 16V | TR, 7 INCH | 2.8mm | - | - | - | - | 3528 | 1411 | - | - | 2.5Ohm | Polar | - | - | - | - | 0.0011mA | 73.6mA | 2000 hours | 0.06 | 6 % | B | - | General Purpose | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T491B686M006AT KEMET | 70 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 900mOhm | - | - | - | - | 68μF | 6.3V | - | 2.8mm | - | - | - | - | 3528 | 1411 | 1.9mm | - | 900mOhm | Polar | - | - | - | 6.3V | 4.3μA | - | 2000 hours | - | 8 % | B | - | General Purpose | - | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T510X476M035ATE065 KEMET | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T510 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 47μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 65mOhm @ 100kHz | Polar | - | - | - | - | 0.0165mA | 1834mA | - | 0.08 | 8 % | X | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T495X227M006ATE100 KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 220μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 100mOhm @ 100kHz | Polar | - | - | - | - | 13.2μA | 514mA | - | 0.08 | 8 % | X | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T491A685K004AT KEMET | 100000 | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 6.8μF | 4V | TR, 7 INCH | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | 6Ohm | - | - | 4V | - | - | - | - | - | - | 6 % | A | - | General Purpose | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M39003/01-2270 KEMET | 20 | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 18μF | 15V | - | - | - | - | MIL-PRF-39003 | - | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | Polar | - | - | - | - | 0.002mA | - | - | 0.06 | 6 % | - | - | - | - | - | 4.7mm | - | - | 12.04mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T491C336M010AT7280 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 33μF | 10V | - | 3.2mm | - | - | - | - | - | - | - | - | 1.5Ohm | POLARIZED | - | - | - | - | 0.003mA | 244mA | - | 0.06 | - | C | - | General Purpose | - | - | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T356J476K016AS KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.331Dia 8.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Tin/Lead (Sn60Pb40) | - | - | - | 47μF | 16V | TR | - | - | not_compliant | - | - | - | - | 5.08mm | - | 1.3Ohm | POLARIZED | 0.200 5.08mm | - | 500 μm | - | 5.6μA | - | - | 0.06 | 6 % | J | - | General Purpose | - | - | 8.4mm | 14mm | 0.551 14.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T356J107K010AS KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.331Dia 8.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Tin/Lead (Sn60Pb40) | - | - | 8532.21.00.40 | 100μF | 10V | TR | - | - | - | - | - | - | - | 5.08mm | - | 1Ohm | Polar | 0.200 5.08mm | - | 500 μm | - | 8μA | - | - | 0.08 | 8 % | J | - | General Purpose | - | - | - | 14mm | 0.551 14.00mm | 8.4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() T491X686K020AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 68μF | 20V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 700mOhm | Polar | - | - | - | - | 13.6μA | 194.4mA | 2000 hours | 0.06 | 6 % | X | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D107M010AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 100μF | 10V | TR, 7 INCH | 4.3mm | - | not_compliant | - | - | 7343 | 2917 | - | - | 700mOhm | Polar | - | - | - | 10V | 0.01mA | 185.2mA | - | 0.08 | 8 % | D | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T495E157K020ATE080 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2824 (7260 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.287Lx0.236W 7.30mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 80mOhm | - | - | - | 8532.21.00.50 | 150μF | 20V | - | 6mm | - | - | - | - | 7260 | 2824 | - | - | 80mOhm | Polar | - | - | - | - | 30μA | 1.423A | 2000 hours | 0.08 | 8 % | E | - | General Purpose | - | - | - | 3.8mm | 0.150 3.80mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T322C106K020AT KEMET | 260 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.180Diax0.345L 4.57mmx8.76mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 10μF | 20V | - | - | - | - | - | - | - | - | - | - | 2.9Ohm | Polar | - | - | 510 μm | 20V | 1.6μA | - | - | 0.06 | 6 % | C | - | General Purpose | - | - | 4.57mm | - | - | 8.76mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |