- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Number of Terminals | Brand | Capacitance Value | Case Style | Dissipation Factor (%) | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Fail Safe with Built-in Fuse | High Shock and Vibration | IL (uA) | Lead Diameter (mm) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Part # Aliases | Product Diameter (mm) | Product Status | RoHS | Seated Plane Height (mm) | Temperature Range @ Derated Voltage (°C) | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Lead Style | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Current - Leakage | Size(mm) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491A106M006AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 10μF | - | 6.3V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | 4Ohm | - | Polar | - | - | - | - | - | - | - | - | - | 6 % | A | - | - | - | - | - | General Purpose | - | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() T491C475M016AT KEMET | 557 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 4.7μF | - | 16V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 2.4Ohm | - | POLARIZED | - | - | - | - | 750nA | 85.6mA | 2000 hours | 0.06 | - | 6 % | C | - | - | - | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T322F227K010AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.300Diax0.710L 7.62mmx18.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 220μF | - | 10V | AMMO PACK | - | - | - | - | - | - | - | 600mOhm | - | POLARIZED | - | - | 640 μm | 10V | 10μA | - | - | 0.08 | - | 8 % | F | - | - | - | - | - | General Purpose | - | 7.62mm | - | - | 18.03mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B474K050AT KEMET | In Stock | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | 65.005457mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 0.47μF | - | 50V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1411 | 1.9mm | - | 9Ohm | - | Polar | - | - | - | 50V | 500nA | 38.8mA | 2000 hours | 0.04 | - | 4 % | B | - | - | - | - | - | General Purpose | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491C227M010AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 220μF | - | - | - | - | - | - | - | - | - | - | 900mOhm | - | POLARIZED | - | 10V | - | - | 0.022mA | 140mA | - | 0.1 | - | - | C | - | - | - | - | - | General Purpose | - | - | - | 0.110 2.80mm | 6mm | 3.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() T491D157K010ZT KEMET | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | - | - | - | 4.3mm | AEC-Q200 | - | - | - | - | - | 700mOhm | - | - | - | 10V | - | - | 0.015mA | 417mA | - | 0.08 | - | - | D | - | - | - | - | - | General Purpose | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() T495X337M006ATE065 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 330μF | - | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 65mOhm | - | Polar | - | - | - | - | - | 1434mA | 2000 hours | 0.08 | - | 8 % | X | - | - | - | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() T496D336M010ATE1K0 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 33μF | - | 10V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 1Ohm | - | Polar | - | - | - | - | 0.0033mA | 348mA | 2000 hours | 0.06 | - | 6 % | D | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() T495C475M025ATE530 KEMET | 100 |
| - | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | WRAPAROUND | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 4.7μF | - | 25V | - | - | - | - | 6032 | 2412 | - | - | 530mOhm @ 100kHz | - | POLARIZED | - | - | - | - | 0.0012mA | 410mA | - | 0.06 | - | - | C | - | - | - | - | - | General Purpose | - | - | 3.2mm | 0.110 2.80mm | 6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T356F226M016AS7301 KEMET Corporation | 19 | - | - | - | - | - | Case F | - | - | - | - | - | 2 | KEMET | 22uF | Dipped | 6 | 6 | EAR99 | Low | 1000 | No | Yes | 2.6 | 0.5 | - | KEMET | + 125 C | 125 | KEMET | - 55 C | -55 | Through Hole | Tape & Reel (TR) | T356F226M016ASTR | 6(Max) | Active | N | 11.2(Max) | 85 to 125 | 5.08 | - | 16 VDC | Outside Bend | - | Tape and Reel | - | * | - | 20% | - | - | Active | - | - | - | - | Solid | - | - | - | - | - | 22 uF | Capacitors | - | - | - | - | Radial | - | - | - | - | - | - | Polar | 5.08 mm | - | 0.5 mm | 16VDC | 2.6 uA | - | - | - | Outside Bend | - | - | Tantalum Capacitors | 2 Ohms | - | 6 X 11.2 | Tantalum Solid Dipped | - | Tantalum Capacitors - Solid Leaded | 6 mm | - | - | 11.2 mm | - | 11.2(Max) | - | - | RoHS non-compliant | - | ||
![]() T491B155M025AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 1.5μF | - | 25V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1411 | - | - | 5Ohm | - | Polar | - | - | - | - | 0.0005mA | - | 2000 hours | 0.06 | - | 6 % | B | - | - | - | - | - | General Purpose | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T495X337K010ZTE100 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 330μF | - | 10V | TR | 4.3mm | - | - | 7343 | 2917 | - | - | 100mOhm | - | Polar | - | - | - | - | 0.033mA | 1152mA | 2000 hours | 0.12 | - | 12 % | X | - | - | - | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() T495X477M006ATE050 KEMET | 7 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 470μF | - | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 50mOhm | - | Polar | - | - | - | - | 29.6μA | 1.817A | 2000 hours | 0.1 | - | 10 % | X | - | - | - | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491X477M010AT KEMET | In Stock |
| - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 470μF | - | 10V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 200mOhm | - | Polar | - | - | - | - | 47μA | - | 2000 hours | 0.1 | - | 10 % | X | - | - | - | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D477K006ATE150 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 470μF | - | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 150mOhm | - | Polar | - | - | - | - | 0.0296mA | 400mA | 2000 hours | - | - | 12 % | D | - | - | - | - | - | General Purpose | - | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() T494A476M006AT KEMET | 774 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 2.5Ohm | - | - | - | - | 47μF | - | 6.3V | - | 1.6mm | - | - | 3216 | 1206 | 1.2mm | - | 2.5Ohm | - | Polar | - | - | - | 6.3V | 3μA | 173mA | 2000 hours | - | - | 12 % | A | - | - | - | - | - | General Purpose | - | - | 1.6mm | 0.071 1.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A334K035AT7280 KEMET | 4458 | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | 8532.21.00.50 | 0.33μF | - | 35V | TR, 13 INCH | 1.6mm | - | - | - | - | - | - | 15Ohm | - | - | - | - | - | - | - | - | - | 0.04 | - | - | A | - | - | - | - | - | General Purpose | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T356B685K010AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 6.8μF | - | 10V | TR | - | - | - | - | - | 5.08mm | - | 6Ohm | - | POLARIZED | 0.200 5.08mm | - | 500 μm | - | 500nA | - | - | 0.05 | - | 5 % | B | - | - | - | - | - | General Purpose | - | 4.5mm | 8.9mm | 0.350 8.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C156K020AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 15μF | - | 20V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 1.7Ohm | 0.001 % | Polar | - | - | - | - | 6μA | 254mA | 2000 hours | 0.06 | - | 6 % | C | - | - | - | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T110A105M020AS KEMET | In Stock | - | Datasheet | - | Through Hole | - | Metal | - | WIRE | - | TANTALUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 1μF | - | 20V | Bulk | - | - | - | - | - | - | TANTALUM CAPACITOR | 10Ohm | - | Polar | - | - | 510 μm | - | - | - | - | 0.03 | - | 3 % | - | - | - | 300nA | - | - | - | - | 3.43mm | - | - | 6.35mm | - | - | - | - | RoHS Compliant | - |