- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491B474K035AT KEMET | 28 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | Tantalum | 65.005457mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 0.47μF | 35V | TR, 7 INCH | 2.8mm | 3528 | 1411 | 1.9mm | 8Ohm | - | Polar | 35V | 500nA | - | 2000 hours | 0.04 | 4 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A226K006AT KEMET | 200 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 22μF | 6.3V | TR, 7 INCH | 1.6mm | 3216 | 1206 | 1.2mm | 4Ohm | 0.001 % | Polar | 6.3V | 1.4μA | 137mA | 2000 hours | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T494C226K016AT KEMET | 10000 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | - | Tantalum | 149.997327mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1999 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 350mOhm | - | - | - | 22μF | 16V | - | 3.2mm | 6032 | 2312 | - | 350mOhm | - | Polar | 16V | 3.5μA | 561mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A685K010AT KEMET | 185 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 6.8μF | 10V | - | 1.6mm | 3216 | 1206 | - | 4Ohm | 0.001 % | Polar | - | 700nA | - | 2000 hours | - | 6 % | A | General Purpose | 1.8mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A224K035AT KEMET | 151 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | 16.187578mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 0.22μF | 35V | TR, 7 INCH | 1.6mm | 3216 | 1206 | - | 18Ohm | 0.001 % | Polar | 35V | 500nA | - | 2000 hours | 0.04 | 4 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A335K020AT KEMET | 160 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 3.3μF | 20V | TR, 7 INCH | 1.6mm | 3216 | 1206 | - | 4.5Ohm | 0.001 % | Polar | 20V | 700nA | 129mA | 2000 hours | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A105M025AT KEMET | 20000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2008 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 1μF | 25V | TR, 7 INCH | 1.6mm | 3216 | 1206 | - | 8Ohm | 0.001 % | Polar | 25V | 500nA | - | 2000 hours | 0.04 | 4 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495X476M035ATE200 KEMET | 2786 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 47μF | 35V | TR, Embossed Plastic, 7 Inch | 4.3mm | 7343 | 2917 | - | 200mOhm | - | Polar | 35V | 0.0165mA | 363mA | 2000 hours | 0.08 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X227K016AT KEMET | 743 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 220μF | 16V | TR, Embossed Plastic, 7 Inch | 4.3mm | 7343 | 2917 | 3.6mm | 500mOhm | 0.001 % | Polar | 16V | 35.2μA | 574mA | 2000 hours | 0.1 | 10 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D107M016AT KEMET | 1815 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2009 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 100μF | 16V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 700mOhm | - | Polar | - | 16μA | - | 2000 hours | 0.08 | 8 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C107K016AT KEMET | 2020 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2013 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 100μF | 16V | - | 3.2mm | 6032 | 2413 | - | 1Ohm | - | Polar | 16V | 16μA | 133mA | 2000 hours | 0.1 | 10 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T494C107K010AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | - | TANTALUM (DRY/SOLID) | 149.997327mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 100μF | 10V | - | 3.2mm | 6032 | 2312 | - | 200mOhm | 0.001 % | Polar | - | 10μA | 742mA | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491A106M006AT KEMET | 145 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 10μF | 6.3V | TR, 7 INCH | 1.6mm | 3216 | 1206 | 1.2mm | 4Ohm | - | Polar | 6.3V | 600nA | 137mA | 2000 hours | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A335K016AT KEMET | 200 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 3.3μF | 16V | - | 1.6mm | 3216 | 1206 | 1.2mm | 5Ohm | 0.001 % | Polar | 16V | 500nA | 122mA | 2000 hours | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X226M050AT KEMET | 10000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 22μF | 50V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 600mOhm | - | Polar | - | 11μA | - | 2000 hours | 0.1 | 10 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B336K016AT KEMET | 270 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2013 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 33μF | 16V | TR, 7 INCH | 2.8mm | 3528 | 1411 | - | 2.1Ohm | - | Polar | - | 5.3μA | 201mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D226K035ATE200 KEMET | 12000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 22μF | 35V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 200mOhm | 0.001 % | Polar | 35V | 0.0077mA | 346.4mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491D157K010AT KEMET | 660 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 150μF | 10V | - | 4.3mm | 7343 | 2917 | - | 700mOhm | 0.001 % | Polar | 10V | 15μA | 417mA | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A475M010AT KEMET | 6000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 4.7μF | 10V | - | 1.6mm | 3216 | 1206 | - | 5Ohm | - | Polar | - | 500nA | - | 2000 hours | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C476K006AT KEMET | 2774 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Plastic | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | 6.3V | - | 3.2mm | 6032 | 2312 | 2.9mm | 1.6Ohm | - | Polar | 6.3V | 2.9μA | 104.8mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free |