- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39003/01-2511 KEMET | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | Military, MIL-PRF-39003/1, CSR13 | 0.185Diax0.610L 4.70mmx15.49mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 8532.21.00.20 | 22μF | 15V | - | - | MIL-PRF-39003 | - | - | - | - | - | 2Ohm | P (0.1%) | Polar | - | - | - | - | 0.002mA | - | - | 0.06 | 6 % | B | - | - | - | High Reliability | 4.7mm | - | - | 12.04mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T496D226M025ATE800 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Cut Tape (CT) | 2014 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 22μF | 25V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | - | - | - | 5.5μA | 173.2mA | 2000 hours | 0.06 | 6 % | D | - | - | - | Fail Safe with Built-in Fuse | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495X337K010ATE050 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 330μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 50mOhm | - | Polar | - | - | - | - | 0.033mA | 1635mA | 2000 hours | 0.1 | 10 % | X | - | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() T495D106K035AHE300 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Digi-Reel® | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 10μF | 35V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 300mOhm | - | Polar | - | - | - | - | 0.0035mA | 282.8mA | 2000 hours | 0.06 | 6 % | D | - | - | - | General Purpose | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T350A335K010AS KEMET | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | 8532.21.00.40 | 3.3μF | 10V | TR | - | - | - | - | - | 2.54mm | - | 10Ohm | - | - | 0.100 2.54mm | - | 500 μm | - | 500nA | - | - | 0.05 | 5 % | A | - | - | - | General Purpose | 4.5mm | 7.1mm | 0.280 7.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T499D686K010ATE800 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 175°C | - | - | - | -55°C~175°C | Tape & Reel (TR) | - | T499 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | MATTE TIN OVER NICKEL | - | - | 8532.21.00.50 | 68μF | 10V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | - | - | - | 0.0068mA | 390mA | 2000 hours | 0.06 | 6 % | D | - | - | - | Automotive | - | 3.1mm | 0.110 2.80mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T322B685M015AS KEMET | In Stock | - | - | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | 15V | - | - | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | -55°C | - | 6.8μF | - | AMMO PACK | - | - | - | - | - | - | TANTALUM CAPACITOR | 4Ohm | - | POLARIZED | - | - | - | - | - | - | - | 0.06 | 6 % | - | - | - | 800nA | - | 2.79mm | - | - | 7.37mm | 510μm | - | - | RoHS Compliant | - | - | ||
![]() M39003/01-8234 KEMET | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.20 | 22μF | - | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | 50V | - | - | 0.0055mA | - | - | 0.04 | - | - | 10% | 10% | - | - | 8.92mm | - | - | 19.96mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T513X336K035BH6110 KEMET | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | Tantalum | - | - | - | - | - | - | Cut Tape | - | - | - | 10% | - | - | - | - | 2 | SMD/SMT | EAR99 | - | - | - | 125°C | -55°C | - | 33μF | 35V | TR, Plastic, 7 Inch | 4.3mm | - | - | 7343 | 2917 | 3.8mm | - | 65mOhm | - | POLARIZED | - | - | - | 35V | - | - | - | - | 6 % | - | - | - | 11.6μA | - | - | 4mm | - | 7.3mm | 4.3mm | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() T491A226M006AT KEMET | 129 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 4Ohm | - | - | - | - | 22μF | 6V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | 4Ohm | 0.001 % | Polar | - | 6.3V | - | - | - | - | 2000 hours | - | 6 % | A | - | - | - | General Purpose | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491A335M006AT KEMET | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | 2 | Tantalum | 16.187578mg | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 3.3μF | 6V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | 7Ohm | - | Polar | - | 6.3V | - | - | - | - | - | - | 6 % | A | - | - | - | General Purpose | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495B475K035ATE1K0 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | 35V | - | 2.8mm | - | - | 3528 | 1411 | - | - | 1Ohm @ 100kHz | - | POLARIZED | - | - | - | - | 0.0016mA | 263mA | - | 0.06 | - | B | - | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T494X156K050AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 15μF | 50V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | 7343 | 2917 | - | - | 400mOhm @ 100kHz | - | Polar | - | - | - | - | 7.5μA | 642mA | - | 0.06 | 6 % | X | - | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T491X685M050AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 6.8μF | 50V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 800mOhm | - | POLARIZED | - | - | - | - | 0.0034mA | - | 2000 hours | 0.06 | - | X | - | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T322E476K015AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tantalum | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.280Diax0.530L 7.11mmx13.46mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 47μF | 15V | AMMO PACK | - | - | - | - | - | - | - | 1.3Ohm | - | Polar | - | - | - | - | 5μA | - | - | 0.06 | 6 % | E | - | - | - | General Purpose | 7.11mm | - | - | 13.46mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T110A105M035AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM | - | - | - | - | - | - | - | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | 0°C | 8532.21.00.20 | 1μF | 35V | Bulk | - | - | - | - | - | - | TANTALUM CAPACITOR | 8Ohm | - | Polar | - | - | 510 μm | - | - | - | - | 0.06 | 3 % | - | - | - | 100nA | - | 3.43mm | - | - | 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() T110C106M035AS KEMET | 49 | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM | - | - | - | - | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 10μF | 35V | Tray | - | - | - | - | - | - | TANTALUM CAPACITOR | 2Ohm | - | Polar | - | - | 640 μm | - | - | - | - | 0.04 | 4 % | - | - | - | 3μA | - | 7.09mm | - | - | 16.51mm | - | - | - | RoHS Compliant | - | - | ||
![]() T356B106K006AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 10μF | 6V | TR | - | - | - | - | - | 5.08mm | - | 6Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | 6.3V | 500nA | - | - | 0.06 | 6 % | B | - | - | - | General Purpose | 4.5mm | 8.9mm | 0.350 8.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491A104M050AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | 8532.21.00.50 | 0.1μF | 50V | TR, 7 INCH | 1.6mm | - | - | - | - | - | - | 20Ohm | - | Polar | - | - | - | - | - | - | - | 0.04 | 4 % | A | - | - | - | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T491B476K006ATAUTO KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 47μF | 6.3V | TR, 7 INCH | 2.8mm | - | - | - | - | - | - | 2Ohm | - | Polar | - | - | - | - | 0.003mA | - | - | 0.06 | 6 % | B | - | - | - | Automotive | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 |