- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495C107M006ATE150 KEMET | 98 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | 149.997327mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 150mOhm | - | - | - | - | 100μF | 6.3V | - | 3.2mm | - | - | 6032 | 2312 | - | - | 150mOhm | - | Polar | - | - | - | - | 0.0063mA | 770mA | 2000 hours | 0.08 | 8 % | C | - | General Purpose | - | 3.2mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491B475K020ATAUTO KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 4.7μF | - | TR, 7 INCH | 2.8mm | - | - | - | - | - | - | 3Ohm | - | POLARIZED | - | 20V | - | - | 0.0009mA | - | - | 0.06 | - | B | - | Automotive | - | 1.9mm | 0.083 2.10mm | 3.5mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T356J107K010AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.331Dia 8.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 100μF | 10V | TR | - | - | - | - | - | 5.08mm | - | 1Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | 10V | 8μA | - | - | 0.08 | 8 % | J | - | General Purpose | 8.4mm | 14mm | 0.551 14.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T110A103M035AS KEMET | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | 35V | - | - | - | - | - | 20% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 10nF | - | TR | - | - | - | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | - | - | - | - | 0.03 | 3 % | - | 100nA | - | 3.43mm | 3.68mm | - | 7.26mm | - | - | RoHS Compliant | - | - | ||
![]() T322B475K015AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.110Diax0.290L 2.79mmx7.37mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 4.7μF | 15V | AMMO PACK | - | - | - | - | - | - | - | 5Ohm | - | Polar | - | - | 510 μm | 15V | 600nA | - | - | 0.04 | 4 % | B | - | General Purpose | 2.79mm | - | - | 7.37mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T110D157K015AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 150μF | 15V | Tray | - | - | - | - | - | - | TANTALUM CAPACITOR | 600mOhm | - | Polar | - | - | 640 μm | - | - | - | - | 0.06 | 6 % | - | 8μA | - | 8.6mm | - | - | 19.96mm | - | - | RoHS Compliant | - | - | ||
![]() T491D476M016ZG KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 47μF | - | - | 4.3mm | - | AEC-Q200 | - | - | - | - | 800mOhm | - | - | - | 16V | - | - | 0.0075mA | 390mA | - | 0.06 | - | D | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | No | - | RoHS Compliant | - | - | ||
![]() T491C226M006AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Tantalum | 149.997327mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 22μF | 6V | - | 3.2mm | - | - | 6032 | 2413 | - | - | 1.8Ohm | 0.001 % | Polar | - | 6.3V | - | - | 6μA | 98.8mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491A106K006AT4659 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | A | - | General Purpose | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T499C226K010ATE1K8 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | 2000 Hrs @ 175°C | - | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | 10V | - | 3.2mm | - | - | 6032 | 2312 | - | - | 1.8Ohm | - | POLARIZED | - | - | - | - | 0.0022mA | 222mA | 2000 hours | 0.06 | - | C | - | Automotive | - | 2.8mm | 0.110 2.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T491A106K006AT4360 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | A | - | General Purpose | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491C226K016AT4539 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 22μF | - | - | - | - | - | - | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | C | - | General Purpose | - | - | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491A106K016AT4860 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | - | - | - | - | A | - | General Purpose | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M39003/09-0331 KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | 2011 | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 150μF | - | BULK/TRAY | - | not_compliant | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | 65mOhm | - | Polar | - | 15V | - | - | 0.01mA | 3600mA | - | 0.08 | 8 % | - | - | - | 8.92mm | - | - | 19.96mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T494D336K025AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 33μF | 25V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | 7343 | 2917 | - | - | 400mOhm | - | - | - | - | - | - | 8.3μA | 612mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() CWR11MH105KC KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | 35V | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-55365/8, CWR11 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 6.5Ohm | - | - | - | 8532.21.00.80 | 1μF | - | TR, EMBOSSED PLASTIC/PUNCHED, 7 INCH | 2.8mm | not_compliant | - | 3528 | 1411 | - | - | 6.5Ohm | C (0.01%) | Polar | - | 35V | - | - | 0.0005mA | - | - | 0.04 | 4 % | - | - | High Reliability | - | - | 0.083 2.10mm | 3.5mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T140B826K010AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 82μF | 10V | BULK | - | - | - | - | - | - | TANTALUM CAPACITOR | 1.3Ohm | - | Polar | - | - | 510 μm | - | - | - | - | 0.06 | 6 % | - | 7μA | - | 4.45mm | - | - | 12.04mm | - | - | RoHS Compliant | - | - | ||
![]() T491D106K050AT4160 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | 800mOhm | - | - | - | - | - | - | - | - | - | - | - | D | - | General Purpose | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T495C106K016ATE450 KEMET | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | 2000 Hrs @ 85°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2015 | T945 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | 450mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | - | C | - | General Purpose | - | - | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491D226M025ZT KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 800mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 22μF | 25V | - | 4.3mm | - | AEC-Q200 | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | - | - | - | 0.0055mA | 390mA | - | 0.06 | 6 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | - | - |