- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Fail Safe with Built-in Fuse | High Shock and Vibration | IL (uA) | Lifetime @ Temp. | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Temperature Range @ Derated Voltage (°C) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Size(mm) | Features | Case Code | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B336M006ATE035 KEMET | In Stock | - | Datasheet | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | - | 33μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 2.8mm | - | - | - | - | 3528 | 1411 | - | - | 35mOhm | - | Polar | - | - | - | - | - | 1900mA | - | 0.08 | 8 % | - | - | - | - | - | - | - | 2.1mm | - | 3.5mm | 2.8mm | - | No | - | RoHS Compliant | - | - | ||
![]() T353E475K035AT KEMET | In Stock | - | Datasheet | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | - | 4.7μF | 35V | TR | - | - | - | - | - | - | - | 5.08mm | - | 3Ohm | - | Polar | - | - | 500 μm | - | - | - | - | 0.05 | 5 % | - | 1.3μA | - | - | - | - | 5.5mm | 11.7mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() T491A475K010AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | 10V | TR, 7 INCH | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | 5Ohm | - | Polar | - | - | - | - | - | - | - | - | 6 % | A | - | - | General Purpose | - | - | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T494D476M025AT KEMET | 408 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 47μF | 25V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | 3.6mm | - | 200mOhm | - | Polar | - | - | - | 25V | 11.8μA | 866mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T494C475K035AH KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | 35V | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 4.7μF | - | - | 3.2mm | - | - | - | - | 6032 | 2412 | - | - | 700mOhm | - | Polar | - | 35V | - | - | 1.6μA | 396mA | 2000 hours | 0.06 | 6 % | C | - | - | General Purpose | - | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T491B335K016AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 3.3μF | 16V | TR, 7 INCH | 2.8mm | - | - | - | - | 3528 | 1411 | - | - | 3.5Ohm | - | Polar | - | - | - | - | 500nA | 62.4mA | - | 0.06 | 6 % | B | - | - | General Purpose | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T499D685K025ATE1K1 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 175°C | - | - | - | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | MATTE TIN OVER NICKEL | - | - | 8532.21.00.50 | 6.8μF | 25V | - | - | - | - | - | - | 7343 | 2917 | - | - | 1.1Ohm | - | - | - | - | - | - | 0.0017mA | 332mA | 2000 hours | 0.06 | - | D | - | - | Automotive | - | - | - | 3.1mm | 0.110 2.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T495D227K010ZTE100 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 220μF | - | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 100mOhm | - | Polar | - | 10V | - | - | 0.022mA | 1098mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T499C226K006ATE1K8 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 175°C | - | - | - | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.8Ohm | - | - | - | 8532.21.00.50 | 22μF | 6.3V | - | - | - | - | - | - | 6032 | 2412 | - | - | 1.8Ohm | - | POLARIZED | - | - | - | - | 0.0014mA | 222mA | 2000 hours | 0.06 | - | C | - | - | Automotive | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T489D107M010ATE150 KEMET | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T489 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 100μF | 10V | TR, Plastic, 7 Inch | - | - | - | - | - | 7343 | 2917 | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | 7.5μA | - | - | - | 8 % | D | - | - | General Purpose | - | - | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D106K050AG KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 10μF | 50V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 800mOhm | - | - | - | - | - | - | 0.005mA | 173.2mA | - | 0.06 | - | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491A155M010AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 1.5μF | 10V | TR, 7 INCH | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | 8Ohm | - | Polar | - | - | - | - | - | - | 2000 hours | - | 6 % | A | - | - | General Purpose | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495D227M006ATE045 KEMET | In Stock | - | Datasheet | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | Tape & Reel | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 220μF | - | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | TANTALUM CAPACITOR | 45mOhm | - | Polar | - | - | - | - | - | 1.826A | - | 0.08 | 8 % | - | 13.9μA | - | - | - | - | - | 3.1mm | - | 7.3mm | 4.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() T494D686K010AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 68μF | 10V | - | 4.3mm | - | - | AEC-Q200 | - | 7343 | 2917 | - | - | 200mOhm | - | Polar | - | - | - | - | 6.8μA | 866mA | 2000 hours | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T322E336K020AT KEMET | In Stock | - | - | 10 Weeks | PCB, Through Hole | Through Hole | Axial | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.280Diax0.530L 7.11mmx13.46mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 33μF | 20V | AMMO PACK | - | - | - | - | - | - | - | - | - | 1.4Ohm | - | Polar | - | - | 640 μm | 20V | 5μA | - | - | 0.06 | 6 % | E | - | - | General Purpose | - | - | 7.11mm | - | - | 13.46mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D225K050AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 2.2μF | 50V | TR, 7 INCH | 4.3mm | - | not_compliant | - | - | 7343 | 2917 | - | - | 2.5Ohm | - | Polar | - | - | - | - | 0.0011mA | 98mA | - | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T494C107K006AS KEMET Corporation | In Stock | - | - | - | - | - | 6032-28 | - | - | - | - | - | - | 2 | 100uF | Molded | 8 | EAR99 | Low | 0.3 | No | Yes | 6 | - | 125 | -55 | Surface Mount | 3.2 | 85 to 125 | - | - | Tape and Reel | - | - | - | 10% | - | - | Obsolete | - | - | - | - | Solid | - | - | - | - | - | - | - | - | - | Flat | - | - | Inward L | - | - | - | - | - | - | Polar | - | - | - | 6.3VDC | - | - | - | - | - | - | - | 6 X 3.2 X 2.5 | - | C | 6 | - | - | - | - | - | 2.5 | - | - | RoHS Compliant | - | - | ||
![]() T494X107K016AT KEMET | In Stock | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 100μF | 16V | TR, 7 INCH | 4.3mm | - | - | AEC-Q200 | - | 7343 | 2917 | 3.6mm | - | 150mOhm | 0.001 % | Polar | - | - | - | 16V | 16μA | 1.049A | 2000 hours | 0.08 | 8 % | X | - | - | General Purpose | - | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495B474K035ATE2K2 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 2.2Ohm | - | - | - | 8532.21.00.50 | 0.47μF | 35V | - | 2.8mm | - | - | - | - | 3528 | 1411 | - | - | 2.2Ohm | - | Polar | - | - | - | - | 0.0005mA | 177mA | 2000 hours | 0.04 | 4 % | B | - | - | General Purpose | - | - | - | 2.8mm | 0.083 2.10mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T350A105M035AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | - | 1μF | 35V | - | - | - | - | - | - | - | - | 2.54mm | - | 8Ohm @ 100kHz | - | Polar | 0.100 2.54mm | - | 500 μm | - | 500nA | - | - | 0.03 | 3 % | A | - | - | General Purpose | - | - | 4.5mm | 7.1mm | 0.280 7.10mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - |