- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T494E687M006AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2824 (7260 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | T494 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 680μF | 6.3V | - | 6mm | - | - | 7260 | 2824 | - | - | 100mOhm | - | Polar | - | - | - | 42.8μA | 1.414A | 2000 hours | 0.12 | 12 % | E | - | General Purpose | - | 3.8mm | 0.150 3.80mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T495X157M016ATE100 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 150μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 100mOhm @ 100kHz | - | Polar | - | - | - | - | 1157mA | - | 0.08 | 8 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T322F107K020AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.300Diax0.710L 7.62mmx18.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 100μF | 20V | AMMO PACK | - | - | - | - | - | - | - | 600mOhm | - | Polar | - | 640 μm | 20V | 10μA | - | - | 0.08 | 8 % | F | - | General Purpose | 7.62mm | - | - | 18.03mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T494C226K016AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2003 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 22μF | 16V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 350mOhm | - | Polar | - | - | - | 3.5μA | 561mA | - | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T494C476K010AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2003 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 47μF | 10V | - | - | - | - | 6032 | 2413 | - | - | 300mOhm | - | POLARIZED | - | - | 6V | 4.7μA | 606mA | - | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T491C336K010AT7280 KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 33μF | 10V | - | 3.2mm | - | - | - | - | - | - | 1.5Ohm | - | Polar | - | - | - | 0.0033mA | 108.4mA | - | 0.06 | 6 % | C | - | General Purpose | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T356H107K006AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.299Dia 7.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 100μF | 6.3V | TR | - | - | - | - | - | 5.08mm | - | 1.6Ohm | - | Polar | 0.200 5.08mm | 500 μm | - | 4.8μA | - | - | 0.08 | 8 % | H | - | General Purpose | - | 11.9mm | 0.469 11.90mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T494B475K016AT KEMET | 470 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 4.7μF | 16V | - | 2.8mm | - | - | 3528 | 1411 | 1.9mm | - | 1.5Ohm | 0.001 % | Polar | - | - | 16V | 800nA | 238mA | 2000 hours | 0.06 | 6 % | B | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491C475K016AH KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 4.7μF | 16V | - | 3.2mm | - | - | - | - | - | - | 2.4Ohm | - | Polar | - | - | - | 0.0008mA | 85.6mA | - | 0.06 | 6 % | C | - | General Purpose | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() T494D685M050AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 700mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 6.8μF | 50V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 700mOhm | - | Polar | - | - | - | 3.4μA | 463mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T322E476K020AT KEMET | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | - | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.280Diax0.530L 7.11mmx13.46mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 47μF | 20V | AMMO PACK | - | - | - | - | - | - | - | 1.2Ohm | - | Polar | - | - | - | 7.5μA | - | - | 0.06 | 6 % | E | - | General Purpose | 7.11mm | - | - | 13.46mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T495X476K035AHE300 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 47μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 300mOhm | - | Polar | - | - | - | 0.0165mA | 668mA | 2000 hours | 0.08 | 8 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | ||
![]() T110A225K010AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 2.2μF | 10V | TR | - | - | - | - | - | - | TANTALUM CAPACITOR | 13Ohm | - | POLARIZED | - | 510 μm | - | - | - | - | 0.04 | 4 % | - | 300nA | - | 3.18mm | - | - | 6.35mm | - | - | - | RoHS Compliant | - | ||
![]() T491X157M020AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 150μF | 20V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 500mOhm | - | Polar | - | - | - | 0.03mA | - | 2000 hours | 0.1 | 10 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T356J685K050AS KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.331Dia 8.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Tin/Lead (Sn60Pb40) | - | - | 8532.21.00.40 | 6.8μF | 50V | TR | - | not_compliant | - | - | - | 5.08mm | - | 2Ohm | - | POLARIZED | 0.200 5.08mm | 500 μm | - | 2.7μA | - | - | 0.05 | 5 % | J | - | General Purpose | 8.4mm | 14mm | 0.551 14.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T495X686K020ATE120 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 68μF | 20V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 120mOhm | - | Polar | - | - | - | 0.0136mA | 1056mA | 2000 hours | 0.06 | 6 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T494B106M025AT KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 10μF | 25V | TR, 7 INCH | 2.8mm | - | AEC-Q200 | 3528 | 1411 | - | - | 3Ohm @ 100kHz | - | Polar | - | - | - | 2.5μA | 168mA | - | - | 8 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() T491C105M050AT4860 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 1μF | - | - | - | - | - | - | - | - | - | 4.8Ohm | - | - | - | - | - | - | - | - | - | - | C | - | General Purpose | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T110A225K020AS KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | - | -55°C~125°C | Bulk | 2015 | T110 | 0.135Diax0.286L 3.43mmx7.26mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 8532.21.00.20 | 2.2μF | 20V | - | - | - | - | - | - | - | - | 7Ohm | - | Polar | - | 510 μm | - | 400nA | - | - | 0.04 | 4 % | A | - | General Purpose | 3.43mm | - | - | 7.26mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T491B106K010AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | - | 10μF | 10V | - | 2.8mm | - | - | 3528 | 1411 | - | - | 3.5Ohm | - | Polar | - | - | 10V | - | - | - | - | 6 % | B | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | Non-RoHS Compliant | Contains Lead |