- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Manufacturer Package Identifier | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491A155K016AT KEMET | 20000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 1.5μF | 16V | TR, 7 INCH | 1.6mm | 3216 | 1206 | - | 8Ohm | - | Polar | - | 16V | 500nA | - | 2000 hours | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C226K020AT KEMET | 19163 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | 149.997327mg | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 22μF | 20V | - | 3.2mm | 6032 | 2412 | - | 1.2Ohm | - | Polar | - | 20V | 4.4μA | - | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A225K010AT KEMET | 2050 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 2.2μF | 10V | - | 1.6mm | 3216 | 1206 | - | 8Ohm | - | Polar | - | 10V | 500nA | 97mA | 2000 hours | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D226K016AT KEMET | 500 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 22μF | 16V | - | 4.3mm | 7343 | 2917 | - | 800mOhm | - | Polar | - | 16V | 3.6μA | 433mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D337K010ATE125 KEMET | 441 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 330μF | 10V | - | 4.3mm | 7343 | 2917 | 3.8mm | 125mOhm | - | Polar | - | 10V | 33μA | 438mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D685K050ATE300 KEMET | 40400 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 6.8μF | 50V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 3.8mm | 300mOhm | - | Polar | - | 50V | 3.4μA | 300mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B475K020AT KEMET | 800 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 4.7μF | 20V | TR, 7 INCH | 2.8mm | 3528 | 1411 | - | 3Ohm | - | Polar | - | 20V | 1μA | - | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A474K025AT KEMET | 164 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 0.47μF | 25V | TR, 7 INCH | 1.6mm | 3216 | 1206 | - | 14Ohm | - | Polar | - | 25V | 500nA | - | 2000 hours | 0.04 | 4 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D157K010ATE100 KEMET | 2015 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | CASE-D | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 150μF | 10V | - | 4.3mm | 7343 | 2917 | - | 100mOhm | 0.001 % | Polar | - | 10V | 15μA | 490mA | 2000 hours | 0.08 | 8 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() T491B336K010AT KEMET | 8000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | 65.005457mg | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 33μF | 10V | TR, 7 INCH | 2.8mm | 3528 | 1411 | - | 1.8Ohm | 0.001 % | Polar | - | - | 3.3μA | 217mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D157M010ATE100 KEMET | 355 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 150μF | 10V | - | 4.3mm | 7343 | 2917 | - | 100mOhm | 0.001 % | Polar | - | - | 15μA | 490mA | 2000 hours | 0.08 | 8 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491X226K035AT KEMET | 5771 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 22μF | 35V | TR, Embossed Plastic, 7 Inch | 4.3mm | 7343 | 2917 | - | 700mOhm | - | Polar | - | 35V | 7.7μA | 194mA | 2000 hours | 0.06 | 6 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B225M020AT KEMET | 4000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3.5Ohm | - | - | 2.2μF | 20V | TR, 7 INCH | 2.8mm | 3528 | 1411 | - | 3.5Ohm | 0.001 % | Polar | - | 20V | 500nA | 156mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X476M035AT KEMET | 69689 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 47μF | 35V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 600mOhm | 0.001 % | Polar | - | - | 16.5μA | - | 2000 hours | 0.06 | 6 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D336K035AT KEMET | 28500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 33μF | 35V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 600mOhm | - | Polar | - | - | 11.6μA | - | 2000 hours | 0.06 | 6 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B227M004AT KEMET | 86 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 500mOhm | - | - | 220μF | 4V | TR, 7 INCH | 2.8mm | 3528 | 1411 | - | 500mOhm | - | Polar | 4V | - | 8.8μA | 412mA | 2000 hours | 0.18 | 18 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T494B106K016AT KEMET | 700 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 10μF | 16V | TR, 7 INCH | 2.8mm | 3528 | 1411 | 1.9mm | 800mOhm | - | Polar | - | 16V | 1.6μA | 326mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C475K020AT KEMET | 485 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 4.7μF | 20V | - | 3.2mm | 6032 | 2413 | - | 2.4Ohm | - | Polar | - | - | 900nA | 214mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D476M016AT KEMET | 500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 47μF | 16V | - | 4.3mm | 7343 | 2917 | - | 800mOhm | 0.001 % | Polar | - | 16V | 7.5μA | 173mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D475K035AT KEMET | 75 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 4.7μF | 35V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 1.5Ohm | - | Polar | - | 35V | 1.7μA | 316mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free |