- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T110C226K035AS KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | T110 | 0.289Diax0.686L 7.34mmx17.42mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | Tin/Lead (Sn60Pb40) | - | - | 8532.21.00.20 | 22μF | 35V | - | - | - | - | - | - | - | - | 1.3Ohm | - | Polar | 640 μm | - | 35V | 4μA | - | - | 0.04 | 4 % | C | - | - | - | General Purpose | 7.09mm | - | - | 17.42mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T491C475M035AS KEMET | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | - | - | - | - | - | - | - | 20% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn90Pb10) | 125°C | -55°C | 8532.21.00.50 | 4.7μF | 35V | TR, 7 INCH | 3.2mm | - | - | 6032 | 2412 | - | TANTALUM CAPACITOR | 2.2Ohm | - | Polar | - | 2413 | - | 0.0016mA | 89.6mA | - | 0.06 | 6 % | - | - | - | - | - | - | 2.8mm | - | 6mm | 3.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() T495D476K020AHE100 KEMET | In Stock | - | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | Tape & Reel | - | - | - | 10% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.50 | 47μF | 20V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | TANTALUM CAPACITOR | 100mOhm | - | Polar | - | - | - | 0.0094mA | 1103mA | - | 0.06 | 6 % | - | - | - | - | - | - | 4.3mm | - | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | - | ||
![]() T495X476K025ATE100 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 47μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 100mOhm | - | Polar | - | - | - | 0.0118mA | 1157mA | 2000 hours | 0.06 | - | X | - | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491C226K006AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 22μF | 6.3V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 1.8Ohm | - | POLARIZED | - | - | - | 1.4μA | 98.8mA | - | 0.06 | 6 % | C | - | - | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() T322A474K025AS KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.095Diax0.260L 2.41mmx6.60mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 0.47μF | 25V | - | - | - | - | - | - | - | - | 16Ohm | - | Polar | 510 μm | - | - | 500nA | - | - | 0.03 | 3 % | A | - | - | - | General Purpose | - | - | - | 6.6mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T495D106K035ATE125 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Cut Tape (CT) | 2015 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 10μF | 35V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 125mOhm | - | Polar | - | - | - | 0.0035mA | 986mA | 2000 hours | 0.06 | 6 % | D | - | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() T491D476M010AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 47μF | 10V | TR, 7 INCH | 4.3mm | not_compliant | - | 7343 | 2917 | - | - | 800mOhm | - | Polar | - | - | - | 0.0047mA | 173.2mA | - | 0.06 | 6 % | D | - | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() T354K226M035AS KEMET | In Stock | - | Datasheet | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | 20% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.40 | 22μF | 35V | TR | - | - | - | - | - | 6.35mm | TANTALUM CAPACITOR | 1.3Ohm | - | POLARIZED | 500 μm | - | - | - | - | - | 0.06 | 6 % | - | - | - | 6.2μA | - | - | 15.5mm | - | 15.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() T494C226M006AT KEMET | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | 6.3V | - | Tape & Reel | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 22μF | - | TR, 7 INCH | 3.2mm | - | AEC-Q200 | 6032 | 2412 | - | TANTALUM CAPACITOR | 500mOhm | - | POLARIZED | - | 2413 | - | - | 469mA | - | 0.06 | 6 % | - | - | - | 1.4μA | - | - | 2.8mm | - | 6mm | 3.2mm | No | - | RoHS Compliant | - | - | ||
![]() T494U336K010AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2311 (6028 Metric) | - | J BEND | - | - | Tantalum | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.236Lx0.110W 6.00mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 33μF | 10V | TR, 7 INCH | 3.2mm | - | AEC-Q200 | 6032 | 2412 | - | - | 600mOhm | 0.001 % | Polar | - | - | - | 3.3μA | 387mA | 2000 hours | 0.06 | 6 % | U | - | - | - | General Purpose | - | 1.5mm | 0.059 1.50mm | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T499D336K010ATE1K6 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 175°C | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 33μF | 10V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 1.6Ohm | - | Polar | - | - | - | 0.0033mA | 61.2mA | 2000 hours | 0.06 | 6 % | D | - | - | - | Automotive | - | 3.1mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T491D476K020AG KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 47μF | 20V | TR, 7 INCH | 4.3mm | - | - | - | - | - | - | 700mOhm | - | Polar | - | - | - | 0.0094mA | 185.2mA | - | 0.06 | 6 % | D | - | - | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495D226M020ATE225 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | - | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Digi-Reel® | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 22μF | 20V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 225mOhm | - | Polar | - | - | - | 3.5μA | 816mA | 2000 hours | 0.04 | 4 % | D | - | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495B107M006ATE700 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | 65.005457mg | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 700mOhm | - | - | - | - | 100μF | 6.3V | - | 2.8mm | - | - | 3528 | 1411 | - | - | 700mOhm | - | Polar | - | - | - | 0.0063mA | 313mA | 2000 hours | 0.15 | 15 % | B | - | - | - | General Purpose | - | 2.8mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495X107K016ATE080 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 100μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 80mOhm | - | Polar | - | - | - | 16μA | 1.436A | 2000 hours | 0.08 | 8 % | X | - | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T495V686M010ATE140 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 68μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 140mOhm | - | Polar | - | - | - | 0.0068mA | 851mA | 2000 hours | 0.06 | 6 % | V | - | - | - | General Purpose | - | 4.3mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() M39003/03-4053 KEMET | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | 125°C | -55°C | - | - | - | 2012 | - | - | - | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.20 | 27μF | 20V | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | - | POLARIZED | - | - | - | 0.004mA | - | - | 0.06 | - | - | 10% | 10% | - | - | 4.7mm | - | - | 12.04mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T495E107K020ATE100 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2824 (7260 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.236W 7.30mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 100mOhm | - | - | - | 8532.21.00.50 | 100μF | 20V | - | 6mm | - | - | 7260 | 2824 | - | - | 100mOhm | - | Polar | - | - | - | 0.02mA | 1273mA | 2000 hours | 0.08 | 8 % | E | - | - | - | General Purpose | - | 6mm | 0.150 3.80mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T510E687K006ATE023 KEMET | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2924 (7360 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Cut Tape (CT) | 2014 | T510 | 0.287Lx0.236W 7.30mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 680μF | 6.3V | - | 6mm | - | - | 7360 | 2924 | - | - | 23mOhm | - | Polar | - | - | - | 40.8μA | 3168mA | 2000 hours | 0.06 | 6 % | E | - | - | - | General Purpose | - | 3.8mm | 0.150 3.80mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | - |