- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39003/03-2022 KEMET | In Stock | - | Datasheet | 7 Weeks | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | 2011 | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.20 | 68μF | 10V | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | 1.3Ohm | - | Polar | - | - | - | 0.006mA | - | - | 0.06 | 6 % | - | - | - | 4.7mm | - | - | 12.04mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T110A105K020AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | 0°C | 8532.21.00.20 | 1μF | 20V | TR | - | not_compliant | - | - | - | - | TANTALUM CAPACITOR | 10Ohm | - | Polar | - | 510 μm | - | - | - | - | 0.03 | 3 % | - | 300nA | - | - | - | - | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T520Y108M2R5ATE025 KEMET | In Stock | - | Datasheet | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | 2 | Tantalum | - | - | - | - | Cut Tape | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | - | 1mF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 25mOhm | - | Polar | - | - | - | - | 3100mA | - | 0.1 | 10 % | - | - | - | - | 4mm | - | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | ||
![]() T496D225K050ATE2K5 KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 2.2μF | 50V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 2.5Ohm @ 100kHz | - | Polar | - | - | - | 0.0011mA | 221mA | - | 0.06 | 6 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T350F336K010AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.236Dia 6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 33μF | 10V | TR | 6mm | - | - | - | - | 2.54mm | - | 2.1Ohm | - | POLARIZED | 0.100 2.54mm | 500 μm | - | 2.6μA | - | - | 0.06 | 6 % | F | - | General Purpose | 6mm | 9.9mm | 0.390 9.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C686K010AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 68μF | 10V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 1Ohm | - | Polar | - | - | - | 0.0068mA | 132.8mA | - | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() T491D475K050AT7622 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 4.7μF | - | - | - | - | - | - | - | - | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | - | D | - | General Purpose | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T495C226M025ATE300 KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | WRAPAROUND | - | - | Tantalum | 149.997327mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | 25V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 300mOhm | - | Polar | - | - | - | 0.0055mA | 545mA | 2000 hours | 0.08 | 8 % | C | - | General Purpose | - | 3.2mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() T110B105K100AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | 0°C | 8532.21.00.20 | 1μF | 100V | Box | - | - | - | - | - | - | TANTALUM CAPACITOR | 7Ohm | - | Polar | - | 510 μm | - | - | - | - | 0.02 | 2 % | - | 500nA | - | - | - | - | 11.13mm | - | - | - | RoHS Compliant | - | ||
![]() T140C476K035AS KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.21.00.20 | 47μF | 35V | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 800mOhm | - | Polar | - | 640 μm | - | - | - | - | 0.06 | 6 % | - | 10μA | - | 7.09mm | - | - | 17.42mm | - | - | - | RoHS Compliant | - | ||
![]() T495D686K006ATE175 KEMET | In Stock | - | Datasheet | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 2 | Tantalum | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 68μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 175mOhm | - | Polar | - | - | - | - | 370mA | - | 0.04 | 4 % | - | 3μA | - | - | 3.1mm | - | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | ||
![]() T491B685K010AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 6.8μF | 10V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1411 | - | - | 3.5Ohm | - | POLARIZED | - | - | - | 0.0007mA | 62.4mA | - | 0.06 | - | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() T510E108K004ATE010 KEMET | In Stock | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 2924 (7360 Metric) | - | - | - | - | Tantalum | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T510 | 0.287Lx0.236W 7.30mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 40mOhm | - | - | - | 8532.21.00.50 | 1000μF | 4V | TR, 7 INCH | 6mm | - | - | 7360 | 2924 | 3.8mm | - | 10mOhm | - | Polar | - | - | 4V | 40μA | 2135.6mA | 2000 hours | 0.06 | 6 % | E | - | General Purpose | - | 3.6mm | 0.150 3.80mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M39003/01-2362 KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | Military, MIL-PRF-39003/1, CSR13 | 0.185Diax0.610L 4.70mmx15.49mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | - | 2.2μF | 50V | - | - | - | - | - | - | - | - | 3.5Ohm | M (1%) | Polar | - | - | - | 0.0008mA | - | - | 0.04 | 4 % | B | - | High Reliability | 4.7mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T495A106M010ATE2K0 KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | - | - | - | - | 16.187578mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | T495 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 10μF | 10V | - | 1.6mm | - | - | 3216 | 1206 | - | - | 2Ohm @ 100kHz | - | - | - | - | - | - | - | - | - | - | A | - | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | - | ||
![]() T495D685M050ATE300 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 6.8μF | 50V | - | 4.3mm | - | - | 7343 | 2917 | - | - | 300mOhm @ 100kHz | - | Polar | - | - | - | 0.0034mA | 636mA | - | 0.06 | 8 % | D | - | General Purpose | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T494D107K006AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 100μF | 6.3V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | 7343 | 2917 | - | - | 150mOhm | - | Polar | - | - | - | 6.3μA | 1A | 2000 hours | 0.08 | 8 % | D | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T495B156K016ATE800 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 800mOhm | - | - | - | 8532.21.00.50 | 15μF | 16V | - | 2.8mm | - | - | 3528 | 1411 | - | - | 800mOhm | - | Polar | - | - | - | 2.4μA | 293mA | 2000 hours | 0.06 | 6 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491A475K010AT7280 KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | 16.187578mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2010 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | 10V | TR, 13 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T494A475M020AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2016 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | 20V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | 3Ohm | - | Polar | - | - | - | 900nA | 158mA | 2000 hours | - | 6 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | - |