- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495C226K010ATE245 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | TANTALUM (DRY/SOLID) | 149.997327mg | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 22μF | 10V | - | - | - | - | 6032 | 2412 | - | - | - | 245mOhm | - | POLARIZED | - | - | - | - | - | - | 2000 hours | 0.06 | - | C | - | - | General Purpose | - | 3.2mm | 0.110 2.80mm | 6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T510X687M004ATE030 KEMET | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T510 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 30mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 680μF | 4V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | - | 30mOhm | - | Polar | - | 4V | - | - | - | - | 2000 hours | 0.06 | 6 % | X | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | No | - | ROHS3 Compliant | - | ||
![]() T491A106K004AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 8532.21.00.50 | 10μF | 4V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | 4.5Ohm | - | Polar | - | 4V | - | - | 500nA | - | - | - | 6 % | A | - | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() T491A106K016AT7280 KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 8532.21.00.50 | 10μF | 16V | - | 1.6mm | - | - | - | - | - | - | - | 3Ohm | - | Polar | - | - | - | - | - | - | - | 0.08 | 8 % | A | - | - | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491A226K010AH KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 8532.21.00.50 | 22μF | 10V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | 3.2Ohm | - | Polar | - | - | - | - | 2.2μA | 112mA | - | 0.08 | 10 % | A | - | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() M39003/01-5022 KEMET | In Stock | - | Datasheet | 6 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.21.00.20 | 22μF | 15V | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | - | 2Ohm | - | POLARIZED | - | - | - | - | 0.002mA | - | - | 0.06 | - | - | 5% | 5% | - | 4.7mm | - | - | 12.04mm | - | - | Non-RoHS Compliant | - | ||
![]() T350A155K025AS KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | - | 8532.21.00.40 | 1.5μF | 25V | TR | - | - | - | - | - | 2.54mm | - | - | 8Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | - | 500nA | - | - | 0.05 | 5 % | A | - | - | General Purpose | 4.5mm | 7.1mm | 0.280 7.10mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T495B106K016ZTE800 KEMET | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | Tantalum | 65.005457mg | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 800mOhm | Tin (Sn) | - | - | - | 8532.21.00.50 | 10μF | 16V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1411 | 1.1mm | - | - | 800mOhm | - | Polar | - | - | - | 16V | 1.6μA | 279mA | 2000 hours | 0.06 | 6 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | - | No | - | ROHS3 Compliant | - | ||
![]() T491A475K010AG KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 8532.21.00.50 | 4.7μF | 10V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | 4Ohm | - | Polar | - | - | - | - | - | - | - | - | 6 % | A | - | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491A225K010AH KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 7Ohm | - | - | - | - | 8532.21.00.50 | 2.2μF | 10V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | 8Ohm | - | Polar | - | - | - | - | - | - | 2000 hours | - | 6 % | A | - | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() T491X336K025AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | - | 8532.21.00.50 | 33μF | 25V | TR, 7 INCH | 4.3mm | not_compliant | - | 7343 | 2917 | - | - | - | 700mOhm | - | Polar | - | - | - | - | 0.0083mA | 194.4mA | - | 0.06 | 6 % | X | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M39003/01-8108 KEMET | In Stock | - | Datasheet | 5 Weeks | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2004 | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8532.21.00.20 | 6.8μF | 35V | - | - | - | MIL-PRF-39003 | - | - | - | TANTALUM CAPACITOR | - | 2.5Ohm | - | Polar | - | - | - | - | 0.0015mA | - | - | 0.04 | 4 % | - | - | - | - | 4.7mm | - | - | 12.04mm | - | - | Non-RoHS Compliant | - | ||
![]() T491B335M016AT KEMET | 4000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3.5Ohm | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 3.3μF | 16V | - | 2.8mm | - | - | 3528 | 1411 | - | - | - | 3.5Ohm | 0.001 % | Polar | - | - | - | - | 0.0005mA | - | 2000 hours | 0.06 | 6 % | B | - | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M39003/03-3071 KEMET | In Stock | - | Datasheet | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | STANDARD: MIL-PRF-39003/3F | 8532.21.00.20 | 47μF | 35V | - | - | - | MIL-PRF-39003/3F | - | - | - | TANTALUM CAPACITOR | - | 800mOhm | - | Polar | - | - | - | - | 0.01mA | - | - | 0.06 | 6 % | - | - | - | - | 7.34mm | - | - | 17.42mm | - | - | Non-RoHS Compliant | - | ||
![]() T491A106K010AT4053 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | Tantalum | 3.8Ohm | - | - | - | - | - | - | - | - | - | - | - | A | - | - | General Purpose | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() T491D686M006AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 68μF | 6V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | - | 800mOhm | 0.001 % | Polar | - | 6.3V | - | - | 4.1μA | - | 2000 hours | 0.06 | 6 % | D | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T322B335K015AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.110Diax0.290L 2.79mmx7.37mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 3.3μF | 15V | AMMO PACK | - | - | - | - | - | - | - | - | 6Ohm | - | POLARIZED | - | - | - | - | 500nA | - | - | 0.04 | 4 % | B | - | - | General Purpose | 2.79mm | - | - | 7.37mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491A106K006AT4833 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | A | - | - | General Purpose | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() T491C336M006AT KEMET | In Stock |
| - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Tantalum | 149.997327mg | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 33μF | 6V | - | 3.2mm | - | - | 6032 | 2412 | - | - | - | 1.8Ohm | 0.001 % | Polar | - | 6.3V | - | - | 6μA | 98.8mA | 2000 hours | 0.06 | 6 % | C | - | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A106K006AT4539 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | A | - | - | General Purpose | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - |