- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T340D107M010AS KEMET | In Stock | - | - | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | 10V | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | -55°C | - | 100μF | - | - | 7.3mm | - | - | - | - | 10mm | TANTALUM CAPACITOR | 1Ohm | - | Polar | - | - | - | 4829 | - | - | - | - | 0.06 | 6 % | - | 10μA | - | - | 7.3mm | - | 10.5mm | 12.3mm | No | - | Non-RoHS Compliant | - | - | ||
![]() T495C475K035ATE600 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | WRAPAROUND | - | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | - | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 4.7μF | 35V | - | 3.2mm | - | - | 6032 | 2412 | - | - | 600mOhm | 0.001 % | Polar | - | - | - | - | - | 1.7μA | 171mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491D106K035ATAUTO KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 10μF | 35V | TR, 7 INCH | 4.3mm | - | - | - | - | - | - | 1Ohm | - | Polar | - | - | - | - | - | 0.0035mA | - | - | 0.06 | 6 % | D | - | Automotive | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() M39003/01-3076 KEMET | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | Military, MIL-PRF-39003/1, CSR13 | 0.135Diax0.422L 3.43mmx10.72mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 8532.21.00.20 | 1μF | 50V | - | - | - | - | - | - | - | - | 8Ohm | S (0.001%) | Polar | - | - | - | - | - | - | - | - | 0.02 | 2 % | A | - | High Reliability | 3.43mm | - | - | 7.26mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T495X476M020ATE100 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 47μF | 20V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 100mOhm | - | Polar | - | - | - | - | - | 0.0094mA | 1157mA | 2000 hours | 0.06 | 6 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495C686K010ATE225 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | WRAPAROUND | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Cut Tape (CT) | 2014 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 68μF | 10V | - | 3.2mm | - | - | 6032 | 2413 | - | - | 225mOhm | - | Polar | - | - | - | - | - | 6.8μA | 280mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T496D226M020ATE1K0 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 22μF | 20V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 1Ohm | - | Polar | - | - | - | - | - | 0.0044mA | 154.8mA | 2000 hours | 0.06 | 6 % | D | - | Fail Safe with Built-in Fuse | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T491B155K025AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 1.5μF | 25V | TR, 7 INCH | 2.8mm | not_compliant | - | 3528 | 1411 | - | - | 5Ohm | - | Polar | - | - | - | - | - | 0.0005mA | 52mA | - | 0.06 | 6 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T356A105K035AT KEMET | In Stock | - | - | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | - | 1μF | 35V | TR | - | - | - | - | - | 5.08mm | - | 8Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | - | 35V | 500nA | - | - | 0.03 | 3 % | A | - | General Purpose | 4.5mm | 8.6mm | 0.339 8.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491A105K010AT KEMET | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 1μF | 10V | - | 1.6mm | - | - | 3216 | 1206 | - | - | 10Ohm | 0.001 % | Polar | - | - | - | - | - | - | - | 2000 hours | 0.04 | 4 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T356A334K035AT KEMET | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | - | 0.33μF | 35V | TR | - | - | - | - | - | 5.08mm | - | 15Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | - | - | 500nA | - | - | 0.03 | 3 % | A | - | General Purpose | - | 8.6mm | 0.339 8.60mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T494T336K010AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3.75Ohm | - | - | - | 8532.21.00.50 | 33μF | 10V | - | - | - | AEC-Q200 | 3528 | 1411 | - | - | 3.75Ohm | - | POLARIZED | - | - | - | - | - | 3.3μA | 137mA | 2000 hours | 0.24 | 24 % | T | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() T494D227M010AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 220μF | 10V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | 7343 | 2917 | - | - | 150mOhm | - | Polar | - | - | - | - | - | 22μA | 1A | 2000 hours | 0.08 | 8 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T545H108M006ATE055 KEMET | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | - | - | - | Cut Tape | - | - | - | 20% | e3 | - | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | - | 1mF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | 7360 | 2924 | - | TANTALUM CAPACITOR | 55mOhm | - | POLARIZED | - | Yes | - | - | - | - | 1.85A | - | 0.2 | 20 % | - | 630μA | - | - | 2mm | - | 7.3mm | 6mm | - | - | RoHS Compliant | - | - | ||
![]() T428P156M050AH6110 KEMET | In Stock | - | - | 27 Weeks | Surface Mount | Surface Mount | 2824 (7260 Metric) | - | - | - | - | Tantalum | 867.013466mg | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T428 | 0.283Lx0.236W 7.20mmx6.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 15μF | 50V | - | 6mm | - | - | 7260 | 2824 | 3.8mm | - | 400mOhm @ 100kHz | - | - | - | - | - | - | 50V | 7.5μA | - | - | - | 6 % | P | - | High Reliability | - | 3.5mm | 0.150 3.80mm | 7.2mm | - | No | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() T491D475M050AT7280 KEMET | 2500 | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 4.7μF | 50V | - | 4.3mm | - | - | - | - | - | - | 1.2Ohm | - | Polar | - | - | - | - | - | 0.0024mA | 319mA | - | 0.06 | 6 % | D | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495X106K035AHE200 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 10μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 200mOhm | 0.001 % | Polar | - | - | - | - | - | 3.5μA | 908mA | 2000 hours | 0.06 | 6 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T491B335M020AH KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 3Ohm | - | - | - | 8532.21.00.50 | 3.3μF | 20V | TR, 7 INCH | 2.8mm | - | - | - | - | - | - | 3Ohm | - | POLARIZED | - | - | - | - | - | 0.0007mA | 67.2mA | 2000 hours | 0.06 | - | B | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T350A334K035AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | 8532.21.00.40 | 0.33μF | 35V | TR | 4.5mm | - | - | - | - | 2.54mm | - | 15Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | - | 35V | 500nA | - | - | 0.03 | 3 % | A | - | General Purpose | 4.5mm | 7.1mm | 0.280 7.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D155K050AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1.5μF | 50V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 3.5Ohm | - | Polar | - | - | - | - | - | 800nA | - | 2000 hours | 0.06 | 6 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - |